- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Body Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Ingress Protection | Style | Approval Agency | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1460281 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® B | 2.992Lx1.693W x 3.071 H 76.00mmx43.00mmx78.00mm | yes | Active | - | - | Hood | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | - | Gray | CONNECTOR ACCESSORY | B6 | PG29 | Locking Clip (1) on Hood | Powder Coated | - | 78.0034mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1460317 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® B | 4.724Lx1.693W x 3.228 H 120.00mmx43.00mmx82.00mm | yes | Active | - | - | Hood - Coupling | - | - | - | - | - | - | Bottom Entry | - | Gray | CONNECTOR ACCESSORY | B24 | PG21 | Locking Clip (1) on Hood Top | Powder Coated | Cable to Cable | 81.9912mm | - | - | RoHS Compliant | - | - | - | ||
![]() 1407668 Phoenix Contact | 42 |
| Datasheet | 4 Weeks | - | - | Polyamide (PA), Nylon | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® EVO | - | yes | Active | - | Screw | Hood - Coupling | 1 | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry | - | Black | CONNECTOR ACCESSORY | B24 | - | Locking Clip (2) on Hood Top | - | Cable to Cable | - | - | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP65, IP66, Water Resistant, Waterproof | ||
![]() 1412769 Phoenix Contact | 29 |
| Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 4.724Lx1.732W x 2.992 H 120.00mmx44.00mmx76.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | Top Entry | - | - | CONNECTOR ACCESSORY | B24 | M32 | Locking Clip (2) on Hood | - | Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1665670000 Weidmüller | 50 |
| Datasheet | 6 Weeks | Cable | - | Aluminum, Die Cast | Aluminium | - | Bulk | 2006 | RockStarĀ® | 3.228Lx2.205W x 3.031 H 82.00mmx56.00mmx77.00mm | yes | Active | - | - | Hood | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | cURus | Gray | CONNECTOR ACCESSORY | 7 | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | 75mm | No | No SVHC | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1407663 Phoenix Contact | 28646257 |
| Datasheet | 4 Weeks | Base | - | Polyamide (PA), Nylon | - | -40°C~125°C | Bulk | 2015 | HEAVYCON® EVO | 5.669Lx2.244W x 3.307 H 144.00mmx57.00mmx84.00mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry | - | Black | CONNECTOR ACCESSORY | B24 | M40 | Locking Clip (1) on Base Bottom | - | Feed Through | 83.9978mm | - | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1413376 Phoenix Contact | 40 |
| Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON-ADVANCE® | 3.622Lx2.244W x 3.689 H 92.00mmx57.00mmx93.70mm | yes | Active | - | - | Hood | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Top Entry | - | - | CONNECTOR ACCESSORY | B6 | M32 | Screw Locks on Hood | - | Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1413418 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON-ADVANCE® | 4.937Lx2.244W x 3.677 H 125.40mmx57.00mmx93.40mm | yes | Active | - | - | Hood | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Top Entry | - | - | CONNECTOR ACCESSORY | B16 | M40 | Screw Locks on Hood | - | Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1407636 Phoenix Contact | 9 |
| Datasheet | 4 Weeks | Base | - | Polyamide (PA), Nylon | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® EVO | 3.661Lx2.244W x 2.913 H 93.00mmx57.00mmx74.00mm | yes | Active | 1 (Unlimited) | Screw | Base - Box Mount | 2 | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | Black | CONNECTOR ACCESSORY | B10 | M32 | Locking Clip (1) on Base Bottom | - | Feed Through | 73.9902mm | - | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 09300160541 HARTING | 50 | - | Datasheet | 7 Weeks | - | Metal | Aluminum, Die Cast | Aluminium, Metal | -40°C~125°C | Bulk | - | Han® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | yes | Active | 1 (Unlimited) | - | Hood | 6 | Female | NO | NO | NO | IP65 - Dust Tight, Water Resistant | Side Entry | - | Gray | CONNECTOR ACCESSORY | 16B | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | - | 75.9968mm | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1412831 Phoenix Contact | 41 |
| Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® EVO | 3.661Lx2.047W x 2.126 H 93.00mmx52.00mmx54.00mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | IP66/67 - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | CONNECTOR ACCESSORY | B10 | M25 | Locking Clip (2) on Hood | - | Cover, Feed Through, Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1412706 Phoenix Contact | 25 |
| Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 3.681Lx1.732W x 2.992 H 93.50mmx44.00mmx76.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | CONNECTOR ACCESSORY | B16 | PG29 | Locking Clip (2) on Hood | - | Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1412592 Phoenix Contact | 45 |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.874Lx1.732W x 2.835 H 73.00mmx44.00mmx72.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | CONNECTOR ACCESSORY | B10 | M25 | Locking Clip (2) on Base Bottom | - | Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - | ||
![]() 19620031643 HARTING | 35 |
| Datasheet | 5 Weeks | - | - | Zinc, Die Cast | - | -40°C~125°C | Bulk | - | Han® EMC | 1.063Lx1.102W x 2.138 H 27.00mmx28.00mmx54.30mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | IP44 | Side Entry | - | - | CONNECTOR ACCESSORY | 3A | M20 | Locking Clip (1) on Base Bottom | - | - | 54.3052mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09628240421 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | Metal | -40°C~125°C | Bulk | - | Han® EMC | 4.724Lx1.693W x 2.992 H 120.00mmx43.00mmx76.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | - | - | CONNECTOR ACCESSORY | 24B | PG29 | Locking Clip (2) on Base Bottom | - | - | 75.9968mm | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1412613 Phoenix Contact | 43 |
| Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.874Lx1.732W x 2.835 H 73.00mmx44.00mmx72.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | Top Entry | - | - | CONNECTOR ACCESSORY | B10 | M32 | Locking Clip (2) on Hood | - | Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1412727 Phoenix Contact | 26042039 |
| Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 3.681Lx1.732W x 2.362 H 93.50mmx44.00mmx60.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | CONNECTOR ACCESSORY | B16 | PG16 | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1412852 Phoenix Contact | 27 | - | Datasheet | 8 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® EVO | 4.626Lx2.244W x 2.677 H 117.50mmx57.00mmx68.00mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | CONNECTOR ACCESSORY | B16 | PG16 | Locking Clip (2) on Hood | - | Cover, Feed Through, Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1412870 Phoenix Contact | 23437847 |
| Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® EVO | 5.669Lx2.244W x 2.677 H 144.00mmx57.00mmx68.00mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | CONNECTOR ACCESSORY | B24 | M32 | Locking Clip (2) on Hood | - | Cover, Feed Through, Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1412790 Phoenix Contact | 15 |
| Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 4.724Lx1.732W x 2.362 H 120.00mmx44.00mmx60.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | Top Entry | - | - | CONNECTOR ACCESSORY | B24 | PG16 | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - |