- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Housing Material | Boardlocks | Brand | Cable Entry Angle | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing / Hood Size | Insert / Contact Gender | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Packaging | Number of Positions | Color | Subcategory | Current Rating | Termination Style | ELV | Accessory Type | Thread Size | Product Type | Product | Product Category | IP Rating | Height | Length | Width | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS-PAC-3N1 Hirose | In Stock | - | - | - | - | - | - | Hirose Connector | - | - | 10 | - | - | Hirose Electric | - | - | 236-1013-4-00 | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | Heavy Duty Power Connectors | - | Heavy Duty Power Connectors | - | - | - | - | - | - | ||
![]() PS-PAJ-3U1 Hirose | In Stock | - | - | - | - | - | - | Hirose Connector | - | - | 5 | - | - | Hirose Electric | - | - | 236-1002-8-00 | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | Heavy Duty Power Connectors | - | Heavy Duty Power Connectors | - | - | - | - | - | - | ||
![]() PS-PBC-3N1 Hirose | In Stock | - | - | - | - | - | - | Hirose Connector | - | - | 10 | - | - | Hirose Electric | - | - | 236-1014-7-00 | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | Heavy Duty Power Connectors | - | Heavy Duty Power Connectors | - | - | - | - | - | - | ||
![]() PS-SAC-3N2 Hirose | In Stock | - | - | - | - | - | - | Hirose Connector | - | - | 10 | - | - | Hirose Electric | - | - | 236-1015-0-00 | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | Heavy Duty Power Connectors | - | Heavy Duty Power Connectors | - | - | - | - | - | - | ||
![]() 1-1102211-6 TE Connectivity | In Stock | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | Grey | - | - | - | Compliant | - | - | - | - | - | - | 62.992 mm | 72.9996 mm | 43.0022 mm | No | - | ||
![]() 146-0023 Multicomp | 43 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 9300480322 HARTING | In Stock | - | - | - | - | Aluminium | - | HARTING | - | - | 1 | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | Headers & Wire Housings | Hood | Headers & Wire Housings | IP65 | - | - | - | - | - | ||
![]() 9128053004 HARTING | In Stock | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 3A | Male | - | + 200 C | - 40 C | - | - | 230 V, 400 V | - | - | - | 5 Position + PE | - | - | 16 A | Crimp | - | - | - | - | Inserts | - | - | - | - | - | - | - | ||
![]() 9128053104 HARTING | In Stock | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 3A | Female | - | + 200 C | - 40 C | - | - | 230 V, 400 V | - | - | - | 5 Position + PE | - | - | 16 A | Crimp | - | - | - | - | Inserts | - | - | - | - | - | - | - | ||
![]() 9140023004 HARTING | In Stock | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | Male | - | + 85 C | - 40 C | - | - | - | - | - | - | 2 Position | - | - | - | Crimp | - | - | - | - | Modules | - | - | - | - | - | - | - | ||
![]() 9400160392 HARTING | In Stock | - | - | - | - | Aluminum | Screw Locking | - | - | - | - | 16B | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | - | IP65, IP68, IP69 | - | - | - | - | - | ||
![]() 9400160391 HARTING | In Stock | - | - | - | - | Aluminum | Screw Locking | - | - | - | - | 16B | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | - | IP65, IP68, IP69 | - | - | - | - | - | ||
![]() 9400100392 HARTING | In Stock | - | - | - | - | Aluminum | Screw Locking | - | Bottom | - | - | 10B | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | - | IP65, IP68, IP69 | - | - | - | - | - | ||
![]() 9400060392 HARTING | In Stock | - | - | - | - | Aluminum | Screw Locking | - | Bottom | - | - | 6B | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | - | IP65, IP68, IP69 | - | - | - | - | - | ||
![]() 9628062301 HARTING | In Stock | - | - | - | - | Aluminum | Single Locking | - | Bottom | - | - | 6B | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | - | IP66 | - | - | - | - | - | ||
![]() 9930010304 HARTING | In Stock | - | - | Silver | - | Polyamide (PA) | Single Locking | - | - | Copper Alloy | - | - | Pin (Male) | - | + 125 C | - 40 C | - | - | 1.5 kV | - | - | - | 1 Position | - | - | 200 A | Busbar | - | - | - | - | Housings | - | IP20, IP40 | - | - | - | - | - | ||
![]() 9930010302 HARTING | In Stock | - | - | Silver | - | Polyamide (PA) | Single Locking | - | - | Copper Alloy | - | - | Pin (Male) | - | + 125 C | - 40 C | - | - | 1.5 kV | - | - | - | 1 Position | - | - | 200 A | Screw | - | - | M8 | - | Housings | - | IP20, IP40 | - | - | - | - | - | ||
![]() 9930006262 HARTING | In Stock | - | - | Silver | - | - | - | - | - | Copper Alloy | - | - | Socket (Female) | - | - | - | - | - | - | 4 AWG | - | - | - | - | - | 200 A | Crimp | - | - | - | - | Contacts | - | - | - | - | - | - | - | ||
![]() 9930010501 HARTING | In Stock | - | - | - | - | Polyamide (PA) | Single Locking | - | - | - | - | - | - | - | + 125 C | - 40 C | - | - | 1.5 kV | 1/0 AWG | 4 AWG | - | 1 Position | - | - | 200 A | - | - | - | - | - | Hood | - | IP20, IP40 | - | - | - | - | - | ||
![]() 9628162303 HARTING | In Stock | - | - | - | - | Aluminum | Double Locking | - | Bottom | - | - | 16B | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | - | IP66 | - | - | - | - | - |