- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Boardlocks | Cable Entry Angle | Contact Materials | Housing / Hood Size | Insert / Contact Gender | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Number of Positions | Current Rating | Termination Style | Accessory Type | Thread Size | Product | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9400009955 HARTING | In Stock | - | - | - | Aluminum | - | - | - | 24B | - | - | - | - | - | - | - | - | - | - | Mounting Frame | M6 | Accessories | - | ||
![]() 9400240413 HARTING | In Stock | - | - | - | Metal | - | - | - | 24B | - | - | - | - | - | - | - | - | - | - | - | - | Hood | - | ||
![]() 9390061205 HARTING | In Stock | - | - | - | - | - | Side | - | - | - | - | - | - | - | - | - | - | - | - | - | PG16 | Housings | - | ||
![]() 9380082702 HARTING | In Stock | - | - | Silver | Polycarbonate (PC) | - | - | Copper Alloy | 10B | Female | - | - | - | 690 V, 250 V | 14 AWG | 26 AWG | 8 Position + PE | 16 A, 63 A | Screw | - | - | Inserts | - | ||
![]() 9400060413 HARTING | In Stock | - | - | - | Aluminum | - | Top | - | 6B | - | - | - | - | - | - | - | - | - | - | - | PG29 | Hood | IP65, IP68, IP69 | ||
![]() 9370030305 HARTING | In Stock | - | - | - | Zinc Die Cast | - | Bottom | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | Housings | IP65, IP67 | ||
![]() 9350020303 HARTING | In Stock | - | - | - | Zinc Die Cast | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Frame | - | Accessories | IP65, IP67 | ||
![]() 9340102602 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | ||
![]() 9338242603 HARTING | In Stock | - | - | Silver | Liquid Crystal Polymer (LCP) | - | - | Copper Alloy | 24B | Male | - | - | - | 500 V | 14 AWG | 18 AWG | 24 Position + PE | 16 A | Screw | - | - | Inserts | - | ||
![]() 9332006217 HARTING | In Stock | - | - | Gold | - | - | - | Copper Alloy | - | Socket (Female) | - | - | - | - | 22 AWG | 26 AWG | - | 16 A | Crimp | - | - | Contacts | - | ||
![]() 9330242789 HARTING | In Stock | - | - | - | Polycarbonate (PC) | - | - | - | 24B | Female | - | - | - | 500 V | 14 AWG | 17 AWG | 24 Position + PE | 16 A | Screw | - | - | Inserts | - | ||
![]() 9330242782 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | ||
![]() 9330162612 HARTING | In Stock | - | - | - | Polycarbonate (PC) | - | - | - | 32B | Male | - | - | - | 500 V | 12 AWG | 26 AWG | 32 Position + PE | 16 A | Crimp | - | - | Inserts | - | ||
![]() 9330064739 HARTING | In Stock | - | - | Silver | Polycarbonate (PC) | - | - | Copper Alloy | 6B | Female | - | - | Non-Compliant | 500 V | 14 AWG | 26 AWG | 6 Position + PE | 16 A | Clamp | - | - | Inserts | - | ||
![]() 9330006239 HARTING | In Stock | - | - | Gold | - | - | - | Copper Alloy | - | Socket (Female) | - | - | - | - | 10 AWG | - | - | 16 A | Crimp | - | - | Contacts | - | ||
![]() 9322006118 HARTING | In Stock | - | - | Gold | - | - | - | Copper Alloy | - | Pin (Male) | - | - | - | - | 10 AWG | - | - | 40 A | Crimp | - | - | Contacts | - | ||
![]() 9307160421 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9300325426 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | Accessories | - | ||
![]() 9300480296 HARTING | In Stock | - | - | - | Aluminum | - | Side | - | 48B | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | PG36 | Housings | IP65 | ||
![]() 9300480290 HARTING | In Stock | - | - | - | Aluminum | - | Side | - | 48B | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | PG29 | Housings | IP65 |