- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Ingress Protection | Style | Reach Compliance Code | Approval Agency | Number of Contacts | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09300062296 HARTING | 52 |
| - | 7 Weeks | - | - | - | Aluminum, Die Cast | - | Metal | -40°C~125°C | Bulk | - | Han® B | 3.228Lx2.047W x 2.028 H 82.00mmx52.00mmx51.50mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | not_compliant | - | - | Gray | CONNECTOR ACCESSORY | 6B | PG16 | Locking Clip (1) on Base Bottom | Powder Coated | Cover, Feed Through | 51.5112mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1407642 Phoenix Contact | 63 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® EVO | 3.681Lx1.732W x 3.071 H 93.50mmx44.00mmx78.00mm | yes | Active | Not Applicable | Screw | Hood | 1 | - | - | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Side or Top Entry | - | - | - | Black | CONNECTOR ACCESSORY | B16 | - | Locking Clip (1) on Base Bottom | - | - | 78.0034mm | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP65, IP66, Water Resistant, Waterproof | ||
![]() 1665070000 Weidmüller | 11 |
| Datasheet | 6 Weeks | - | Aluminum | - | Aluminum, Die Cast | - | Aluminium | - | Bulk | 2007 | RockStar® | 3.780Lx1.969W x 2.244 H 96.00mmx50.00mmx57.00mm | yes | Active | - | - | Base - Box Mount | - | - | - | Grey | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | cURus | - | Gray | CONNECTOR ACCESSORY | 5 | PG16 | Locking Clip (1) on Base Bottom | Powder Coated | Feed Through | 57mm | No SVHC | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1772434 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Cable | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2010 | HEAVYCON® D | 3.130Lx1.161W x 2.835 H 79.50mmx29.50mmx72.00mm | - | Obsolete | Not Applicable | Screw | Hood | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | - | Gray | CONNECTOR ACCESSORY | D25 | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | 71.9836mm | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1407652 Phoenix Contact | 31 |
| Datasheet | 4 Weeks | Base | - | - | Polyamide (PA), Nylon | - | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® EVO | 4.606Lx2.244W x 3.307 H 117.00mmx57.00mmx84.00mm | yes | Active | 1 (Unlimited) | Screw | Base - Box Mount | 2 | - | - | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | - | Black | CONNECTOR ACCESSORY | B16 | M40 | Locking Clip (2) on Base Bottom | - | Feed Through | 83.9978mm | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP65, IP66, Water Resistant, Waterproof | ||
![]() 1460052 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 2.874Lx1.693W x 2.835 H 73.00mmx43.00mmx72.00mm | yes | Active | - | - | Hood | 1 | - | - | - | - | - | - | - | - | Top Entry | - | - | - | Gray | CONNECTOR ACCESSORY | B10 | M20 | Locking Clip (1) on Base Bottom | Powder Coated | - | 72.009mm | - | RoHS Compliant | - | - | - | ||
![]() 1412099 Phoenix Contact | 44 |
| Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 4.724Lx1.732W x 2.992 H 120.00mmx44.00mmx76.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | Top Entry | - | - | - | - | CONNECTOR ACCESSORY | B24 | M40 | Locking Clip (2) on Base Bottom | - | Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 19302101441 HARTING | 15 |
| Datasheet | 4 Weeks | Cable | - | - | Aluminum, Die Cast | - | Aluminium | -40°C~125°C | Bulk | - | Han® B | 2.858Lx1.693W x 1.772 H 72.60mmx43.00mmx45.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | Top Entry | - | - | - | Gray | CONNECTOR ACCESSORY | 10B | M25 | Locking Clip (1) on Base Bottom | Powder Coated | - | 45.0088mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1658020000 Weidmüller | 48 |
| Datasheet | 6 Weeks | Cable | Aluminum | - | Aluminum, Die Cast | - | - | - | Bulk | 2006 | RockStar® | 3.673Lx1.791W x 2.992 H 93.30mmx45.50mmx76.00mm | yes | Active | - | - | Hood | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | - | cURus | - | Gray | CONNECTOR ACCESSORY | 6 | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | - | 76mm | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1657850000 Weidmüller | 49 |
| Datasheet | 12 Weeks | Cable | - | - | Aluminum, Die Cast | - | Aluminium | - | Bulk | 2006 | RockStar® | 3.673Lx1.791W x 2.402 H 93.30mmx45.50mmx61.00mm | yes | Active | Not Applicable | - | Hood | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | cURus | - | Gray | CONNECTOR ACCESSORY | 6 | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | 61mm | No SVHC | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1411338 Phoenix Contact | 73 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | -40°C~125°C | Bulk | 2015 | HEAVYCON® EVO | - | - | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry | - | - | - | Black | CONNECTOR ACCESSORY | D15 | - | Locking Clip (1) on Hood Top | - | Cable to Cable | - | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP66, Water Resistant | ||
![]() 1412580 Phoenix Contact | 45 |
| Datasheet | 10 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.874Lx1.732W x 2.953 H 73.00mmx44.00mmx75.00mm | yes | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | Bottom Entry | - | - | - | - | CONNECTOR ACCESSORY | B10 | M32 | Locking Clip (2) on Hood Top | - | Cable to Cable, Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 1412577 Phoenix Contact | 45 |
| Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.362Lx1.732W x 2.047 H 60.00mmx44.00mmx52.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP66/69K - Dust Tight, Water Resistant, Waterproof | Top Entry | - | - | - | - | CONNECTOR ACCESSORY | B6 | PG16 | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 1884924 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Metal | - | Zinc, Die Cast | 369.299996g | - | -40°C~125°C | Bulk | 2002 | Variocon® VC4 | 4.370Lx1.299W x 3.110 H 111.00mmx33.00mmx79.00mm | - | Active | - | - | Hood | - | - | - | - | - | - | - | - | IP65/66/67 - Dust Tight, Water Resistant, Waterproof | Thru Type | - | - | - | - | CONNECTOR ACCESSORY | - | PG21 | Screw Locks on Hood | Powder Coated | - | 78.994mm | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1460217 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | HEAVYCON® B | 3.701Lx1.693W x 2.795 H 94.00mmx43.00mmx71.00mm | yes | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Bottom Entry | - | - | - | Gray | CONNECTOR ACCESSORY | B16 | PG21 | Locking Clip (2) on Hood Top | Powder Coated | Cable to Cable | 70.993mm | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1855542 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Metal | Zinc | Zinc, Die Cast | 283.495231g | - | -40°C~125°C | Bulk | 2002 | Variocon® VC2 | 3.189Lx1.299W x 2.874 H 81.00mmx33.00mmx73.00mm | - | Active | - | - | Hood | - | - | - | Grey | - | - | - | - | IP65/66/67 - Dust Tight, Water Resistant, Waterproof | Thru Type | - | - | - | - | CONNECTOR ACCESSORY | - | PG21 | Screw Locks on Hood | Powder Coated | - | 72.9996mm | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1584570 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Base | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2012 | HEAVYCON® B | 5.669Lx2.244W x 3.307 H 144.00mmx57.00mmx84.00mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | - | Gray | CONNECTOR ACCESSORY | B24 | M32 | Locking Clip (1) on Hood | Powder Coated | - | 83.9978mm | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1652700000 Weidmüller | 6 |
| Datasheet | 12 Weeks | Cable | - | - | Aluminum, Die Cast | - | - | - | Bulk | 2006 | RockStar® | 2.362Lx1.693W x 2.835 H 60.00mmx43.00mmx72.00mm | yes | Active | - | - | Hood | - | 125°C | -40°C | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | Top Entry | - | cURus | 1 | Gray | CONNECTOR ACCESSORY | 3 | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | - | 72mm | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 11200031601 HARTING | 63 |
| Datasheet | 4 Weeks | Cable | - | - | Zinc, Die Cast | - | Aluminium | -40°C~125°C | Bulk | - | Han-Yellock® 10 | 1.433Lx1.343W x 2.862 H 36.40mmx34.10mmx72.70mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | - | Black | CONNECTOR ACCESSORY | - | M25 | Push Button Snap Lock on Hood | Epoxy Powder Paint | - | 72.6948mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 19300161542 HARTING | 95 |
| - | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® B | 3.681Lx1.693W x 2.461 H 93.50mmx43.00mmx62.50mm | - | Active | 1 (Unlimited) | Cable | Hood | - | - | - | - | NO | NO | NO | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | - | Gray | CONNECTOR ACCESSORY | 16B | M32 | Locking Clip (1) on Base Bottom | Powder Coated | - | 62.5094mm | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant |