- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Boardlocks | Body Orientation | Cable Entry Angle | Contact Materials | Housing / Hood Size | Insert / Contact Gender | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Operating Temp Range | Product Depth (mm) | RoHS | Schedule B | Voltage Rating Max | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Type | Number of Positions | Gender | Total Number of Contacts | Current Rating | Termination Style | Accessory Type | Thread Size | Current Rating (Max) | Product | IP Rating | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9300245425 HARTING | In Stock | - | - | - | Aluminum | - | - | - | - | 24B | - | + 125 C | - 40 C | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Protection Cover | - | - | Accessories | IP65 | - | - | ||
![]() 9300320422 HARTING | 2224 |
| - | - | Aluminum | - | - | Top | - | 32B | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG36 | - | Hood | IP65 | - | - | ||
![]() 9300160520 HARTING | 44 |
| - | - | Aluminum | - | - | Side | - | 16B | - | - | - | - | - | -40C to 125C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG21 | - | Hood | IP65, IP66, IP67 | - | - | ||
![]() 9300240441 HARTING | In Stock | - | - | - | Aluminum | - | - | Top | - | 24B | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG29 | - | Hood | IP65, IP66, IP67 | - | - | ||
![]() 9300160430 HARTING | In Stock | - | - | - | Aluminum | - | - | Top | - | 16B | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG21 | - | Hood | IP65, IP66, IP67 | - | - | ||
![]() 9300241520 HARTING | In Stock | - | - | - | Aluminum | - | - | Side | - | 24B | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG21 | - | Hood | IP65, IP66, IP67 | - | - | ||
![]() 9300100522 HARTING | In Stock | - | - | - | Aluminum | - | - | Side | - | 10B | - | + 125 C | - 40 C | - | - | -40C to 125C | - | Non-Compliant | 8538907080/8538907080/8538907080/8538907080/8538907080 | - | - | - | - | - | - | - | - | - | - | - | PG21 | - | Hood | IP65, IP66, IP67 | - | - | ||
![]() 9340102601 HARTING | In Stock | - | - | Silver | Polycarbonate (PC) | - | - | - | Copper Alloy | 24B | Male | - | - | - | - | - | - | - | - | - | 830 V | 14 AWG | 18 AWG | - | 12 Position + PE | - | - | 16 A | Screw | - | - | - | Inserts | - | - | - | ||
![]() 9300161730 HARTING | In Stock | - | - | - | Aluminum | - | - | Top | - | 16B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG21 | - | Hood | IP65 | - | - | ||
![]() 9370030301 HARTING | In Stock | - | - | - | Zinc Die Cast | - | - | Bottom | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | IP65, IP67 | - | - | ||
![]() 9160009903 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixing Screw | M3 | - | Accessories | - | - | - | ||
![]() 9300161255 HARTING | In Stock | - | - | - | Aluminum | - | - | Side | - | 16B | - | + 125 C | - 40 C | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | IP65 | - | - | ||
![]() 9340100307 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | - | - | - | ||
![]() 9300160290 HARTING | In Stock | - | - | - | Aluminum | - | - | Side | - | 16B | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | PG21 | - | Housings | IP65 | - | - | ||
![]() 9300101751 HARTING | In Stock | - | - | - | Metal | - | - | - | - | 10B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | Hood | - | - | - | ||
![]() 9200160541 HARTING | In Stock | - | - | - | Aluminum | - | - | Side | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG21 | - | Hood | IP65 | - | - | ||
![]() 9330162702 HARTING | 44 |
| - | - | Polycarbonate | - | Straight | - | - | 16B | Female | - | - | Cable | 2 | -40C to 125C | 35.5(mm) | - | - | 500V | 500 V | 12 AWG | 26 AWG | Rectangular | 16 Position + PE | RCP | 16(POS) | 16 A | Crimp | - | - | 16(A) | Inserts | - | 84.4(mm) | 33.9(mm) | ||
![]() 9300100523 HARTING | In Stock | - | - | - | Aluminum | - | - | Side | - | 10B | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG29 | - | Hood | IP65, IP66, IP67 | - | - | ||
![]() 9200035441 HARTING | In Stock | - | - | - | Polycarbonate (PC) | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protection Cover | - | - | Accessories | IP44, IP67 | - | - | ||
![]() 9330162791 HARTING | In Stock | - | - | - | Polycarbonate (PC) | - | - | - | - | 16B | Female | - | - | - | - | - | - | - | - | - | 500 V | 14 AWG | 17 AWG | - | 16 Position + PE | - | - | 16 A | Screw | - | - | - | Inserts | - | - | - |