- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Body Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Ingress Protection | Depth | Style | Reach Compliance Code | Approval Agency | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19300240447 HARTING | 99 | - | Datasheet | 4 Weeks | - | Metal | - | Aluminum, Die Cast | Aluminium | -40°C~125°C | Bulk | - | Han® B | 4.724Lx1.693W x 2.992 H 120.00mmx43.00mmx76.00mm | yes | Active | 1 (Unlimited) | Cable | Hood | 8 | - | Female | NO | NO | NO | Straight | IP65 - Dust Tight, Water Resistant | 45mm | Top Entry | - | - | Gray | CONNECTOR ACCESSORY | 24B | M32 | Locking Clip (1) on Base Bottom | Powder Coated | - | 75.9968mm | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19300161431 HARTING | 56 | - | - | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® B | 3.681Lx1.693W x 1.772 H 93.50mmx43.00mmx45.00mm | yes | Active | 1 (Unlimited) | - | Hood | 6 | - | Female | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | Gray | CONNECTOR ACCESSORY | 16B | M25 | Locking Clip (2) on Hood | Powder Coated | - | 45.0088mm | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 1214500000 Weidmüller | 36 |
| Datasheet | 12 Weeks | Base | - | - | Aluminum, Die Cast | - | - | Bulk | 2006 | RockStar® | 5.669Lx2.264W x 2.520 H 144.00mmx57.50mmx64.00mm | - | Active | Not Applicable | - | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | cURus | Gray | CONNECTOR ACCESSORY | 8 | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | Cover, Feed Through | 86mm | No | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 19300101290 HARTING | 44 | - | - | 4 Weeks | Surface Mount | - | Metal | Aluminum, Die Cast | Aluminium | -40°C~125°C | Bulk | - | Han® B | 3.701Lx2.047W x 2.118 H 94.00mmx52.00mmx53.80mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Gray | CONNECTOR ACCESSORY | 10B | M20 | Locking Clip (1) on Base Bottom | Powder Coated | Feed Through | 53.7972mm | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19200031150 HARTING | 34 | - | - | 5 Weeks | Screw | - | - | Zinc, Die Cast | - | -40°C~125°C | Bulk | - | Han® A | 0.953Lx0.953W x 1.890 H 24.20mmx24.20mmx48.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | Straight | IP44 | - | Top Entry | - | - | Gray | CONNECTOR ACCESSORY | 3A | M20 | Locking Clip (1) on Hood Top | Powder Coated | - | 48.006mm | - | - | ROHS3 Compliant | - | - | ||
![]() 19300240448 HARTING | 93 | - | - | 3 Weeks | Cable | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® B | 4.724Lx1.693W x 2.992 H 120.00mmx43.00mmx76.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | Gray | CONNECTOR ACCESSORY | 24B | M40 | Locking Clip (1) on Base Bottom | Powder Coated | - | 75.9968mm | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09370100301 HARTING | 2792 |
| Datasheet | 4 Weeks | Panel | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® M | 3.661Lx1.709W x 1.165 H 93.00mmx43.40mmx29.60mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | Black | CONNECTOR ACCESSORY | 10B | - | Locking Clip (2) on Base Bottom | Epoxy Powder Paint | - | 29.591mm | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09200030305 HARTING | 30 |
| Datasheet | 5 Weeks | Bulkhead | - | Metal | Zinc, Die Cast | - | -40°C~125°C | Bulk | - | Han® A | 1.102Lx1.575W x 0.906 H 28.00mmx40.00mmx23.00mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | Straight | IP44 | - | Bottom Entry | not_compliant | - | - | CONNECTOR ACCESSORY | 3A | - | Locking Clip (1) on Base Bottom | Powder Coated | - | 23.0124mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1460230 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 4.724Lx1.693W x 2.992 H 120.00mmx43.00mmx76.00mm | - | Active | Not Applicable | - | Hood | 1 | - | - | - | - | - | - | - | - | Top Entry | - | - | Gray | CONNECTOR ACCESSORY | B24 | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | 75.9968mm | - | - | RoHS Compliant | - | - | ||
![]() 09400030402 HARTING | 16 |
| Datasheet | 5 Weeks | - | Metal | - | Zinc, Die Cast | - | -40°C~125°C | Bulk | - | Han® HPR | 1.787Lx1.276W x 2.150 H 45.40mmx32.40mmx54.60mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | Black | CONNECTOR ACCESSORY | 3A | PG13.5 | Screw Locks on Hood | Chromate | - | 54.61mm | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 19300480448 HARTING | 154 |
| - | 3 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® B | 5.197Lx3.543W x 3.839 H 132.00mmx90.00mmx97.50mm | - | Active | 1 (Unlimited) | - | Hood | 20 | Grey | Female | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | Gray | CONNECTOR ACCESSORY | 48B | M40 | Locking Clip (1) on Base Bottom | Powder Coated | - | 97.5106mm | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300164411 HARTING | 50 |
| Datasheet | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | Gray | CONNECTOR ACCESSORY | 16B | - | Locking Clip (2) on Base Bottom | Powder Coated | - | 75.9968mm | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19461100446 HARTING | 39 |
| - | 4 Weeks | - | - | - | Polyamide (PA), Nylon, Glass Filled | Nylon, Polyamide | -40°C~125°C | Bulk | - | Han-Eco® | - | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | Black | CONNECTOR ACCESSORY | 10A | M25 | Locking Clip (1) on Base Bottom | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1412560 Phoenix Contact | 41 |
| Datasheet | 7 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.362Lx1.732W x 2.953 H 60.00mmx44.00mmx75.00mm | yes | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | - | - | - | - | - | IP66/69K - Dust Tight, Water Resistant, Waterproof | - | Bottom Entry | - | - | - | CONNECTOR ACCESSORY | B6 | PG29 | Locking Clip (1) on Hood Top | - | Cable to Cable, Salt Water Resistant | - | - | - | RoHS Compliant | - | - | ||
![]() 1412646 Phoenix Contact | 53 |
| Datasheet | 10 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 3.681Lx1.732W x 3.110 H 93.50mmx44.00mmx79.00mm | yes | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Bottom Entry | - | - | - | CONNECTOR ACCESSORY | B16 | M32 | Locking Clip (1) on Hood Top | - | Cable to Cable, Salt Water Resistant | - | - | - | RoHS Compliant | - | - | ||
![]() 1412557 Phoenix Contact | 11 |
| Datasheet | 7 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.362Lx1.732W x 2.953 H 60.00mmx44.00mmx75.00mm | yes | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | - | - | - | - | - | IP66/69K - Dust Tight, Water Resistant, Waterproof | - | Bottom Entry | - | - | - | CONNECTOR ACCESSORY | B6 | M32 | Locking Clip (1) on Hood Top | - | Cable to Cable, Salt Water Resistant | - | - | - | RoHS Compliant | - | - | ||
![]() 1412595 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.874Lx1.732W x 2.835 H 73.00mmx44.00mmx72.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | CONNECTOR ACCESSORY | B10 | PG29 | Locking Clip (2) on Base Bottom | - | Salt Water Resistant | - | - | - | RoHS Compliant | - | - | ||
![]() 1412598 Phoenix Contact | 45 |
| Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.874Lx1.732W x 2.835 H 73.00mmx44.00mmx72.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP66/67 - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | - | CONNECTOR ACCESSORY | B10 | PG21 | Locking Clip (2) on Base Bottom | - | Salt Water Resistant | - | - | - | RoHS Compliant | - | - | ||
![]() 09300160270 HARTING | 15 |
| - | 7 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® B | 4.606Lx2.244W x 3.181 H 117.00mmx57.00mmx80.80mm | - | Active | 1 (Unlimited) | Cable | Base - Box Mount | - | - | Female | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Gray | CONNECTOR ACCESSORY | 16B | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | Feed Through | 80.7974mm | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19300320738 HARTING | 43 |
| - | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® B | 3.701Lx3.248W x 3.795 H 94.00mmx82.50mmx96.40mm | yes | Active | 1 (Unlimited) | - | Hood - Coupling | 8 | - | Female | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | Gray | CONNECTOR ACCESSORY | 32B | M40 | Locking Clip (2) on Hood Top | Powder Coated | Cable to Cable | 96.393mm | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant |