- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Body Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Ingress Protection | Depth | Style | Current Rating | Approval Agency | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Cable Entry-Max | Cable Entry-Min | Used With | Features | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09370030305 HARTING | 55 |
| - | 5 Weeks | Base | - | - | Zinc, Die Cast | - | -40°C~125°C | Bulk | - | Han® M | 1.102Lx1.575W x 0.984 H 28.00mmx40.00mmx25.00mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | Bottom Entry | - | - | Black | CONNECTOR ACCESSORY | 3A | - | Locking Clip (1) on Base Bottom | Powder Coated | - | - | - | Cover | 24.9936mm | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 19412160301 HARTING | 8 |
| - | 4 Weeks | - | - | - | Polyamide (PA), Nylon, Glass Filled | Glass, Nylon, Polyamide | -40°C~125°C | Bulk | - | Han-Eco® | - | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | Black | CONNECTOR ACCESSORY | 16B | - | Locking Clip (2) on Base Bottom | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19461100436 HARTING | 38 |
| - | 7 Weeks | - | - | - | Polyamide (PA), Nylon, Glass Filled | Nylon, Polyamide | -40°C~125°C | Bulk | - | Han-Eco® | - | - | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | Black | CONNECTOR ACCESSORY | 10A | M25 | Locking Clip (1) on Hood Top | - | - | - | - | Cable to Cable | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 19461100546 HARTING | 36 |
| - | 3 Weeks | - | - | - | Polyamide (PA), Nylon, Glass Filled | Nylon, Polyamide | -40°C~125°C | Bulk | - | Han-Eco® | - | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Black | - | 10A | M25 | Locking Clip (1) on Base Bottom | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1412773 Phoenix Contact | 15 |
| Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 4.724Lx1.732W x 2.362 H 120.00mmx44.00mmx60.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | CONNECTOR ACCESSORY | B24 | M25 | Locking Clip (2) on Base Bottom | - | - | - | - | Salt Water Resistant | - | - | - | RoHS Compliant | - | - | ||
![]() 1411320 Phoenix Contact | 22 |
| Datasheet | 7 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2015 | HEAVYCON® EVO | 3.681Lx2.087W x 1.201 H 93.50mmx53.00mmx30.50mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | - | CONNECTOR ACCESSORY | B10 | - | Locking Clip (1) on Base Bottom | - | - | - | - | Salt Water Resistant | 30.5054mm | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() 09200030720 HARTING | 25 | - | - | 4 Weeks | - | - | - | Thermoplastic | - | -40°C~125°C | Bulk | - | Han® A | 0.945Lx0.945W x 2.244 H 24.00mmx24.00mmx57.00mm | - | Active | 1 (Unlimited) | Cable | Hood - Coupling | 4 | Grey | Female | - | - | - | Straight | IP67 - Dust Tight, Waterproof | - | Bottom Entry | 3A | - | Gray | CONNECTOR ACCESSORY | - | PG11 | Locking Clip (1) on Hood | - | - | - | - | Cable to Cable | 56.9976mm | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP65, IP67, Waterproof | ||
![]() 1650850000 Weidmüller | 45 |
| Datasheet | 6 Weeks | - | - | - | Aluminum, Die Cast | - | - | Bulk | 2006 | RockStar® | 5.197Lx3.543W x 3.701 H 132.00mmx90.00mmx94.00mm | yes | Active | - | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | cURus | Gray | CONNECTOR ACCESSORY | 12 | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | - | - | 94mm | No | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1661960000 Weidmüller | 46 |
| Datasheet | 14 Weeks | - | - | - | Aluminum, Die Cast | - | - | Bulk | 2006 | RockStar® | 4.724Lx1.791W x 2.992 H 120.00mmx45.50mmx76.00mm | - | Active | - | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | cURus | Gray | CONNECTOR ACCESSORY | 8 | PG29 | Locking Clip (2) on Hood | Powder Coated | - | - | - | - | 76mm | - | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1412800 Phoenix Contact | 47 |
| Datasheet | 7 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 4.724Lx1.732W x 2.362 H 120.00mmx44.00mmx60.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | - | CONNECTOR ACCESSORY | B24 | M32 | Locking Clip (2) on Hood | - | - | - | - | Salt Water Resistant | - | - | - | RoHS Compliant | - | - | ||
![]() 09300060542 HARTING | 30 | - | Datasheet | 6 Weeks | - | - | Metal | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® B | 2.362Lx1.693W x 2.835 H 60.00mmx43.00mmx72.00mm | - | Active | 1 (Unlimited) | - | Hood | 2 | - | Female | - | - | - | - | IP65 - Dust Tight, Water Resistant | 43mm | Side Entry | - | - | Gray | CONNECTOR ACCESSORY | 6B | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | - | - | 72.009mm | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19443100305 HARTING | 2382 |
| - | 4 Weeks | - | Metal | - | Stainless Steel | Stainless Steel | -40°C~125°C | Bulk | - | Han-INOX® | 3.709Lx1.736W x 1.165 H 94.20mmx44.10mmx29.60mm | - | Active | 1 (Unlimited) | Screw | Base - Panel Mount | - | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | - | CONNECTOR ACCESSORY | 10B | - | Locking Clip (1) on Base Bottom | - | - | - | - | - | 29.591mm | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09200100540 HARTING | 9 |
| - | 4 Weeks | - | Metal | - | Aluminum, Die Cast | Aluminium | -40°C~125°C | Bulk | - | Han® A | 2.469Lx1.417W x 2.646 H 62.70mmx36.00mmx67.20mm | - | Active | 1 (Unlimited) | Cable | Hood | 1 | Grey | Female | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | 10A | - | Gray | CONNECTOR ACCESSORY | - | PG16 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | - | - | 67.2084mm | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300161270 HARTING | 110 |
| - | 7 Weeks | - | - | Zinc | Aluminum, Die Cast | Metal | -40°C~125°C | Bulk | - | Han® B | 4.606Lx2.244W x 2.205 H 117.00mmx57.00mmx56.00mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | Grey | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Gray | CONNECTOR ACCESSORY | 16B | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | - | - | Feed Through | 56.007mm | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 11200030300 HARTING | 13 |
| Datasheet | 3 Weeks | - | Module | - | Zinc, Die Cast | Zinc | -40°C~125°C | Bulk | - | Han-Yellock® 10 | 1.563Lx1.563W x 0.978 H 39.70mmx39.69mmx24.85mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | - | CONNECTOR ACCESSORY | - | - | Push Button Snap Lock on Hood | Zinc Passivation | - | - | - | - | 24.8412mm | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300160441 HARTING | 50 |
| - | 5 Weeks | - | Metal | - | Aluminum, Die Cast | Aluminium | -40°C~125°C | Bulk | - | Han® B | 3.681Lx1.693W x 3.622 H 93.50mmx43.00mmx92.00mm | yes | Active | 1 (Unlimited) | - | Hood | 6 | - | Female | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | Gray | CONNECTOR ACCESSORY | 16B | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | - | - | 91.9988mm | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19200031422 HARTING | 346 | - | - | 5 Weeks | - | - | - | Zinc, Die Cast | - | -40°C~125°C | Bulk | - | Han® A | 1.063Lx1.102W x 1.654 H 27.00mmx28.00mmx42.00mm | yes | Active | 1 (Unlimited) | Screw | Hood | - | - | - | NO | NO | NO | - | IP44 | - | Top Entry | - | DNVGL | Gray | CONNECTOR ACCESSORY | 3A | M25 | Locking Clip (1) on Base Bottom | Powder Coated | 0.6693 inch | 0.4331 inch | INDUSTRIAL APPLICATION | - | 42.0116mm | - | - | ROHS3 Compliant | - | - | ||
![]() 19460100301 HARTING | 19 |
| Datasheet | 3 Weeks | - | - | - | Polyamide (PA), Nylon, Glass Filled | Nylon, Polyamide | -40°C~125°C | Bulk | - | Han-Eco® | 3.189Lx1.575W x 1.063 H 81.00mmx40.00mmx27.00mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | Black | CONNECTOR ACCESSORY | 10A | - | Locking Clip (1) on Base Bottom | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 19300240537 HARTING | 26 |
| - | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® B | 4.724Lx1.693W x 2.992 H 120.00mmx43.00mmx76.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Gray | CONNECTOR ACCESSORY | 24B | M32 | Locking Clip (2) on Hood | Powder Coated | - | - | - | - | 75.9968mm | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300480440 HARTING | 44 |
| - | 6 Weeks | - | Metal | - | Aluminum, Die Cast | Aluminium | -40°C~125°C | Bulk | - | Han® B | 5.197Lx3.543W x 3.839 H 132.00mmx90.00mmx97.50mm | - | Active | 1 (Unlimited) | Cable | Hood | 20 | - | Female | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | Gray | CONNECTOR ACCESSORY | 48B | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | - | - | 97.5106mm | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant |