- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Orientation | Ingress Protection | Depth | Style | Approval Agency | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09300240251 HARTING | 8 |
| Datasheet | 7 Weeks | Base | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | - | Han® B | 5.669Lx2.244W x 3.181 H 144.00mmx57.00mmx80.80mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 24B | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | - | 80.7974mm | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1412725 Phoenix Contact | 54 |
| Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 3.681Lx1.732W x 2.362 H 93.50mmx44.00mmx60.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | CONNECTOR ACCESSORY | B16 | M25 | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | - | RoHS Compliant | - | - | - | ||
![]() 09400240301 HARTING | 45 |
| Datasheet | 4 Weeks | Base | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | - | Han® HPR | 7.559Lx2.283W x 1.142 H 192.00mmx58.00mmx29.00mm | - | Active | 1 (Unlimited) | Screw | Base - Panel Mount | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Bottom Entry | - | Black | CONNECTOR ACCESSORY | 24B | - | Screw Locks on Hood | Powder Coated | - | 29.0068mm | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09300160231 HARTING | 40 |
| - | 7 Weeks | Bulkhead | Metal | - | Aluminum, Die Cast | -40°C~125°C | Bulk | - | Han® B | 4.606Lx2.244W x 3.181 H 117.00mmx57.00mmx80.80mm | - | Active | 1 (Unlimited) | Cable | Base - Box Mount | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 16B | PG29 | Locking Clip (2) on Base Bottom | Powder Coated | - | 80.7974mm | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1411336 Phoenix Contact | 48 |
| Datasheet | 4 Weeks | Base | - | - | Polyamide (PA), Nylon | -40°C~125°C | Bulk | 2015 | HEAVYCON® EVO | 3.228Lx1.535W x 1.024 H 82.00mmx39.00mmx26.00mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | IP66 - Dust Tight, Water Resistant | - | Bottom Entry | - | Black | CONNECTOR ACCESSORY | D15 | - | Locking Clip (1) on Base Bottom | - | - | 26.0096mm | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP66, Water Resistant | ||
![]() 1407646 Phoenix Contact | 54 |
| Datasheet | 7 Weeks | Base | - | - | Polyamide (PA), Nylon | -40°C~100°C | Bulk | 2014 | HEAVYCON® EVO | 4.488Lx2.087W x 1.201 H 114.00mmx53.00mmx30.50mm | yes | Active | 1 (Unlimited) | Screw | Base - Panel Mount | 1 | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | Bottom Entry | - | Black | CONNECTOR ACCESSORY | B16 | - | Locking Clip (2) on Base Bottom | - | - | 30.5054mm | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP65, IP66, Water Resistant, Waterproof | ||
![]() 1460077 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 2.874Lx1.693W x 2.835 H 73.00mmx43.00mmx72.00mm | yes | Active | - | - | Hood | 1 | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | B10 | PG29 | Locking Clip (2) on Base Bottom | Powder Coated | - | 72.009mm | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1645176 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2016 | HEAVYCON® D | 2.480Lx1.161W x 2.598 H 63.00mmx29.50mmx66.00mm | yes | Obsolete | Not Applicable | - | Hood | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | Gray | CONNECTOR ACCESSORY | D15 | M25 | Locking Clip (1) on Base Bottom | Powder Coated | - | 65.9892mm | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1460153 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | yes | Active | - | - | Hood | 1 | - | - | - | Top Entry | - | Gray | CONNECTOR ACCESSORY | B16 | M25 | Locking Clip (2) on Base Bottom | Powder Coated | - | 75.9968mm | RoHS Compliant | - | - | - | ||
![]() 1460348 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 2.362Lx1.693W x 2.205 H 60.00mmx43.00mmx56.00mm | - | Active | Not Applicable | - | Hood | 1 | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | B6 | PG13.5 | Locking Clip (1) on Base Bottom | Powder Coated | - | 56.007mm | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1460075 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 2.874Lx1.693W x 2.835 H 73.00mmx43.00mmx72.00mm | yes | Active | - | - | Hood | 1 | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | B10 | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | 72.009mm | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1663850000 Weidmüller | 28 |
| Datasheet | 12 Weeks | Cable | - | - | Aluminum, Die Cast | - | Bulk | 2006 | RockStar® | 2.480Lx1.319W x 2.657 H 63.00mmx33.50mmx67.50mm | yes | Active | - | - | Hood | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | cURus | Gray | CONNECTOR ACCESSORY | 2 | PG16 | Locking Clip (1) on Base Bottom | Powder Coated | - | 68mm | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1773022 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Panel | Aluminum | - | Zinc, Die Cast | -40°C~125°C | Bulk | 2011 | HEAVYCON® D | 1.102Lx1.496W x 1.004 H 28.00mmx38.00mmx25.50mm | - | Obsolete | 1 (Unlimited) | - | Base - Panel Mount 90° | - | - | IP54 - Dust Protected, Water Resistant | - | Bottom Entry | - | Gray | CONNECTOR ACCESSORY | D7 | - | Locking Clip (1) on Base Bottom | Powder Coated | - | 25.5016mm | RoHS Compliant | - | - | IP54, IP66, Water Resistant | ||
![]() 1773909 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Cable | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2014 | HEAVYCON® HV | 2.874Lx1.693W x 2.992 H 73.00mmx43.00mmx76.00mm | - | Obsolete | Not Applicable | Screw | Hood | - | Straight | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | HV10/16 | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | 75.9968mm | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1460148 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2014 | HEAVYCON® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | yes | Active | - | - | Hood | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | Gray | CONNECTOR ACCESSORY | B16 | PG29 | Locking Clip (2) on Base Bottom | Powder Coated | - | 75.9968mm | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1460315 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2014 | HEAVYCON® B | 3.701Lx1.693W x 3.228 H 94.00mmx43.00mmx82.00mm | yes | Active | Not Applicable | - | Hood - Coupling | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | Gray | CONNECTOR ACCESSORY | B16 | M25 | Locking Clip (2) on Hood Top | Powder Coated | Cable to Cable | 81.9912mm | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1460022 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 2.362Lx1.693W x 2.835 H 60.00mmx43.00mmx72.00mm | yes | Active | - | - | Hood | 1 | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | B6 | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | 72.009mm | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 09300241290 HARTING | 9 |
| - | 7 Weeks | Base | - | Metal | Aluminum, Die Cast | -40°C~125°C | Bulk | - | Han® B | 5.669Lx2.244W x 2.197 H 144.00mmx57.00mmx55.80mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 24B | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | Feed Through | 55.8038mm | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300320422 HARTING | 57 |
| - | 6 Weeks | - | Metal | - | Aluminum, Die Cast | -40°C~125°C | Bulk | - | Han® B | 3.701Lx3.248W x 3.701 H 94.00mmx82.50mmx94.00mm | - | Active | 1 (Unlimited) | - | Hood | - | Straight | IP65 - Dust Tight, Water Resistant | 113.5mm | Top Entry | - | Gray | CONNECTOR ACCESSORY | 32B | PG36 | Locking Clip (2) on Base Bottom | Powder Coated | - | 94.0054mm | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 19300162296 HARTING | 45 |
| - | 4 Weeks | Surface Mount | Metal | - | Aluminum, Die Cast | -40°C~125°C | Bulk | - | Han® B | 4.606Lx2.244W x 2.205 H 117.00mmx57.00mmx56.00mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 16B | M25 | Locking Clip (1) on Base Bottom | Powder Coated | Cover, Feed Through | 56.007mm | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant |