- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Body Material | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Option | Orientation | Ingress Protection | Depth | Style | Reach Compliance Code | Approval Agency | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1412752 Phoenix Contact | 56 |
| Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 4.724Lx1.732W x 2.992 H 120.00mmx44.00mmx76.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | CONNECTOR ACCESSORY | B24 | PG21 | Locking Clip (2) on Base Bottom | - | Salt Water Resistant | - | - | - | RoHS Compliant | - | ||
![]() 19370031252 HARTING | 35 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09307161520 HARTING | 22 |
| Datasheet | 7 Weeks | - | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® B | 3.681Lx1.693W x 2.461 H 93.50mmx43.00mmx62.50mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Black | CONNECTOR ACCESSORY | 16B | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | 62.5094mm | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09200100252 HARTING | 41 |
| - | 4 Weeks | Base | - | Zinc | Aluminum, Die Cast | Metal | NOT SPECIFIED | - | -40°C~125°C | Bulk | - | Han® A | 2.500Lx1.969W x 2.047 H 63.50mmx50.00mmx52.00mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | Grey | - | NO | NO | NO | GENERAL PURPOSE | Right Angle | IP65 - Dust Tight, Water Resistant | 74mm | Side Entry | - | - | Gray | - | 10A | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | 51.9938mm | - | No SVHC | ROHS3 Compliant | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09200320302 HARTING | 41 |
| - | 4 Weeks | - | - | - | Aluminum, Die Cast | Metal | - | - | -40°C~125°C | Bulk | - | Han® A | 4.016Lx2.205W x 1.118 H 102.00mmx56.00mmx28.40mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | Gray | CONNECTOR ACCESSORY | 32A | - | Locking Clip (2) on Hood | Powder Coated | Cover | 28.3972mm | - | No SVHC | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09300160751 HARTING | 36 |
| Datasheet | 6 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® B | 3.681Lx1.693W x 3.087 H 93.50mmx43.00mmx78.40mm | - | Active | 1 (Unlimited) | Cable | Hood | 4 | - | Female | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | Gray | CONNECTOR ACCESSORY | 16B | PG29 | Locking Clip (1) on Hood | Powder Coated | - | 78.4098mm | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 11123001500 HARTING | 36 |
| - | 4 Weeks | Cable | 300 | - | Aluminum, Die Cast | Aluminium | - | - | -40°C~125°C | Bulk | - | Han-Yellock® 30 | 2.862Lx2.205W x 2.496 H 72.70mmx56.00mmx63.40mm | - | Active | 1 (Unlimited) | - | Hood - Shell | - | - | - | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | Gray | CONNECTOR ACCESSORY | - | M20 | Push Button Snap Lock on Hood Carrier | Epoxy Powder Paint | - | 63.3984mm | - | No SVHC | ROHS3 Compliant | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09628161420 HARTING | 46 |
| Datasheet | 7 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® EMC | 3.681Lx1.693W x 1.772 H 93.50mmx43.00mmx45.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | - | CONNECTOR ACCESSORY | 16B | PG21 | Locking Clip (2) on Base Bottom | - | - | 45.0088mm | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09620150441 HARTING | 36 |
| Datasheet | 7 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® EMC | 2.504Lx1.201W x 2.756 H 63.60mmx30.50mmx70.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | - | CONNECTOR ACCESSORY | 10A | PG21 | Locking Clip (1) on Base Bottom | - | - | 70.0024mm | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09300100901 HARTING | 96 |
| Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | Aluminium | NOT SPECIFIED | NOT SPECIFIED | -40°C~125°C | Bulk | - | Han-Drive® | - | yes | Active | 1 (Unlimited) | - | Base - Panel Mount 90° | - | - | - | NO | NO | NO | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Gray | - | 10B | - | Locking Clip (1) on Base Bottom | Powder Coated | - | - | 89mm | No SVHC | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 19370480401 HARTING | 2285 |
| Datasheet | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® M | 5.197Lx3.543W x 3.839 H 132.00mmx90.00mmx97.50mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry, Quad | - | - | Black | CONNECTOR ACCESSORY | 48B | M25 | Locking Clip (1) on Base Bottom | Powder Coated | - | 97.5106mm | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 1899980000 Weidmüller | 17 |
| Datasheet | 12 Weeks | Base | - | - | Aluminum, Die Cast | - | - | - | - | Bulk | 2013 | RockStar® | 4.606Lx2.224W x 2.520 H 117.00mmx56.50mmx64.00mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | Grey | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | cURus | Gray | CONNECTOR ACCESSORY | 6 | M25 | Locking Clip (2) on Base Bottom | Powder Coated | - | 64mm | - | - | RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 19300060586 HARTING | 7 |
| - | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® B | 2.362Lx1.693W x 2.835 H 60.00mmx43.00mmx72.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Gray | CONNECTOR ACCESSORY | 6B | M25 | Locking Clip (1) on Hood | Powder Coated | - | 72.009mm | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 0936012582 Molex | 35 |
| Datasheet | 18 Weeks | - | - | - | Aluminum, Die Cast | - | - | - | - | Bulk | - | GWconnect | 3.701Lx1.713W x 2.972 H 94.00mmx43.50mmx75.50mm | - | Active | Not Applicable | - | Hood | - | - | - | - | - | - | - | - | IP66/69 - Dust Tight, Water Resistant, Waterproof | - | Top Entry | compliant | - | Gray | CONNECTOR ACCESSORY | 16B | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | - | - | - | RoHS Compliant | - | ||
![]() 09300240425 HARTING | 2071 |
| - | 6 Weeks | - | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® B | 4.764Lx1.693W x 3.425 H 121.00mmx43.00mmx87.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | Gray | CONNECTOR ACCESSORY | 24B | PG36 | Locking Clip (2) on Base Bottom | Powder Coated | - | 86.995mm | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 1412785 Phoenix Contact | 15 |
| Datasheet | 7 Weeks | - | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 4.724Lx1.732W x 2.362 H 120.00mmx44.00mmx60.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | CONNECTOR ACCESSORY | B24 | PG16 | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | - | - | - | RoHS Compliant | - | ||
![]() 09628060391 HARTING | 17 |
| Datasheet | 5 Weeks | - | - | Stainless Steel | Aluminum, Die Cast | Aluminium | - | - | -40°C~200°C | Bulk | - | Han® High Temp | 3.346Lx1.906W x 1.197 H 85.00mmx48.40mmx30.40mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | - | CONNECTOR ACCESSORY | 6B | - | Locking Clip (1) on Base Bottom | - | - | 30.4038mm | - | No SVHC | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09370240521 HARTING | 25 | - | Datasheet | 7 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® M | 4.724Lx1.693W x 2.992 H 120.00mmx43.00mmx76.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Black | CONNECTOR ACCESSORY | 24B | PG29 | Locking Clip (2) on Base Bottom | Epoxy Powder Paint | - | 75.9968mm | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 19200320437 HARTING | 7 |
| Datasheet | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® A | 3.228Lx2.205W x 3.110 H 82.00mmx56.00mmx79.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | Gray | CONNECTOR ACCESSORY | 32A | M32 | Locking Clip (2) on Hood | Powder Coated | - | 78.994mm | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 19370061290 HARTING | 41 |
| Datasheet | 3 Weeks | Base | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® M | 3.228Lx2.047W x 2.028 H 82.00mmx52.00mmx51.50mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Black | CONNECTOR ACCESSORY | 6B | M20 | Locking Clip (1) on Base Bottom | Powder Coated | Feed Through | 51.5112mm | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant |