- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Boardlocks | Cable Entry Angle | Contact Materials | Housing / Hood Size | Insert / Contact Gender | Maximum Operating Temperature | Minimum Operating Temperature | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Series | Number of Positions | Current Rating | Termination Style | Accessory Type | Thread Size | Product | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9110006261 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Han TC | - | - | - | - | - | - | - | ||
![]() 9110006204 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Han TC | - | - | - | - | - | - | - | ||
![]() 9080007222 HARTING | In Stock | - | - | Silver | - | - | - | Copper Alloy | - | Pin (Male) | - | - | - | 14 AWG | 16 AWG | - | - | 60 A | Crimp | - | - | Contacts | - | ||
![]() 9338102604 HARTING | In Stock | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | 10B | Male | - | - | 500 V | 14 AWG | 20 AWG | - | 10 Position + PE | 16 A | Crimp | - | - | Inserts | - | ||
![]() 9300480302 HARTING | In Stock | - | - | - | Aluminum | - | Bottom | - | 48B | - | - | - | - | - | - | Han B | - | - | - | - | - | Housings | IP65 | ||
![]() 9330006314 HARTING | In Stock | - | - | Gold | - | - | - | Copper Alloy | - | Pin (Male) | - | - | - | 18 AWG | - | Han E | - | 16 A | Crimp | - | - | Contacts | - | ||
![]() 9200320271 HARTING | In Stock | - | - | - | Aluminum | - | Side | - | 32A | - | + 125 C | - 40 C | - | - | - | Han A | - | - | - | - | - | Housings | IP65 | ||
![]() 9300100273 HARTING | In Stock | - | - | - | Aluminum | - | Side | - | 10B | - | + 125 C | - 40 C | - | - | - | Han B | - | - | - | - | PG29 | Housings | IP65 | ||
![]() 9340030703 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Han HvE | - | - | - | - | - | - | - | ||
![]() 9207160301 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Han A | - | - | - | - | - | - | - | ||
![]() 9140009940 HARTING | In Stock | - | - | - | Nitrile Butudiene Rubber (NBR) | - | - | - | - | - | - | - | - | - | - | Han-Modular | - | - | - | Flange Gasket | - | Accessories | - | ||
![]() 9300482295 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Han B | - | - | - | - | - | Housings | - | ||
![]() 9120062665 HARTING | In Stock | - | - | Silver | Polycarbonate (PC) | - | - | Copper Alloy | - | Male | - | - | 400 V, 690 V | 10 AWG | 14 AWG | - | 6 Position + PE | 40 A | Screw | - | - | Inserts | - | ||
![]() 9140009944 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Han-Modular | - | - | - | - | - | - | - | ||
![]() 9110006122 HARTING | In Stock | - | - | Silver | - | - | - | Copper Alloy | - | Pin (Male) | - | - | - | 1 AWG | - | Han TC | - | 200 A | Crimp | - | - | Contacts | - | ||
![]() 9150016101 HARTING | In Stock | - | - | - | Polycarbonate (PC) | - | - | - | - | Male | - | - | 50 V | - | - | Han Coax ETCS | 1 Position | 16 A | Crimp | - | - | Inserts | - | ||
![]() 9110007120 HARTING | In Stock | - | - | Silver | - | - | - | Copper Alloy | - | Pin (Male) | - | - | 1 kV | 4 AWG | - | Han TC | - | 200 A | Crimp | - | - | Contacts | - | ||
![]() 9620640541 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Han EMC | - | - | - | - | - | Hood | - | ||
![]() 9322006224 HARTING | In Stock | - | - | Gold | - | - | - | Copper Alloy | - | Socket (Female) | - | - | - | 16 AWG | - | Han C | - | 40 A | Crimp | - | - | Contacts | - | ||
![]() 9350006107 HARTING | In Stock | - | - | Silver | - | - | - | Copper Alloy | - | Pin (Male) | - | - | - | 14 AWG | - | - | - | - | Crimp | - | - | Contacts | - |