- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Housing Material | Boardlocks | Brand | Cable Entry Angle | Component Type | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing / Hood Size | Manufacturer | Manufacturer Lifecycle Status | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Tradename | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Capacitance | Subcategory | Power Rating | Depth | Current Rating | Military Standard | Lead Pitch | Lead Length | Dielectric | Contact Style | Lead/Base Style | Thread Size | Product Type | Product | Product Category | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 936013617 Molex | In Stock | - | - | - | - | - | - | - | Molex / GWconnect | - | - | - | 5 | - | Molex | - | - | - | Details | HDC | - | - | 830 V | - | - | - | 93601 | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - | - | - | - | ||
![]() 936013276 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 830 V | - | - | - | 93601 | 2 % | - | - | - | 240 Ω | - | - | - | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() 936011774 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | Aluminium | - | Molex / GWconnect | - | Double Lever Coupler | CN | 1 | - | Molex | ACTIVE (Last Updated: 2 years ago) | - | - | Non-Compliant | HDC | 7.111231 oz | - | 500 V | - | - | - | 93601 | - | - | - | STD | - | - | 125 °C | -40 °C | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | M20 | Heavy Duty Power Connectors | - | Heavy Duty Connectors | IP66 | - | 64.008 mm | - | 73.5076 mm | 43.5102 mm | - | - | - | Dust Tight, IP66, Water Resistant | ||
![]() 936013233 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 830 V | - | - | - | 93601 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936013190 Molex | In Stock | - | - | - | - | - | Zinc | Toggle Locking | - | Side | - | - | - | 24B | - | - | - | - | - | - | - | - | - | - | - | - | 93601 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M40 | - | Housings | - | IP69K | - | - | - | - | - | - | - | - | - | ||
![]() 936013091 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 830 V | - | - | - | 93601 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936013057 Molex | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 200 V | - | - | - | 93601 | 5 % | Radial | - | - | - | - | 125 °C | -55 °C | - | - | 150 pF | - | - | 2.5 mm | - | - | 5.0038 mm | - | C0G | - | Formed Leads | - | - | - | - | - | - | - | 2.54 mm | 3.9878 mm | 2.4892 mm | - | No | - | - | ||
![]() 936012500 Molex | In Stock | - | - | - | Copper, Silver, Tin | Through Hole | - | - | Molex / GWconnect | - | - | - | 5 | - | Molex | - | - | - | Non-Compliant | HDC | - | - | 500 V | - | - | - | 93601 | 5 % | - | 100 ppm/°C | - | 150 Ω | - | 275 °C | -55 °C | Wirewound | - | - | Power Connectors | 6 W | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | Heavy Duty Power Connectors | - | 9 mm | - | - | 26 mm | - | - | No | - | - | ||
![]() 936012912 Molex | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 500 V | 500 V | - | - | Bulk | 93601 | 10 % | Radial | - | - | - | - | 125 °C | -55 °C | - | - | 3.3 nF | - | - | 3.2 mm | - | - | 5.0038 mm | 30 mm | X7R | - | Formed Leads | - | - | - | - | - | 500 µm | 5 mm | 2.54 mm | 5.0038 mm | 3.2004 mm | 3.2 mm | No | - | - | ||
![]() 936014128 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | 93601 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936013515 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 830 V | - | - | - | 93601 | - | - | - | - | 2.32 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() 936011745 Molex | In Stock | - | - | - | Lead, Tin | Through Hole | Aluminum | - | - | - | - | CN | - | 10B | - | - | - | - | Non-Compliant | - | - | - | 500 V | - | - | Tape & Reel | 93601 | 1 % | - | 100 ppm/°C | - | 316 Ω | - | 150 °C | -65 °C | Metal Film | - | - | - | - | - | - | MIL-PRF-39017 | - | - | - | - | - | M20 | - | Hood | - | - | 2.29 mm | - | - | 7.62 mm | - | - | No | - | - | ||
![]() 936011492 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936013627 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 830 V | - | - | - | 93601 | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936010878 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936010870 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936013000 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 830 V | - | - | - | 93601 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936010242 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | - | - | - | - | 500 V | 12 AWG | 20 AWG | - | 93601 | - | - | - | - | - | 10 Position | - | - | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936000201 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | CN | - | - | - | ACTIVE (Last Updated: 2 years ago) | + 100 C | - 40 C | Non-Compliant | - | - | - | - | - | - | - | 93600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | ||
![]() 936012782 Molex | In Stock | - | - | - | - | - | - | - | Molex / GWconnect | - | - | - | 10 | - | Molex | - | - | - | Details | HDC | 4.719656 oz | - | 500 V | - | - | - | 93601 | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - | - | - | - |