- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Body Material | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | MIL Conformance | DIN Conformance | IEC Conformance | Option | Orientation | Ingress Protection | Style | Approval Agency | Number of Contacts | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19340030421 HARTING | 16 |
| - | 4 Weeks | - | Metal | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® Hv E | 2.858Lx1.693W x 1.772 H 72.60mmx43.00mmx45.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | Top Entry | - | - | - | CONNECTOR ACCESSORY | 10B | M25 | Locking Clip (2) on Base Bottom | Powder Coated | - | 45.0088mm | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09370241520 HARTING | 36 |
| - | 7 Weeks | - | Metal | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® M | 4.724Lx1.693W x 2.461 H 120.00mmx43.00mmx62.50mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | Black | CONNECTOR ACCESSORY | 24B | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | 62.5094mm | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09200320270 HARTING | 2352 |
| - | 4 Weeks | Base | - | Aluminum, Die Cast | - | NOT SPECIFIED | NOT SPECIFIED | -40°C~125°C | Bulk | - | Han® A | 4.173Lx2.244W x 3.220 H 106.00mmx57.00mmx81.80mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | NO | NO | NO | GENERAL PURPOSE | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | Gray | - | 32A | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | Feed Through | 81.788mm | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09620030810 HARTING | 46 |
| Datasheet | 5 Weeks | Base | - | Zinc, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® EMC | - | yes | Active | 1 (Unlimited) | - | Base - Panel Mount 90° | - | - | - | - | - | - | - | IP44 | Side Entry | - | - | - | CONNECTOR ACCESSORY | 3A | - | Locking Clip (1) on Base Bottom | EMC Coating | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09370061540 HARTING | 55 |
| - | 7 Weeks | - | Metal | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® M | 2.362Lx1.693W x 2.016 H 60.00mmx43.00mmx51.20mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | Black | CONNECTOR ACCESSORY | 6B | PG13.5 | Locking Clip (1) on Base Bottom | Powder Coated | - | 51.2064mm | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1407628 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Polyamide (PA), Nylon | - | - | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® EVO | 2.874Lx1.732W x 2.382 H 73.00mmx44.00mmx60.50mm | yes | Active | - | Screw | Hood | 1 | - | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Side or Top Entry | - | - | Black | CONNECTOR ACCESSORY | B10 | - | Locking Clip (2) on Base Bottom | - | - | 60.5028mm | - | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1652750000 Weidmüller | 46 |
| Datasheet | 12 Weeks | - | Aluminum | Aluminum, Die Cast | Aluminium | - | - | - | Bulk | 2006 | RockStar® | 3.228Lx2.146W x 2.126 H 82.00mmx54.50mmx54.00mm | yes | Active | - | - | Base - Box Mount | - | Grey | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | cURus | - | Gray | CONNECTOR ACCESSORY | 3 | PG16 | Locking Clip (1) on Base Bottom | Powder Coated | - | 54mm | - | No SVHC | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1407619 Phoenix Contact | 10 |
| Datasheet | 7 Weeks | - | - | Polyamide (PA), Nylon | - | - | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® EVO | 2.362Lx1.929W x 2.382 H 60.00mmx49.00mmx60.50mm | yes | Active | Not Applicable | Screw | Hood | 1 | - | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Side or Top Entry | - | - | Black | CONNECTOR ACCESSORY | B6 | - | Locking Clip (1) on Base Bottom | - | - | 60.5028mm | - | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP65, IP66, Water Resistant, Waterproof | ||
![]() 1404230 Phoenix Contact | 15 |
| Datasheet | 5 Weeks | Cable | - | Polyamide (PA), Nylon | - | - | - | -40°C~100°C | Bulk | 2013 | HEAVYCON-ADVANCE® | 4.134Lx2.244W x 3.740 H 105.00mmx57.00mmx95.00mm | yes | Active | - | - | Hood | - | - | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | Black | CONNECTOR ACCESSORY | B10 | M32 | Screw Locks on Hood | - | - | 94.996mm | - | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 09400160811 HARTING | 12 |
| - | 4 Weeks | Screw | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® HPR | 6.496Lx2.283W x 4.350 H 165.00mmx58.00mmx110.50mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | Bottom Entry | - | - | Black | CONNECTOR ACCESSORY | 16B | - | Screw Locks on Hood | Powder Coated | - | 110.49mm | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09120080727 HARTING | 33 |
| Datasheet | 5 Weeks | - | Module | Thermoplastic | - | - | - | -40°C~125°C | Bulk | - | Han-Compact® | 1.807Lx1.051W x 1.988 H 45.90mmx26.70mmx50.50mm | - | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | - | - | - | - | Straight | IP65/67 - Dust Tight, Water Resistant, Waterproof | Bottom Entry | - | 8 | Black | CONNECTOR ACCESSORY | - | PG16 | Locking Clip (1) on Hood | - | Cable to Cable | 50.4952mm | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1412786 Phoenix Contact | 5 |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 4.724Lx1.732W x 2.362 H 120.00mmx44.00mmx60.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | - | CONNECTOR ACCESSORY | B24 | PG21 | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09400240514 HARTING | 37 |
| - | 7 Weeks | - | Metal | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® HPR | 7.559Lx2.283W x 4.350 H 192.00mmx58.00mmx110.50mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | Black | CONNECTOR ACCESSORY | 24B | PG36 | Screw Locks on Hood | Powder Coated | - | 110.49mm | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1661230000 Weidmüller | 44 |
| Datasheet | 6 Weeks | Cable | - | Aluminum, Die Cast | Aluminium | - | - | - | Bulk | 2006 | RockStar® | 4.724Lx1.791W x 2.402 H 120.00mmx45.50mmx61.00mm | yes | Active | - | - | Hood | - | Grey | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | cURus | - | Gray | CONNECTOR ACCESSORY | 8 | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | 61mm | No | No SVHC | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1410819 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | HEAVYCON® B | 3.681Lx1.772W x 2.992 H 93.50mmx45.00mmx76.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | Top Entry | - | - | Gray | CONNECTOR ACCESSORY | B16 | M32 | Locking Clip (1) on Hood | Powder Coated | - | 75.9968mm | - | - | RoHS Compliant | - | - | - | ||
![]() 19440031750 HARTING | 45 |
| - | 4 Weeks | - | - | Stainless Steel | - | - | - | -40°C~125°C | Bulk | - | Han-INOX® | 0.949Lx0.949W x 2.244 H 24.10mmx24.10mmx57.00mm | - | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | - | - | - | - | - | IP44 | Bottom Entry | - | - | - | CONNECTOR ACCESSORY | 3A | M20 | Locking Clip (1) on Hood Top | - | Cable to Cable | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1772421 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Cable | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® D | 3.130Lx1.161W x 2.835 H 79.50mmx29.50mmx72.00mm | - | Obsolete | Not Applicable | Screw | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | Gray | CONNECTOR ACCESSORY | D25 | PG16 | Locking Clip (1) on Base Bottom | Powder Coated | - | 71.9836mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 09200031443 HARTING | 48 |
| Datasheet | 5 Weeks | - | Metal | Zinc, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® A | 1.063Lx1.102W x 2.362 H 27.00mmx28.00mmx60.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP44 | Top Entry | - | - | Gray | CONNECTOR ACCESSORY | 3A | PG11 | Locking Clip (1) on Base Bottom | Powder Coated | - | 59.9948mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1413389 Phoenix Contact | 40 |
| Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON-ADVANCE® | 4.134Lx2.244W x 2.913 H 105.00mmx57.00mmx74.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | - | CONNECTOR ACCESSORY | B10 | M20 | Screw Locks on Hood | - | Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1411450 Phoenix Contact | In Stock | - | Datasheet | - | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2015 | HEAVYCON® EVO | 2.362Lx1.732W x 3.228 H 60.00mmx44.00mmx82.00mm | - | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | - | - | - | - | - | IP66/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | - | CONNECTOR ACCESSORY | B6 | - | Locking Clip (1) on Hood Top | - | Cable to Cable, Salt Water Resistant | 81.9912mm | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant, Waterproof |