- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Boardlocks | Cable Entry Angle | Contact Materials | Housing / Hood Size | Insert / Contact Gender | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Number of Positions | Current Rating | Termination Style | Accessory Type | Thread Size | Product | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9300160251 HARTING | In Stock | - | - | - | Aluminum | - | Side | - | 16B | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | PG29 | Housings | IP65 | - | - | - | ||
![]() 9200161541 HARTING | In Stock | - | - | - | Aluminum | - | Side | - | 16A | - | - | - | - | - | - | - | - | - | - | - | PG16 | Hood | IP65 | - | - | - | ||
![]() 9210644602 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | ||
![]() 9210404601 HARTING | In Stock | - | - | Silver | Polycarbonate (PC) | - | - | Copper Alloy | 16B | Male | + 125 C | - 40 C | - | 250 V | 14 AWG | 24 AWG | 40 Position + PE | 10 A | Screw | - | - | Inserts | - | - | - | - | ||
![]() 9140012767 HARTING | In Stock | - | - | Silver | Polycarbonate (PC) | - | - | Copper Alloy | - | Female | + 125 C | - 40 C | - | 1 kV | 2/0 AWG | - | 1 Position | 200 A | Screw | - | - | Modules | - | - | - | - | ||
![]() 9330162691 HARTING | In Stock | - | - | - | Polycarbonate (PC) | - | - | - | 16B | Male | - | - | - | 500 V | 14 AWG | 17 AWG | 16 Position + PE | 16 A | Screw | - | - | Inserts | - | - | - | - | ||
![]() 9330242626 HARTING | In Stock | - | - | Silver | Polycarbonate (PC) | - | - | Copper Alloy | 48B | Male | - | - | - | 500 V | 14 AWG | 26 AWG | 48 Position + PE | 16 A | Clamp | - | - | Inserts | - | - | - | - | ||
![]() 9140240303 HARTING | In Stock | - | - | - | Zinc Die-Cast | - | - | - | 24B | - | - | - | Compliant | - | - | - | - | - | - | Hinged Frame | - | Accessories | - | 34.4 mm | 111 mm | 36.5 mm | ||
![]() 9300160231 HARTING | In Stock | - | - | - | Aluminum | - | - | - | 16B | Female | - | - | - | - | - | - | 1 Position | - | Cable | - | - | Housings | - | - | - | - | ||
![]() 9300101231 HARTING | In Stock | - | - | - | Aluminum | - | Bottom | - | 10B | - | - | - | - | - | - | - | - | - | - | - | - | Housings | IP65 | - | - | - | ||
![]() 9140012663 HARTING | In Stock | - | - | Silver | Polycarbonate (PC) | - | - | Copper Alloy | - | Male | - | - | - | 1 kV | 2 AWG | - | 1 Position | 200 A | Screw | - | - | Modules | - | - | - | - | ||
![]() 9200320520 HARTING | In Stock | - | - | - | Aluminum | - | Side | - | 32A | - | + 125 C | - 40 C | Compliant | - | - | - | - | - | - | - | PG21 | Hood | IP65 | - | - | - | ||
![]() 9200009994 HARTING | In Stock | - | - | - | Nitrile Butudiene Rubber (NBR) | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | Flange Gasket | - | Accessories | - | - | - | - | ||
![]() 9140006251 HARTING | In Stock | - | - | - | - | - | - | Delrin Acetal | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | ||
![]() 9210643101 HARTING | 8 | - | - | - | Polycarbonate (PC) | - | - | - | 24B | Female | - | - | - | 250 V | 14 AWG | 26 AWG | 64 Position + PE | 10 A | Crimp | - | - | Inserts | - | - | - | - | ||
![]() 9000005231 HARTING | In Stock | - | - | - | Polycarbonate (PC) | - | - | - | 32B | - | - | - | - | - | - | - | - | - | - | Locking Lever | - | Accessories | - | - | - | - | ||
![]() 9200030301 HARTING | In Stock | - | - | - | Zinc Die-Cast | - | Bottom | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | Housings | IP44, IP67 | - | - | - | ||
![]() 9000005117 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Cable Gland | - | Accessories | IP65 | - | - | - | ||
![]() 9200160540 HARTING | In Stock | - | - | - | Aluminum | - | Side | - | 16A | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | PG16 | Hood | IP65 | - | - | - | ||
![]() 9000005029 HARTING | In Stock | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Seal | PG16 | Accessories | - | - | - | - |