- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Boardlocks | Cable Entry Angle | Contact Materials | Housing / Hood Size | Insert / Contact Gender | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Number of Positions | Current Rating | Termination Style | Accessory Type | Thread Size | Product | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9140122732 HARTING | In Stock | - | - | Silver | Polycarbonate (PC) | - | - | Copper Alloy | - | Female | - | - | Non-Compliant | 250 V | 16 AWG | 24 AWG | 12 Position | 10 A | Quick Lock | - | - | Modules | - | ||
![]() 9000005056 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | ||
![]() 9000005023 HARTING | 28 |
| - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Seal | PG21 | Accessories | - | ||
![]() 9200160252 HARTING | In Stock | - | - | - | Aluminum | - | Side | - | 16A | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | PG21 | Housings | IP65 | ||
![]() 9140060301 HARTING | In Stock | - | - | - | Zinc Die-Cast | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixing Frame | - | Accessories | - | ||
![]() 9200031750 HARTING | In Stock | - | - | - | Zinc Die-Cast | - | Top | - | 3A | - | - | - | - | - | - | - | - | - | - | - | PG11 | Hood | IP44, IP67 | ||
![]() 9300241255 HARTING | In Stock | - | - | - | Aluminum | - | Side | - | 24B | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | PG21 | Housings | IP65 | ||
![]() 9140012668 HARTING | In Stock | - | - | Silver | Polycarbonate (PC) | - | - | Copper Alloy | - | Male | - | - | - | 1 kV | 2 AWG | 4 AWG | 1 Position | 200 A | Screw | - | - | Modules | - | ||
![]() 9200030427 HARTING | In Stock | - | - | - | Polycarbonate (PC) | - | Top | - | 3A | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | PG11 | Hood | IP44, IP67 | ||
![]() 9300240541 HARTING | In Stock | - | - | - | Aluminum | - | Side | - | 24B | - | + 125 C | - 40 C | Compliant | - | - | - | - | - | - | - | PG29 | Hood | IP65, IP66, IP67 | ||
![]() 9140000304 HARTING | In Stock | - | - | - | Zinc Die-Cast | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | Frame | - | Accessories | - | ||
![]() 9200009993 HARTING | In Stock | - | - | - | Nitrile Butudiene Rubber (NBR) | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | Flange Gasket | - | Accessories | - | ||
![]() 9300241530 HARTING | In Stock | - | - | - | Aluminum | - | Side | - | 24B | - | - | - | - | - | - | - | - | - | - | - | PG21 | Hood | IP65, IP66, IP67 | ||
![]() 9300240431 HARTING | In Stock | - | - | - | Aluminum | - | Top | - | 24B | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | Hood | IP65 | ||
![]() 9000005083 HARTING | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | PG13.5 | Accessories | IP68 | ||
![]() 9000005066 HARTING | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Reducer | PG21, PG16 | Accessories | - | ||
![]() 9150006127 HARTING | In Stock | - | - | Gold | - | - | - | Copper Alloy | - | Pin (Male) | - | - | - | - | 22 AWG | 26 AWG | - | 10 A | Crimp | - | - | Contacts | - | ||
![]() 9140006111 HARTING | In Stock | - | - | Gold | - | - | - | Copper Alloy | - | Socket (Female) | - | - | - | - | - | - | - | 1.5 A | Crimp, Solder | - | - | Contacts | - | ||
![]() 9140240311 HARTING | In Stock | - | - | - | Zinc Die-Cast | - | - | - | 24B | - | + 125 C | - 40 C | - | - | - | - | - | - | - | Fixing Frame | - | Accessories | - | ||
![]() 9300240296 HARTING | In Stock | - | - | - | Aluminum | - | Side | - | 24B | - | + 125 C | - 65 C | - | - | - | - | - | - | - | - | PG29 | Housings | IP65 |