- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Ingress Protection | Depth | Style | Current Rating | Approval Agency | Contact Gender | Housing Color | ELV | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1855102 Phoenix Contact | 9 |
| Datasheet | 4 Weeks | - | - | Plastic | Polyamide (PA), Nylon | 69.640008g | - | -40°C~80°C | Bulk | 2002 | Variocon® VC2 | 3.189Lx1.299W x 2.874 H 81.00mmx33.00mmx73.00mm | - | Active | Not Applicable | - | Hood | - | 80°C | -40°C | Grey | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | Thru Type | - | - | - | - | - | - | - | PG21 | Screw Locks on Hood | - | - | 72.9996mm | 81.0006mm | 32.9946mm | - | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() 09628160421 HARTING | In Stock | - | - | 15 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® EMC | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | - | - | - | CONNECTOR ACCESSORY | 16B | PG29 | Locking Clip (2) on Base Bottom | - | - | 75.9968mm | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1775732 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Screw | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® B | 3.701Lx3.110W x 3.228 H 94.00mmx79.00mmx82.00mm | - | Active | - | - | Hood - Coupling | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | - | Gray | - | CONNECTOR ACCESSORY | B32 | PG29 | Locking Clip (2) on Hood Top | Powder Coated | Cable to Cable | 81.9912mm | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09200101440 HARTING | 50 | - | - | 4 Weeks | - | Metal | Metal, Silver | Aluminum, Die Cast | - | Aluminium, Metal | -40°C~125°C | Bulk | - | Han® A | 2.480Lx1.161W x 1.850 H 63.00mmx29.50mmx47.00mm | - | Active | 1 (Unlimited) | Cable | Hood | 1 | - | - | Silver | Female | NO | NO | NO | Straight | IP65 - Dust Tight, Water Resistant | - | Top Entry | 10A | - | - | Gray | - | CONNECTOR ACCESSORY | - | PG13.5 | Locking Clip (1) on Base Bottom | Powder Coated | - | 47mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 09300320733 HARTING | 2839 |
| - | 7 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® B | 3.701Lx3.248W x 3.795 H 94.00mmx82.50mmx96.40mm | - | Active | 1 (Unlimited) | Cable | Hood - Coupling | 8 | - | - | - | Female | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | - | Gray | - | CONNECTOR ACCESSORY | 32B | PG42 | Locking Clip (2) on Hood Top | Powder Coated | Cable to Cable | 96.393mm | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1412857 Phoenix Contact | 44 |
| Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® EVO | 4.626Lx2.244W x 2.677 H 117.50mmx57.00mmx68.00mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | - | - | CONNECTOR ACCESSORY | B16 | PG21 | Locking Clip (2) on Base Bottom | - | Feed Through, Salt Water Resistant | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1411448 Phoenix Contact | 37 |
| Datasheet | 7 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2015 | HEAVYCON® EVO | 2.362Lx1.732W x 2.520 H 60.00mmx44.00mmx64.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | - | IP66/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | - | - | CONNECTOR ACCESSORY | B6 | - | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | 64.008mm | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1460263 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 4.724Lx1.693W x 2.992 H 120.00mmx43.00mmx76.00mm | yes | Active | - | - | Hood | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | - | Gray | - | CONNECTOR ACCESSORY | B24 | M32 | Locking Clip (2) on Hood | Powder Coated | - | 75.9968mm | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1656810000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Base | - | - | Aluminum, Die Cast | - | - | - | Bulk | 2006 | RockStar® | 4.606Lx2.224W x 3.307 H 117.00mmx56.50mmx84.00mm | - | Active | - | - | Base - Box Mount | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | cURus | - | Gray | - | CONNECTOR ACCESSORY | 6 | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | Feed Through | 84mm | - | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1583746 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Cable | Aluminum | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2010 | Variocon® VC4 | 4.272Lx1.504W x 3.543 H 108.50mmx38.20mmx90.00mm | yes | Active | - | - | Hood | - | - | - | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | - | - | - | CONNECTOR ACCESSORY | - | M20 M25 | Screw Locks on Hood | - | - | 89.9922mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1652440000 Weidmüller | 45 |
| Datasheet | 12 Weeks | Base | - | Plastic | Polycarbonate (PC) | - | - | - | Bulk | 2006 | RockStar® | 1.575Lx1.102W x 1.016 H 40.00mmx28.00mmx25.80mm | - | Active | - | - | Base - Panel Mount 90° | - | - | - | Grey | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | cURus | - | Beige | - | CONNECTOR ACCESSORY | 1 | PG11 | Locking Clip (1) on Base Bottom | - | - | 52.8mm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1654790000 Weidmüller | 9 |
| Datasheet | 12 Weeks | Cable | - | - | Aluminum, Die Cast | - | - | - | Bulk | 2006 | RockStar® | 2.874Lx1.693W x 2.835 H 73.00mmx43.00mmx72.00mm | yes | Active | - | - | Hood | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | - | Gray | - | CONNECTOR ACCESSORY | 4 | PG21 | Locking Clip (2) on Hood | Powder Coated | - | 72mm | - | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1654450000 Weidmüller | 9 |
| Datasheet | 12 Weeks | - | Aluminum | - | Aluminum, Die Cast | - | - | - | Bulk | 2006 | RockStar® | 3.642Lx2.185W x 2.913 H 92.50mmx55.50mmx74.00mm | yes | Active | - | - | Base - Box Mount | - | - | - | Grey | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | cURus | - | Gray | - | CONNECTOR ACCESSORY | 4 | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | Feed Through | 74mm | - | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1650980000 Weidmüller | 37 |
| Datasheet | 6 Weeks | - | - | - | Aluminum, Die Cast | - | - | - | Bulk | 2006 | RockStar® | 5.197Lx3.543W x 3.701 H 132.00mmx90.00mmx94.00mm | yes | Active | - | - | Hood | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | cURus | - | Gray | - | CONNECTOR ACCESSORY | 12 | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | - | 94mm | - | - | No | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 4-1102716-5 TE Connectivity | In Stock | - | Datasheet | 6 Weeks | - | Aluminum | Aluminium | Aluminium | - | - | - | - | 2005 | - | - | - | Active | - | - | - | - | - | - | Black | - | - | - | - | Straight | - | 56mm | - | - | - | - | Black | Compliant | - | - | - | - | - | - | - | 103mm | - | No | - | RoHS Compliant | - | - | - | ||
![]() 1786790000 Weidmüller | 9 |
| Datasheet | 12 Weeks | - | - | - | Aluminum, Die Cast | - | - | - | Bulk | 2006 | RockStar® | 4.724Lx1.791W x 2.992 H 120.00mmx45.50mmx76.00mm | - | Active | - | - | Hood | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | cURus | - | Gray | - | CONNECTOR ACCESSORY | 8 | M32 | Locking Clip (2) on Hood | Powder Coated | - | 76mm | - | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 09140010422 HARTING | 24 |
| - | 4 Weeks | Cable | - | - | Polycarbonate (PC) | - | - | -40°C~85°C | Bulk | - | Han-Modular® ECO | 2.362Lx0.858W x 3.106 H 60.00mmx21.80mmx78.90mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | Straight | IP20 | - | Top Entry | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Side Latch Lock on Hood | - | - | 78.8924mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09300241250 HARTING | 54 |
| - | 7 Weeks | - | - | Zinc | Aluminum, Die Cast | - | Metal | -40°C~125°C | Bulk | - | Han® B | 5.669Lx2.244W x 2.197 H 144.00mmx57.00mmx55.80mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | Grey | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | - | Gray | - | CONNECTOR ACCESSORY | 24B | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | 55.8038mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 19400160413 HARTING | 13 | - | - | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® HPR | 6.496Lx2.283W x 4.350 H 165.00mmx58.00mmx110.50mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | - | Black | - | CONNECTOR ACCESSORY | 16B | M40 | Screw Locks on Hood | Powder Coated | - | 110.49mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09300240730 HARTING | 42 |
| - | 6 Weeks | - | - | Zinc | Aluminum, Die Cast | - | Metal | -40°C~125°C | Bulk | - | Han® B | 4.724Lx1.693W x 3.087 H 120.00mmx43.00mmx78.40mm | yes | Active | 1 (Unlimited) | Cable | Hood - Coupling | 8 | - | - | Grey | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | Female | Gray | - | CONNECTOR ACCESSORY | 24B | PG21 | Locking Clip (2) on Hood Top | Powder Coated | Cable to Cable | 78.4098mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant |