- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Ingress Protection | Style | Current Rating | Approval Agency | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Assembly Item Name | Features | Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09300060381 HARTING | 6 |
| - | 4 Weeks | Base | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® B | 3.150Lx1.709W x 1.138 H 80.00mmx43.40mmx28.90mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Bottom Entry | - | - | Gray | CONNECTOR ACCESSORY | 6B | - | Locking Clip (1) on Hood | Powder Coated | - | - | 28.9052mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 19120080501 HARTING | 10 |
| Datasheet | 5 Weeks | - | Metal | - | Zinc, Die Cast | - | - | -40°C~125°C | Bulk | - | Han-Compact® | 1.965Lx1.142W x 2.343 H 49.90mmx29.00mmx59.50mm | yes | Active | 1 (Unlimited) | Cable | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | Black | CONNECTOR ACCESSORY | - | M25 | Locking Clip (1) on Base Bottom | Chromate | - | - | 59.5122mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300240431 HARTING | 48 |
| - | 6 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® B | 4.724Lx1.693W x 2.992 H 120.00mmx43.00mmx76.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | - | - | Gray | CONNECTOR ACCESSORY | 24B | PG29 | Locking Clip (2) on Hood | Powder Coated | - | - | 75.9968mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 19370160272 HARTING | 2909 |
| - | 3 Weeks | Surface Mount | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® M | 4.606Lx2.244W x 3.181 H 117.00mmx57.00mmx80.80mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | Black | CONNECTOR ACCESSORY | 16B | M32 | Locking Clip (1) on Base Bottom | Powder Coated | - | Feed Through | 80.7974mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300161750 HARTING | 41 |
| Datasheet | 6 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® B | 3.681Lx1.693W x 1.866 H 93.50mmx43.00mmx47.40mm | yes | Active | 1 (Unlimited) | Cable | Hood - Coupling | 4 | - | Female | - | - | - | - | IP65 - Dust Tight, Water Resistant | Bottom Entry | - | - | Gray | CONNECTOR ACCESSORY | 16B | PG21 | Locking Clip (1) on Hood Top | Powder Coated | - | Cable to Cable | 47.3964mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1788350000 Weidmüller | 18 |
| Datasheet | 12 Weeks | Cable | - | - | Aluminum, Die Cast | - | Aluminium | - | Bulk | 2006 | RockStar® | 5.197Lx3.543W x 3.701 H 132.00mmx90.00mmx94.00mm | - | Active | 1 (Unlimited) | - | Hood | - | Grey | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | - | cURus | Gray | CONNECTOR ACCESSORY | 12 | M32 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | 94mm | No SVHC | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1412573 Phoenix Contact | 45 |
| Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.362Lx1.732W x 2.047 H 60.00mmx44.00mmx52.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP66/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | - | CONNECTOR ACCESSORY | B6 | PG16 | Locking Clip (1) on Base Bottom | - | - | Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 09300060297 HARTING | 33 |
| Datasheet | 4 Weeks | Surface Mount | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® B | 3.228Lx2.244W x 2.906 H 82.00mmx57.00mmx73.80mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | Gray | CONNECTOR ACCESSORY | 6B | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | Cover, Feed Through | 73.8124mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1884898 Phoenix Contact | 36 |
| Datasheet | 7 Weeks | - | - | - | Zinc, Die Cast | 235.580001g | - | -40°C~125°C | Bulk | 2002 | Variocon® VC1 | 2.598Lx1.299W x 2.795 H 66.00mmx33.00mmx71.00mm | - | Active | - | - | Hood | - | Grey | - | - | - | - | - | IP65/66/67 - Dust Tight, Water Resistant, Waterproof | Thru Type | - | - | - | CONNECTOR ACCESSORY | - | PG16 | Screw Locks on Hood | Powder Coated | - | - | 70.993mm | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1855133 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyamide | Polyamide (PA), Nylon | 91.000013g | - | -40°C~80°C | Bulk | 2010 | Variocon® VC4 | 4.370Lx1.299W x 2.953 H 111.00mmx33.00mmx75.00mm | - | Active | - | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Thru Type | - | - | - | CONNECTOR ACCESSORY | - | M25 | Screw Locks on Hood | - | - | - | 75.0062mm | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() 19370031250 HARTING | 25 |
| - | 5 Weeks | Surface Mount | - | - | Zinc, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® M | 2.268Lx1.575W x 1.150 H 57.60mmx40.00mmx29.20mm | - | Active | 1 (Unlimited) | Screw | Base - Panel Mount 90° | - | - | - | - | - | - | Straight | IP44 | Side Entry | - | - | Black | CONNECTOR ACCESSORY | 3A | M20 | Locking Clip (1) on Base Bottom | Epoxy Powder Paint | - | - | 29.21mm | - | ROHS3 Compliant | - | - | IP44, IP65 | ||
![]() 09300240271 HARTING | 11 |
| Datasheet | 7 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® B | 5.669Lx2.244W x 3.181 H 144.00mmx57.00mmx80.80mm | - | Active | 1 (Unlimited) | Screw | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | Gray | CONNECTOR ACCESSORY | 24B | PG29 | Locking Clip (2) on Base Bottom | Powder Coated | - | Feed Through | 80.7974mm | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1412846 Phoenix Contact | In Stock |
| Datasheet | 8 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® EVO | 3.622Lx2.047W x 2.150 H 92.00mmx52.00mmx54.60mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | - | CONNECTOR ACCESSORY | B10 | PG16 | Locking Clip (1) on Base Bottom | - | - | Cover, Feed Through, Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 1771134 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Panel | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2010 | HEAVYCON® B | 3.150Lx1.693W x 1.142 H 80.00mmx43.00mmx29.00mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | NO | NO | NO | - | - | Bottom Entry | - | GOST | Gray | TERMINAL BLOCK ACCESSORY | B6 | - | Locking Clip (1) on Base Bottom | Powder Coated | MOUNTING BASE | - | 29.0068mm | - | RoHS Compliant | - | Lead Free | IP66 | ||
![]() 09400030902 HARTING | 30 |
| - | 5 Weeks | Surface Mount | Metal | - | Zinc, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® HPR | 1.787Lx1.083W x 1.354 H 45.40mmx27.50mmx34.40mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount 90° | - | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | Black | CONNECTOR ACCESSORY | 3A | - | Screw Locks on Hood | Chromate | - | - | 34.3916mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 19302161542 HARTING | 19 |
| Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® B | 3.681Lx1.693W x 2.461 H 93.50mmx43.00mmx62.50mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | Gray | CONNECTOR ACCESSORY | 16B | M32 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | 62.5094mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300240256 HARTING | 7 |
| - | 7 Weeks | Base | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® B | 5.669Lx2.244W x 3.181 H 144.00mmx57.00mmx80.80mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | Gray | CONNECTOR ACCESSORY | 24B | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | - | Cover | 80.7974mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09200030727 HARTING | 46 |
| Datasheet | 4 Weeks | - | - | - | Thermoplastic | - | - | -40°C~125°C | Bulk | - | Han® A | 0.945Lx0.945W x 2.244 H 24.00mmx24.00mmx57.00mm | - | Active | 1 (Unlimited) | Cable | Hood - Coupling | 4 | - | Female | - | - | - | - | IP65 - Dust Tight, Water Resistant | Bottom Entry | 3A | - | Black | CONNECTOR ACCESSORY | - | PG11 | Locking Clip (1) on Hood | - | - | Cable to Cable | 56.9976mm | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 09400160512 HARTING | 37 |
| - | 7 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® HPR | 6.496Lx2.283W x 4.350 H 165.00mmx58.00mmx110.50mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | Black | CONNECTOR ACCESSORY | 16B | PG21 | Screw Locks on Hood | Powder Coated | - | - | 110.49mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09300100293 HARTING | 36 |
| - | 7 Weeks | Base | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® B | 3.701Lx2.244W x 3.181 H 94.00mmx57.00mmx80.80mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | Gray | CONNECTOR ACCESSORY | 10B | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | - | Feed Through | 80.7974mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant |