- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Body Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Resistance | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Ingress Protection | Style | Approval Agency | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09400240368 HARTING | 45 |
| - | 4 Weeks | Panel | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® HPR | 7.559Lx2.283W x 1.138 H 192.00mmx58.00mmx28.90mm | - | Active | 1 (Unlimited) | Base - Panel Mount | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | Bottom Entry | - | Black | CONNECTOR ACCESSORY | 24B | - | Screw Locks on Hood | Powder Coated | - | 28.9052mm | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 19411160523 HARTING | 167 |
| Datasheet | 3 Weeks | Cable | - | Polyamide (PA), Nylon, Glass Filled | Glass, Nylon, Polyamide | -40°C~125°C | Bulk | - | Han-Eco® | 3.701Lx2.244W x 2.988 H 94.00mmx57.00mmx75.90mm | - | Active | 1 (Unlimited) | Hood | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | Black | CONNECTOR ACCESSORY | 16B | M40 | Locking Clip (2) on Base Bottom | - | - | 75.8952mm | - | - | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09140010430 HARTING | 48 |
| - | 4 Weeks | Cable | - | Polycarbonate (PC) | PC, Polycarbonate | -40°C~85°C | Bulk | - | Han® GND | 2.362Lx0.858W x 3.343 H 60.00mmx21.80mmx84.90mm | - | Active | 1 (Unlimited) | Hood | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | - | Green | CONNECTOR ACCESSORY | - | - | Side Latch Lock on Hood | - | - | 84.9122mm | - | - | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09628101521 HARTING | In Stock | - | - | 7 Weeks | - | Metal | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® EMC | 2.858Lx1.693W x 2.244 H 72.60mmx43.00mmx57.00mm | - | Active | 1 (Unlimited) | Hood | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | CONNECTOR ACCESSORY | 10B | PG16 | Locking Clip (2) on Base Bottom | - | - | 56.9976mm | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09200030426 HARTING | In Stock | - | - | 10 Weeks | - | - | Thermoplastic | - | -40°C~125°C | Bulk | - | Han® A | 1.043Lx1.043W x 2.362 H 26.50mmx26.50mmx60.00mm | - | Active | 1 (Unlimited) | Hood | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | Top Entry | - | Black | CONNECTOR ACCESSORY | 3A | PG11 | Locking Clip (1) on Base Bottom | - | - | 59.9948mm | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1202100000 Weidmüller | 44 | - | Datasheet | 6 Weeks | - | Aluminum | Aluminum, Die Cast | Aluminium | - | Bulk | 2006 | RockStar® | 3.228Lx1.850W x 1.142 H 82.00mmx47.00mmx29.00mm | yes | Active | Not Applicable | Base - Panel Mount | - | Grey | - | - | - | - | IP65 - Dust Tight, Water Resistant | Bottom Entry | cURus | Gray | CONNECTOR ACCESSORY | 3 | - | Locking Clip (1) on Base Bottom | Powder Coated | - | 29mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1082690000 Weidmüller | 14 | - | Datasheet | 12 Weeks | - | - | Aluminum, Die Cast | - | -50°C~120°C | Bulk | 2011 | RockStar® | 5.669Lx2.283W x 3.957 H 144.00mmx58.00mmx100.50mm | yes | Active | 1 (Unlimited) | Hood | 1.2MOhm | - | - | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | Black | CONNECTOR ACCESSORY | 4 | M20 | Screw Locks on Hood | Powder Coated | - | 100.5mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 1082650000 Weidmüller | 21 |
| Datasheet | 12 Weeks | - | - | Aluminum, Die Cast | - | -50°C~120°C | Bulk | 2011 | RockStar® | 5.669Lx2.283W x 3.957 H 144.00mmx58.00mmx100.50mm | yes | Active | 1 (Unlimited) | Hood | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | Side Entry | - | Black | CONNECTOR ACCESSORY | 4 | M25 | Screw Locks on Hood | Powder Coated | - | 100.5mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 1081320000 Weidmüller | 9 |
| Datasheet | 12 Weeks | Base | - | Aluminum, Die Cast | - | -50°C~120°C | Bulk | 2011 | RockStar® | - | yes | Active | 1 (Unlimited) | Base - Box Mount | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | Side Entry | - | Black | CONNECTOR ACCESSORY | 4 | M32 | Screw Locks on Hood | Powder Coated | Feed Through | 100.5mm | 169mm | 80mm | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 1082850000 Weidmüller | 36 |
| Datasheet | 12 Weeks | - | - | Aluminum, Die Cast | - | -50°C~120°C | Bulk | 2011 | RockStar® | 6.457Lx2.283W x 4.350 H 164.00mmx58.00mmx110.50mm | yes | Active | 1 (Unlimited) | Hood | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | Side Entry | - | Black | CONNECTOR ACCESSORY | 6 | PG36 | Screw Locks on Hood | Powder Coated | - | 110.49mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 1081390000 Weidmüller | 19 | - | Datasheet | 12 Weeks | Base | - | Aluminum, Die Cast | - | -50°C~120°C | Bulk | 2011 | RockStar® | - | yes | Active | 1 (Unlimited) | Base - Box Mount | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | Side Entry | - | Black | CONNECTOR ACCESSORY | 6 | M32 | Screw Locks on Hood | Powder Coated | Feed Through | 111.5mm | 189mm | 80mm | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 1661510000 Weidmüller | 10 |
| Datasheet | 12 Weeks | - | Aluminum | Aluminum, Die Cast | Aluminium | - | Bulk | 2006 | RockStar® | 5.669Lx2.264W x 2.520 H 144.00mmx57.50mmx64.00mm | yes | Active | Not Applicable | Base - Box Mount | - | Grey | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | cURus | Gray | CONNECTOR ACCESSORY | 8 | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | 64mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1082720000 Weidmüller | 59 |
| Datasheet | 12 Weeks | - | - | Aluminum, Die Cast | - | -50°C~120°C | Bulk | 2011 | RockStar® | 6.457Lx2.283W x 4.350 H 164.00mmx58.00mmx110.50mm | yes | Active | 1 (Unlimited) | Hood | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | Top Entry | - | Black | CONNECTOR ACCESSORY | 6 | M40 | Screw Locks on Hood | Powder Coated | - | 110.49mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 1082840000 Weidmüller | 29 |
| Datasheet | 12 Weeks | - | - | Aluminum, Die Cast | - | -50°C~120°C | Bulk | 2011 | RockStar® | 6.457Lx2.283W x 4.350 H 164.00mmx58.00mmx110.50mm | yes | Active | 1 (Unlimited) | Hood | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | Side Entry | - | Black | CONNECTOR ACCESSORY | 6 | PG29 | Screw Locks on Hood | Powder Coated | - | 110.49mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 1412701 Phoenix Contact | 45 |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 3.681Lx1.732W x 2.992 H 93.50mmx44.00mmx76.00mm | yes | Active | 1 (Unlimited) | Hood | - | - | - | - | - | - | IP66/67 - Dust Tight, Water Resistant, Waterproof | Top Entry | - | - | CONNECTOR ACCESSORY | B16 | PG21 | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09300240255 HARTING | 36 |
| - | 7 Weeks | Surface Mount | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® B | 5.669Lx2.244W x 3.181 H 144.00mmx57.00mmx80.80mm | yes | Active | 1 (Unlimited) | Base - Box Mount | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | Gray | CONNECTOR ACCESSORY | 24B | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | Cover | 80.7974mm | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19628161271 HARTING | 7 |
| - | 4 Weeks | Surface Mount | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® EMC | 4.606Lx2.244W x 3.232 H 117.00mmx57.00mmx82.10mm | yes | Active | 1 (Unlimited) | Base - Box Mount | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | CONNECTOR ACCESSORY | 16B | M25 | Locking Clip (2) on Base Bottom | - | Feed Through | 82.0928mm | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300100532 HARTING | 48 |
| - | 7 Weeks | - | Metal | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® B | 2.858Lx1.693W x 2.835 H 72.60mmx43.00mmx72.00mm | yes | Active | 1 (Unlimited) | Hood | - | - | NO | NO | NO | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | Gray | CONNECTOR ACCESSORY | 10B | PG21 | Locking Clip (2) on Hood | Powder Coated | - | 72.009mm | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09620640440 HARTING | In Stock | - | - | 7 Weeks | - | Metal | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® EMC | 5.236Lx2.795W x 3.346 H 133.00mmx71.00mmx85.00mm | - | Active | 1 (Unlimited) | Hood | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | - | - | CONNECTOR ACCESSORY | 24B | PG21 | Screw Locks on Hood | - | - | 84.9884mm | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19413160723 HARTING | 2121 |
| - | 7 Weeks | Cable | - | Polyamide (PA), Nylon, Glass Filled | - | -40°C~125°C | Bulk | - | Han-Eco® | - | - | Active | 1 (Unlimited) | Hood - Coupling | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | Bottom Entry | - | Black | CONNECTOR ACCESSORY | 16B | M40 | Locking Clip (2) on Hood Top | - | Cable to Cable | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant |