- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Body Length or Diameter | Body Breadth | Housing Color | Body Depth | Wire Gauge | Mating Contact Pitch | Termination Type | Max Current Rating | Wire/Cable Gauge | Mating Contact Row Spacing | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Size | Safety Approval | Height | Length | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09150043113 HARTING | 79 | - | Datasheet | 4 Weeks | Nickel | - | - | - | Polycarbonate (PC) | - | NOT SPECIFIED | Zinc | 50V | -40°C~85°C | Bulk | - | Han-Quintax® | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 4 | - | - | Female | - | - | - | NO | NO | NO | Han® D | GENERAL PURPOSE | - | - | Straight | - | - | 3A | - | - | Crimp | - | - | - | - | - | - | - | - | 10A | 26 AWG | - | - | - | - | - | - | - | 45.9mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5008121000 Molex | 43 |
| Datasheet | 17 Weeks | - | - | CABLE | - | Polyamide (PA), Nylon, Glass Filled | LOCKING | - | - | 250V | -55°C~105°C | Bulk | 2003 | Mini-HMC | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 10 | Natural | 2 | Male | - | - | - | - | - | - | CRC, Mini-HMC | - | 2.5A | 10 | - | - | - | - | UL | - | - | COMMERCIAL | 1.089 inch | 0.826 inch | - | 1.004 inch | - | 0.118 inch | CRIMP | - | - | 0.118 inch | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 1636318 Phoenix Contact | 12 |
| - | 4 Weeks | Silver | - | - | - | Polyamide (PA), Nylon | - | NOT SPECIFIED | COPPER ALLOY | 230V | -40°C~125°C | Bulk | 2009 | HEAVYCON® K8/24 | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 8+24+Ground | - | - | Male | - | - | - | NO | NO | NO | CK 1.6-ED, CK 2.5-ED | GENERAL PURPOSE | - | - | - | - | - | 16A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B10 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1852820 Phoenix Contact | 86 |
| Datasheet | 7 Weeks | - | Cable | - | - | Polyamide (PA), Nylon | - | - | Brass | 250V | -40°C~100°C | Bulk | 2003 | Variocon® TFS | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 8 | - | 2 | Female | UL 94V-0 | - | 2.5kV | - | - | - | - | - | - | - | Right Angle | - | - | 8A | - | Tin | Screw | - | - | - | Grey | - | 14 AWG | - | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 8 | - | UL | 26.6mm | 15mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1584732 Phoenix Contact | 35 |
| Datasheet | 12 Weeks | Silver | - | - | 32 | Polycarbonate (PC) | - | - | - | 500V | -40°C~125°C | Bulk | 2015 | HEAVYCON® BB 32 | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 32+Ground | - | - | Male | - | - | - | - | - | - | CK 2.5-ED | - | - | - | - | - | - | 16A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1584716 Phoenix Contact | 37 |
| Datasheet | 7 Weeks | Silver | - | - | 18 | Polycarbonate (PC) | - | - | - | 500V | -40°C~125°C | Bulk | 2015 | HEAVYCON® BB 18 | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 18+Ground | - | - | Male | - | - | - | - | - | - | CK 2.5-ED | - | - | - | - | - | - | 16A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B10 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1584431 Phoenix Contact | 40 |
| Datasheet | 7 Weeks | Silver | - | - | - | Polyamide (PA), Nylon | - | - | - | 250V | -40°C~125°C | Bulk | 2013 | HEAVYCON® D64 | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 64+Ground | - | 4 | Male | - | - | - | - | - | - | CK 1.6-ED | - | - | - | Straight | 32.8mm | - | 10A | - | - | Crimp | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | B24 | - | - | 110.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1407732 Phoenix Contact | 37 |
| Datasheet | 12 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2014 | HEAVYCON® B16 | yes | Active | 1 (Unlimited) | - | - | Insert | 16+Ground | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 13A | - | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1584350 Phoenix Contact | 74 |
| Datasheet | 7 Weeks | Silver | - | - | - | Polyamide (PA), Nylon | - | - | - | 50V | -40°C~125°C | Bulk | 2013 | HEAVYCON® D8 | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 8+Ground | - | 3 | Male | - | - | - | - | - | - | CK 1.6-ED | - | - | - | Straight | 32mm | not_compliant | 10A | - | - | Crimp | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | D8 | - | - | 21mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1407736 Phoenix Contact | 146 |
| Datasheet | 12 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2015 | HEAVYCON® B24 | - | Active | 1 (Unlimited) | - | EAR99 | Insert | 24+Ground | - | - | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | 13A | - | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B24 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1407729 Phoenix Contact | 40 |
| Datasheet | 12 Weeks | - | Push In | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2015 | HEAVYCON® B10 | yes | Active | 1 (Unlimited) | - | - | Insert | 10+Ground | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 13A | - | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B10 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP65 | ||
![]() 1585236 Phoenix Contact | 9 | - | Datasheet | 12 Weeks | - | - | - | 4 | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2016 | HEAVYCON® A4 | yes | Active | 1 (Unlimited) | - | - | Insert | 4+Ground | - | - | Male | - | - | - | - | - | - | - | - | 24A | - | - | - | not_compliant | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D7 | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 1406538 Phoenix Contact | 84 |
| Datasheet | 7 Weeks | Silver | - | - | 5 | Polyamide (PA), Nylon | - | - | - | 600V | -40°C~125°C | Bulk | 2015 | HEAVYCON® Q5 | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 5+Ground | - | - | Male | - | - | - | NO | NO | NO | CK 2.5-ED | GENERAL PURPOSE | - | - | - | - | not_compliant | 24A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D7 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1407731 Phoenix Contact | 97 |
| Datasheet | 12 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2014 | HEAVYCON® B16 | yes | Active | 1 (Unlimited) | Push-In | - | Insert | 16+Ground | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 13A | - | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1407744 Phoenix Contact | 5 |
| Datasheet | 9 Weeks | - | - | - | 2 | Polycarbonate (PC) | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2015 | HEAVYCON® HV6 | yes | Active | 1 (Unlimited) | - | - | Insert | 6+2+Ground | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1585304 Phoenix Contact | 102 |
| Datasheet | 7 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2017 | HEAVYCON® A10 | yes | Active | 1 (Unlimited) | - | - | Insert | 10+Ground | - | - | Female | - | - | - | - | - | - | - | - | 19A | - | - | - | not_compliant | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D15 | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 1406531 Phoenix Contact | 29 |
| Datasheet | 12 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2015 | HEAVYCON® HS6 | - | Active | 1 (Unlimited) | - | EAR99 | Insert | 6+Ground | - | - | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | not_compliant | 35A | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1585210 Phoenix Contact | 498 |
| Datasheet | 12 Weeks | - | - | - | 3 | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2016 | HEAVYCON® A3 | yes | Active | 1 (Unlimited) | - | - | Insert | 3+Ground | - | - | Male | - | - | - | - | - | - | - | - | 24A | - | - | - | not_compliant | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D7 | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 1585317 Phoenix Contact | 48 |
| Datasheet | 12 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2017 | HEAVYCON® A16 | yes | Active | 1 (Unlimited) | - | - | Insert | 16+Ground | - | - | Male | - | - | - | - | - | - | - | - | 19A | - | - | - | not_compliant | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D25 | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 1584745 Phoenix Contact | 9 |
| Datasheet | 7 Weeks | Silver | - | - | 32 | Polycarbonate (PC) | - | - | - | 500V | -40°C~125°C | Bulk | 2015 | HEAVYCON® BB 32 | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 32+Ground | - | - | Female | - | - | - | - | - | - | CK 2.5-ED | - | - | - | - | - | - | 16A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - |