- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Number of pins | Base Product Number | Body coating | Cable external diameter | Case | Certificates | Colour | Conform to the norm | Conform to the norm1 | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connector | Connector pinout layout | Connector series | Connector variant | Connectors application | Contact insert without contacts | Contact Sizes | Electrical mounting | Enclosure material | Gross weight | Inflammability class of insulation material according to with UL94 | IP rating1 | Kind of connector | Locking system | Locking system1 | Manufacturer series | Material connector insert | Mechanical mounting | Mechanical mounting1 | Mfr | Package | Pollution degree | Product Status | Rated current In | Rated surge voltage | Rated voltage1 | Spatial orientation | Type of connector | Type of connector accessories | Type of electric connection | Wire cross-section | With protective conductor | With wire protection | Operating temperature | Series | Current rating | Rated voltage | IP rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SGM26SSCESS0000 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 79460400 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 67.3 | 29.5 | ||
![]() 1302582 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0910003005 HARTING | In Stock | - | - | - | - | 0910003 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HARTING | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0910003100 HARTING | In Stock | - | - | - | - | 0910003 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HARTING | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2729590000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | Yes | - | - | - | - | V0 | - | - | - | - | - | Thermoplastic | - | - | - | - | 3 | - | 16 | 6 | - | - | - | - | Crimp connection | - | Yes | No | - | - | - | - | - | - | - | ||
![]() 2703640000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS3108A 28-12P AMPHENOL | In Stock | - | - | silver plated | 26 | - | zinc | - | size 28 | RoHS compliant | olive | MIL-C-5015 | - | - | - | - | - | plug | - | MS/DS | - | - | - | 16 | soldering | aluminium alloy | 83.545g | - | - | male | internal thread | threaded joint | - | - | for cable | - | - | - | - | - | - | - | 700V DC | angled 90° | circular | - | - | 0.5...1.5mm<sup>2</sup> | - | - | -55...125°C | - | 13A | 500V AC | - | - | - | ||
![]() DS25043-12D AMPHENOL | In Stock | - | - | - | - | - | - | - | size 12S | RoHS compliant | olive | MIL-C-5015 | Military Standard | - | - | - | - | - | - | MS/DS | - | - | - | - | - | aluminium alloy | 13.7g | - | - | - | internal thread | threaded joint | - | - | - | - | - | - | - | - | - | - | - | - | - | protection cover | - | - | - | - | -55...125°C | - | - | - | - | - | - | ||
![]() EN3C4M SWITCHCRAFT | In Stock | - | - | gold-plated | 4 | - | - | 5.8...9.7mm | - | - | - | - | - | - | - | - | - | plug | - | EN3 | - | - | - | - | soldering | - | 5.88g | - | IP68 | male | internal bayonet | - | - | - | for cable | - | - | - | - | - | - | - | - | - | circular | - | - | - | - | - | - | - | 3A | 600V AC | IP66 | - | - | ||
![]() C01630K00610010 AMPHENOL | 304 |
| - | silver plated | 7 | - | - | 6...12.5mm | - | - | blue | - | - | - | - | - | - | plug | 6+PE | ECOMATE (C016) | - | - | - | - | soldering | - | 45.56g | - | IP67 | male | external thread | threaded joint | eco|mate | - | for cable | - | - | - | - | - | - | - | - | angled 90° | circular | - | - | 0.75mm<sup>2</sup> | - | - | - | - | 10A | 0.25kV | IP65 | - | - | ||
![]() C01610H00601010 AMPHENOL | 150 |
| - | - | 7 | - | - | 6...12.5mm | - | RoHS compliant | blue | - | - | - | - | - | - | plug | 6+PE | ECOMATE (C016) | w/o contacts | 1,6mm contacts | - | - | - | - | 36.6g | - | IP67 | male | external thread | threaded joint | eco|mate | - | for cable | - | - | - | - | - | - | - | - | straight | circular | - | - | - | - | - | - | - | - | 0.25kV | IP65 | - | - | ||
![]() C01630F00610010 AMPHENOL | 209 |
| - | silver plated | 7 | - | - | 6...12.5mm | - | - | blue | - | - | - | - | - | - | plug | 6+PE | ECOMATE (C016) | - | - | - | - | soldering | - | 44.54g | - | IP67 | female | internal thread | threaded joint | eco|mate | - | for cable | - | - | - | - | - | - | - | - | angled 90° | circular | - | - | 0.75mm<sup>2</sup> | - | - | - | - | 10A | 0.25kV | IP65 | - | - | ||
![]() C01630D00611010 AMPHENOL | 328 |
| - | silver plated | 7 | - | - | 6...12.5mm | - | - | blue | - | - | - | - | - | - | plug | 6+PE | ECOMATE (C016) | with internal strain relief | - | - | - | soldering | - | 38.8g | - | IP67 | female | internal thread | threaded joint | eco|mate | - | for cable | - | - | - | - | - | - | - | - | straight | circular | - | - | 0.75mm<sup>2</sup> | - | - | - | - | 10A | 0.25kV | IP65 | - | - | ||
![]() C01620F00310010 AMPHENOL | 263 |
| - | silver plated | 4 | - | - | 6...12.5mm | - | - | blue | - | - | - | - | - | - | plug | 3+PE | ECOMATE (C016) | - | - | - | - | screw terminal | - | 49g | - | IP67 | female | internal thread | threaded joint | eco|mate | - | for cable | - | - | - | - | - | - | - | - | angled 90° | circular | - | - | 2.5mm<sup>2</sup> | - | - | - | - | 16A | 400V | IP65 | - | - | ||
![]() PT01E1210SSR023 AMPHENOL | In Stock | - | - | gold-plated | 10 | - | nickel | - | size 12 | - | silver | MIL-DTL-26482 series I | - | - | - | - | - | plug | - | PT/451 | with cable clamp | - | - | 20 | soldering | aluminium alloy | 36.335g | - | - | female | external bayonet | - | PT/451 | - | for cable | - | - | - | - | - | - | - | - | straight | circular | - | - | - | - | - | -55...125°C | - | 7.5A | 600V | - | - | - | ||
![]() PT06SE083ASSR023 AMPHENOL | In Stock | - | - | gold-plated | 3 | - | nickel | - | size 8 | - | silver | MIL-DTL-26482 series I | - | - | - | - | - | plug | - | PT/451 | with cable clamp | - | - | 20 | crimped | aluminium alloy | 1g | - | - | female | internal bayonet | - | PT/451 | - | for cable | - | - | - | - | - | - | - | - | straight | circular | - | - | - | - | - | -55...125°C | - | 7.5A | 600V | - | - | - | ||
![]() PT02A1006P023 AMPHENOL | In Stock | - | - | gold-plated | 6 | - | nickel | - | size 10 | - | silver | MIL-DTL-26482 series I | - | - | - | - | - | socket | - | PT/451 | - | - | - | 20 | soldering | aluminium alloy | 10.4g | - | - | male | external bayonet | - | PT/451 | - | flange (4 holes) | for panel mounting | - | - | - | - | - | - | - | straight | circular | - | - | - | - | - | -55...125°C | - | 7.5A | 600V | - | - | - | ||
![]() PT06E-14-19S(SR)(023) AMPHENOL | In Stock | - | - | gold-plated | 19 | - | nickel | - | size 14 | RoHS compliant | silver | MIL-DTL-26482 series I | - | - | - | - | - | plug | - | PT/451 | with cable clamp | - | - | 20 | soldering | aluminium alloy | 46.364g | - | - | female | internal bayonet | - | PT/451 | - | for cable | - | - | - | - | - | - | - | - | straight | circular | - | - | - | - | - | -55...125°C | - | 7.5A | 600V | - | - | - | ||
![]() PT02A083AS023 AMPHENOL | In Stock | - | - | gold-plated | 3 | - | nickel | - | size 8 | - | silver | MIL-DTL-26482 series I | - | - | - | - | - | socket | - | PT/451 | - | - | - | 20 | soldering | aluminium alloy | 9.17g | - | - | female | external bayonet | - | PT/451 | - | flange (4 holes) | for panel mounting | - | - | - | - | - | - | - | straight | circular | - | - | - | - | - | -55...125°C | - | 7.5A | 600V | - | - | - |