- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Number of pins | Material | Body coating | Cable external diameter | Case | Certificates | Colour | Conform to the norm | Connector | Connector pinout layout | Connector series | Connector variant | Connectors application | Contact Sizes | Electrical mounting | Enclosure material | Gross weight | IP rating1 | Kind of connector | Locking system | Locking system1 | Manufacturer series | Mechanical mounting | Rated voltage1 | Spatial orientation | Type of connector | Type of connector accessories | Wire cross-section | Operating temperature | Current rating | Rated voltage | Kit contents | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS3101A 28-21S AMPHENOL | In Stock | - | - | silver plated | 37 | - | zinc | - | size 28 | RoHS compliant | olive | MIL-C-5015 | plug | - | MS/DS | - | - | 16 | soldering | aluminium alloy | 149.4g | - | female | external thread | threaded joint | - | for cable | 700V DC | straight | circular | - | 0.5...1.5mm<sup>2</sup> | -55...125°C | 13A | 500V AC | - | - | ||
![]() DS3101A 28-12P AMPHENOL | In Stock | - | - | silver plated | 26 | - | zinc | - | size 28 | RoHS compliant | olive | MIL-C-5015 | plug | - | MS/DS | - | - | 16 | soldering | aluminium alloy | 99g | - | male | external thread | threaded joint | - | for cable | 700V DC | straight | circular | - | 0.5...1.5mm<sup>2</sup> | -55...125°C | 13A | 500V AC | - | - | ||
![]() VG953191016B006J11PN2 AMPHENOL AIR | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | 2g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VG953191007WC98SN1 AMPHENOL AIR | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | 2g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VG953191007WB98SN1 AMPHENOL AIR | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | 2g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VG95319-1011A013A AMPHENOL AIR | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | 2g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VG953191016B004J97PN2 AMPHENOL AIR | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | 2g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VG953191007WD35SN1 AMPHENOL AIR | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | 2g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VG953191016B005J26SN2 AMPHENOL AIR | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | 2g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VG95319-1011C005B AMPHENOL AIR | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | 2g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VG95319-1011C001A AMPHENOL AIR | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | 2g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VG953191016C004J35SN2 AMPHENOL AIR | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | 2g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VG953191016C003J35SN2 AMPHENOL AIR | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | 2g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VG953191016B003J35PN2 AMPHENOL AIR | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | 2g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VG953191016B002J35SN2 AMPHENOL AIR | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | 2g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84000100 AMPHENOL AIR | In Stock | - | - | - | - | aluminium alloy | nickel | - | size 15 | RoHS compliant | silver | - | - | - | MIL-DTL-38999 Series III | - | - | - | - | - | 17.22g | - | - | - | - | - | - | - | - | - | protection cover | - | - | - | - | - | - | ||
![]() C01610K0080031 AMPHENOL | 112 |
| - | - | 9 | - | - | - | size 1 | RoHS compliant | black | - | plug | 8+PE | C16-3 | w/o contacts | 1,6mm contacts | - | - | - | 54.644g | - | male | external thread | threaded joint | - | for cable | - | angled 90° | circular | - | - | - | - | - | - | IP65 | ||
![]() C01620K00310010 AMPHENOL | 438 |
| - | silver plated | 4 | - | - | 6...12.5mm | - | RoHS compliant | blue | - | plug | 3+PE | ECOMATE (C016) | - | - | - | screw terminal | - | 47.6g | IP67 | male | external thread | threaded joint | eco|mate | for cable | - | angled 90° | circular | - | 2.5mm<sup>2</sup> | - | 16A | 400V | - | IP65 | ||
![]() RT06104PNH-K AMPHENOL | In Stock | - | - | gold flash | 4 | - | - | - | size 10 | RoHS compliant | - | - | plug | - | RT360 | - | - | 16 | crimped | - | 53.7g | - | male | internal bayonet | - | Ecomate RM | for cable | - | straight | circular | - | 0.75...1.5mm<sup>2</sup> | - | 13A | 300V | complete set | IP67 | ||
![]() RT0W61832SNH-K AMPHENOL | In Stock | - | - | gold flash | 32 | - | - | - | size 18 | RoHS compliant | - | - | plug | - | RT360 | - | - | 20 | crimped | - | 123.6g | - | female | internal bayonet | - | Ecomate RM | for cable | - | straight | circular | - | 0.35...0.5mm<sup>2</sup> | - | 7.5A | 150V | complete set | IP67 |