- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | UL Flammability Code | Empty Shell | Backshell Type | Max Current Rating | Connector Support Type | Coupling Type | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Test Current | Size | Thread Size | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09212643001 HARTING | 45 |
| - | 5 Weeks | - | - | - | - | 64 | - | Polycarbonate (PC) | - | - | - | - | 250V | -40°C~125°C | Bulk | - | Han® D | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 64+Ground | Gray | 4 | Male | - | - | - | - | - | - | - | Han D® HMC | - | - | - | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24B | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1583877 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | - | Module | - | - | Polyamide (PA), Nylon | - | - | - | - | 690V | -40°C~100°C | Bulk | 2013 | Variocon® VC2 | - | yes | Active | 1 (Unlimited) | - | - | Module without Contacts | 3+Ground | - | 1 | Male | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | not_compliant | 70A | - | Crimp | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | 6 AWG | 12 AWG | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1407743 Phoenix Contact | 13 |
| Datasheet | 9 Weeks | - | - | - | - | 2 | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2015 | HEAVYCON® HV3 | - | yes | Active | 1 (Unlimited) | - | - | Insert | 3+2+Ground | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B10 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1414375 Phoenix Contact | 67 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | NOT SPECIFIED | NOT SPECIFIED | 50V | -40°C~125°C | Bulk | 2017 | HEAVYCON® M | - | yes | Active | 1 (Unlimited) | - | - | Module without Contacts | 25 | Gray | - | Female | - | - | - | - | - | - | - | D-Sub | - | - | 4A | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 09380423101 HARTING | 65 |
| - | 4 Weeks | Silver | - | - | - | - | - | Polycarbonate (PC) | - | - | NOT SPECIFIED | Copper | - | -40°C~125°C | Bulk | - | Han-Com® | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 6+36+Ground | Gray | 8 | Female | - | - | 690V | NO | NO | NO | - | Han® C, Han® D | - | GENERAL PURPOSE | - | - | Straight | 41.5mm | - | 40A | - | Crimp | 690V | - | 42 | - | - | - | - | - | - | - | - | - | - | - | 16B | - | - | 84.5mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 1648296 Phoenix Contact | 62 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B24 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 24 | - | - | Male | - | 8536.69.40.30 | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 32mm | unknown | 16A | Silver | Screw | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | B24 | - | - | 111mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() 1679320 Phoenix Contact | 45 |
| Datasheet | 7 Weeks | - | - | - | - | 8 | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | 400V | -40°C~125°C | Bulk | 2011 | HEAVYCON® K4/8 | - | yes | Active | 1 (Unlimited) | - | - | Insert | 4+8+Ground | - | - | Female | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 80A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B24 | - | - | - | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | IP66 | ||
![]() 09210073001 HARTING | 36 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | 250V | - | Bulk | - | Han® D | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 7 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09330062672 HARTING | 59 |
| - | 4 Weeks | - | - | - | - | 6 | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® ESS | - | yes | Active | 1 (Unlimited) | Cage Clamp | - | Insert | 6+Ground | Gray | 2 | Male | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 16A | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6B | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1636088 Phoenix Contact | 45 |
| Datasheet | 4 Weeks | - | - | CABLE | Module | - | - | Polycarbonate (PC) | 29.200009g | - | - | Copper Alloy | 50V | -40°C~85°C | Bulk | 2011 | HEAVYCON® M | e4 | yes | Active | 1 (Unlimited) | - | - | Module without Contacts | 4 | - | - | Male | SHIELDED | - | - | NO | NO | NO | NO | CK 1.6-ED | NO | GENERAL PURPOSE | - | 4 | - | - | - | 10A | Silver | Crimp | - | - | - | - | NO | SOLID | - | - | SNAP | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09330244625 HARTING | 2459 |
| - | 5 Weeks | - | Cable | - | Module | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | - | - | Bulk | - | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 24+Ground | Gray | - | Male | - | - | 500V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | 34mm | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140153001 HARTING | 44 |
| - | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | 500V | -40°C~125°C | Bulk | - | Han-Yellock® | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 15 | Gray | - | Male | - | - | - | - | - | - | - | Han® E | - | - | - | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330104725 HARTING | 2104 |
| - | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 500V | - | Bulk | - | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Insert | 10+Ground | Gray | 2 | Female | - | 8536.69.40.30 | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330064739 HARTING | 44 |
| - | 4 Weeks | - | - | - | - | 6 | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han ES® AV | - | yes | Active | 1 (Unlimited) | Terminal Block | - | Insert | 6+Ground | Gray | - | Female | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | 12A | - | - | - | - | 16A | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140124512 HARTING | 60 |
| Datasheet | 4 Weeks | - | - | - | Module | - | - | Polycarbonate (PC) | - | - | - | - | 50V | -40°C~125°C | Bulk | - | Han® | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 12 | Gray | 4 | Female | - | - | - | - | - | - | - | Coaxial and Fiber Optic | - | - | - | - | Straight | - | - | 1.5A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09332062702 HARTING | 52 |
| - | 4 Weeks | - | Socket | - | - | 6 | - | Polycarbonate (PC) | - | - | - | - | 500V | -40°C~125°C | Bulk | - | Han® DDD | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 6+Ground | Gray | 2 | Female | - | - | - | - | - | - | - | Han E® HMC | - | - | 16A AC | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6B | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330162611 HARTING | 92 | - | - | 4 Weeks | - | - | - | - | 16 | - | Polycarbonate (PC) | - | Polycarbonate | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® E | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 16+Ground | Gray | 2 | Male | - | 8536.69.40.30 | 500V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 32.4mm | - | 16A | Silver | Screw | - | - | - | - | - | - | 16A | - | - | - | - | 14 AWG | - | 16A | 32B | - | - | 84.5mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 1648054 Phoenix Contact | 48 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® B24 | e4 | yes | Active | 1 (Unlimited) | Screw | - | Insert | 24+Ground | - | - | Female | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | 13A | - | - | - | unknown | 16A | Silver | Terminal Block, Straight - Screw | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | B24 | M3 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1207500000 Weidmüller | 20 | - | Datasheet | 6 Weeks | - | Panel | - | - | - | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | - | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2007 | Rockstar® HE | - | - | Active | Not Applicable | - | - | Insert | 16+Ground | - | 2 | Male | GROUND CONTACT AVAILABLE | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 16 | Straight | - | - | 16A | Silver | Screw | - | CSA, cURus | - | 94V-0 | NO | - | - | - | - | - | - | - | 16 | - | 6 | - | 35.7mm | 84.5mm | 34mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 19410012700 HARTING | 176 |
| - | 4 Weeks | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han-Eco® | - | - | Active | 1 (Unlimited) | - | - | Module | 1 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | Screw | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | 16 AWG | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - |