- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Contact Plating | Number of pins | Shell Material | Housing Material | Shape | Body Orientation | Cable external diameter | Case | Certificates | Colour | Connector | Connector pinout layout | Connector series | Connector series1 | Connector variant | Connectors application | Contact Materials | Contact Sizes | Electrical mounting | Enclosure material | Gland thread | Gross weight | Insert mounting | Insulator Material | IP rating1 | Kind of connector | Kind of package | Kit contents1 | Locking system | Locking system1 | Manufacturer series | Mechanical mounting | Mechanical mounting1 | Mounting Styles | Number of Contact Rows | Pitch (mm) | Qualification | Quantity in set/package | Spatial orientation | Type of connector | Type of connector accessories | Wire cross-section | Wire size | Packaging | Series | Type | Gender | Total Number of Contacts | Current rating | Termination Style | Contact Style | Family | Mating Cycles | Contact Termination | Insulator Color | Rated voltage | Kit contents | Body Style | Flammability | IP rating | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 1.27(mm) | - | - | - | - | - | - | - | - | - | Microminiature | - | 6(POS) | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7602.5817.0 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | 2 | - | - | - | - | - | - | - | - | Bag | - | Rectangular | F | 2(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | Aluminum Alloy | - | Straight | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel | 4 | - | - | - | - | - | - | - | - | - | - | - | PL | 26SIGNAL(POS) | - | Crimp | - | - | - | - | - | - | - | - | - | - | 50.8(mm) | 52(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM7MSCESS0000 Positronic | In Stock | - | - | - | Gold flash 30µ Au (min) 50µ Au (min) | - | Aluminum | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | #22 | - | - | - | - | - | DAP | - | - | - | - | - | - | - | - | - | - | - | - | MIL-DTL-28748 UL | - | - | - | - | - | - | - | SGM | - | - | - | - | - | Fixed | Rugged Rack & Panel | 1000 | Wire PCB | Grey | - | - | Free cable Panel mount | UL 94V-0 | - | - | - | ||
![]() SGMC34M0ESS0000/AA Positronic | In Stock | - | - | - | Gold flash 30µ Au (min) 50µ Au (min) | - | Aluminum | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | #22 | - | - | - | - | - | DAP | - | - | - | - | - | - | - | - | - | - | - | - | MIL-DTL-28748 SAE AS39029 UL | - | - | - | - | - | - | - | SGMC | - | - | - | - | - | Removable | Rugged Rack & Panel | 1000 | Wire | Green | - | - | Free cable Panel mount | UL 94V-0 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGMC26F0ESS0000/AA Positronic | In Stock | - | - | - | Gold flash 30µ Au (min) 50µ Au (min) | - | Aluminum | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | #22 | - | - | - | - | - | DAP | - | - | - | - | - | - | - | - | - | - | - | - | MIL-DTL-28748 SAE AS39029 UL | - | - | - | - | - | - | - | SGMC | - | - | - | - | - | Removable | Rugged Rack & Panel | 1000 | Wire | Green | - | - | Free cable Panel mount | UL 94V-0 | - | - | - | ||
![]() ACS02E14S-05PB(548) AMPHENOL | In Stock | - | - | silver plated | - | 5 | - | - | - | - | - | size 14S | RoHS compliant | - | socket | 14S-5 | AC | - | - | - | - | - | soldering | aluminium | - | 27.04g | - | - | - | male | - | - | - | - | - | flange (4 holes) | for panel mounting | - | - | - | - | - | - | circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C01620D00321012 AMPHENOL | 21 |
| - | gold-plated | - | 4 | - | - | - | - | 6...12.5mm | - | RoHS compliant | black | plug | 3+PE | ECOMATE (C016) | - | - | - | - | - | screw terminal | - | - | 44.7g | - | - | IP67 | female | - | - | internal thread | threaded joint | eco|mate | for cable | - | - | - | - | - | - | straight | circular | - | 2.5mm<sup>2</sup> | - | - | - | - | - | - | 16A | - | - | - | - | - | - | 400V | - | - | - | IP65 | - | - | ||
![]() D6295 SWITCHCRAFT | In Stock | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | Data-Con-X | - | - | USB micro sockets | - | - | - | - | - | 0.818g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | protection cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1802460000 HDC-KIT-HA 03.301 M WEIDMÜLLER | In Stock | - | - | - | - | 4 | - | - | - | - | - | size 1 | RoHS compliant | - | - | 3+PE | HA | - | with cable gland | - | - | - | screw terminal | plastic | M20 | 115.74g | 21x21mm | - | - | male + female | - | plug + socket | - | - | HDC | for cable | for panel mounting | - | - | - | - | - | straight | HDC | - | 0.5...2.5mm<sup>2</sup> | - | - | - | - | - | - | 16A | - | - | - | - | - | - | 400V | complete set | - | - | - | - | - | ||
![]() 1061740000 HDC KIT HE-P 10.111 M WEIDMÜLLER | In Stock | - | - | - | - | 10 | - | - | - | - | - | size 4 | RoHS compliant | - | - | 10+PE | HE | - | with cable gland | - | - | - | screw terminal | metal | M25 | 300g | 57x27mm | - | - | male + female | - | plug + socket | - | - | HDC | for cable | for panel mounting | - | - | - | - | - | straight | HDC | - | 0.5...4mm<sup>2</sup> | - | - | - | - | - | - | 16A | - | - | - | - | - | - | 500V | complete set | - | - | - | - | - | ||
![]() 1027660000 HDC KIT HE-P 06.10 WEIDMÜLLER | In Stock | - | - | - | - | 6 | - | - | - | - | - | size 3 | RoHS compliant | - | - | 6+PE | HE | - | with cable gland | - | - | - | screw terminal | metal | PG16 | 300g | 44x27mm | - | - | male + female | - | plug + socket | - | - | HDC | for cable | for panel mounting | - | - | - | - | - | angled | HDC | - | 0.5...4mm<sup>2</sup> | - | - | - | - | - | - | 24A | - | - | - | - | - | - | 500V | complete set | - | - | - | - | - | ||
![]() 1027680000 HDC KIT HE-P 10.110 WEIDMÜLLER | In Stock | - | - | - | - | 10 | - | - | - | - | - | size 4 | RoHS compliant | - | - | 10+PE | HE | - | with cable gland | - | - | - | screw terminal | metal | PG16 | 494.2g | 57x27mm | - | - | male + female | - | plug + socket | - | - | HDC | for cable | for panel mounting | - | - | - | - | - | angled | HDC | - | 0.5...4mm<sup>2</sup> | - | - | - | - | - | - | 16A | - | - | - | - | - | - | 500V | complete set | - | - | - | - | - | ||
![]() 1027690000 HDC KIT HE-P 16.120 M WEIDMÜLLER | In Stock | - | - | - | - | 16 | - | - | - | - | - | size 6 | RoHS compliant | - | - | 16+PE | HE | - | with cable gland | - | - | - | screw terminal | metal | M25 | 300g | 77.5x27mm | - | - | male + female | - | plug + socket | - | - | HDC | for cable | for panel mounting | - | - | - | - | - | angled | HDC | - | 0.5...4mm<sup>2</sup> | - | - | - | - | - | - | 16A | - | - | - | - | - | - | 500V | complete set | - | - | - | - | - | ||
![]() 1061720000 HDC KIT HE-P 06.11 M WEIDMÜLLER | In Stock | - | - | - | - | 6 | - | - | - | - | - | size 3 | RoHS compliant | - | - | 6+PE | HE | - | with cable gland | - | - | - | screw terminal | metal | M20 | 300g | 44x27mm | - | - | male + female | - | plug + socket | - | - | HDC | for cable | for panel mounting | - | - | - | - | - | straight | HDC | - | 0.5...4mm<sup>2</sup> | - | - | - | - | - | - | 24A | - | - | - | - | - | - | 500V | complete set | - | - | - | - | - | ||
![]() VN0101600021 AMPHENOL | 1924 |
| - | silver plated | - | - | - | - | - | - | - | - | RoHS compliant | - | contact | - | C146 | heavy|mate M | stamped and formed contacts | for high voltage version | - | 1.6mm | crimped | - | - | 0.37g | - | - | - | male | bulk | - | - | - | eco|mate | for cable | - | - | - | - | - | 100pcs. | - | circular | - | 0.5...1.5mm<sup>2</sup> | 20AWG...16AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C01610K0080031 AMPHENOL | 112 |
| - | - | - | 9 | - | - | - | - | - | size 1 | RoHS compliant | black | plug | 8+PE | C16-3 | - | w/o contacts | 1,6mm contacts | - | - | - | - | - | 54.644g | - | - | - | male | - | - | external thread | threaded joint | - | for cable | - | - | - | - | - | - | angled 90° | circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - |