- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Number of pins | Body coating | Case | Certificates | Colour | Conform to the norm | Connector | Connector series | Connector variant | Connector1 | Contact Sizes | Current rating1 | Electrical mounting | Enclosure material | Gross weight | Kind of connector | Locking system | Locking system1 | Manufacturer series | Mechanical mounting | Mechanical mounting1 | Spatial orientation | Type of connector | Wire cross-section | Operating temperature | Current rating | Rated voltage | Kit contents | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RT0712-3SNH-K AMPHENOL | In Stock | - | - | gold flash | 3 | - | size 12 | RoHS compliant | - | - | plug | RT360 | - | socket | 16 | - | crimped | - | 50g | female | external bayonet | - | Ecomate RM | for cable | screwed | - | circular | 0.75...1.5mm<sup>2</sup> | - | 13A | 300V | complete set | IP67 | ||
![]() RT0W718-32SNH-K AMPHENOL | In Stock | - | - | gold flash | 32 | - | size 18 | RoHS compliant | - | - | plug | RT360 | - | socket | 20 | - | crimped | - | 74.2g | female | external bayonet | - | Ecomate RM | for cable | screwed | - | circular | 0.35...0.5mm<sup>2</sup> | - | 7.5A | 150V | complete set | IP67 | ||
![]() RT07128PNH-K AMPHENOL | In Stock | - | - | gold flash | 8 | - | size 12 | RoHS compliant | - | - | plug | RT360 | - | socket | 16 | - | crimped | - | 39.4g | male | external bayonet | - | Ecomate RM | for cable | screwed | - | circular | 0.75...1.5mm<sup>2</sup> | - | 13A | 300V | complete set | IP67 | ||
![]() RT0W61210SNH-K AMPHENOL | 48 |
| - | gold flash | 10 | - | size 12 | RoHS compliant | - | - | plug | RT360 | - | - | 20 | - | crimped | - | 79.6g | female | internal bayonet | - | Ecomate RM | for cable | - | straight | circular | 0.35...0.5mm<sup>2</sup> | - | 7.5A | 150V | complete set | IP67 | ||
![]() RT0W01626SNH-K AMPHENOL | 68 |
| - | gold flash | 26 | - | size 16 | RoHS compliant | - | - | socket | RT360 | - | - | 20 | - | crimped | - | 40.52g | female | external bayonet | - | Ecomate RM | flange (4 holes) | for panel mounting | - | circular | 0.35...0.5mm<sup>2</sup> | - | 7.5A | 150V | complete set | IP67 | ||
![]() RT0W71832PNH-K AMPHENOL | In Stock | - | - | gold flash | 32 | - | size 18 | RoHS compliant | - | - | plug | RT360 | - | socket | 20 | - | crimped | - | 79.1g | male | external bayonet | - | Ecomate RM | for cable | screwed | - | circular | 0.35...0.5mm<sup>2</sup> | - | 7.5A | 150V | complete set | IP67 | ||
![]() RT0W61626PNH-K AMPHENOL | In Stock | - | - | gold flash | 26 | - | size 16 | RoHS compliant | - | - | plug | RT360 | - | - | 20 | - | crimped | - | 109.4g | male | internal bayonet | - | Ecomate RM | for cable | - | straight | circular | 0.35...0.5mm<sup>2</sup> | - | 7.5A | 150V | complete set | IP67 | ||
![]() RT0W61626SNH-K AMPHENOL | In Stock | - | - | gold flash | 26 | - | size 16 | RoHS compliant | - | - | plug | RT360 | - | - | 20 | - | crimped | - | 105.9g | female | internal bayonet | - | Ecomate RM | for cable | - | straight | circular | 0.35...0.5mm<sup>2</sup> | - | 7.5A | 150V | complete set | IP67 | ||
![]() RT07128SNH-K AMPHENOL | In Stock | - | - | gold flash | 8 | - | size 12 | RoHS compliant | - | - | plug | RT360 | - | socket | 16 | - | crimped | - | 39.7g | female | external bayonet | - | Ecomate RM | for cable | screwed | - | circular | 0.75...1.5mm<sup>2</sup> | - | 13A | 300V | complete set | IP67 | ||
![]() RT0W71210PNH-K AMPHENOL | In Stock | - | - | gold flash | 10 | - | size 12 | RoHS compliant | - | - | plug | RT360 | - | socket | 20 | - | crimped | - | 32.75g | male | external bayonet | - | Ecomate RM | for cable | screwed | - | circular | 0.35...0.5mm<sup>2</sup> | - | 7.5A | 150V | complete set | IP67 | ||
![]() PT06A1608SPG AMPHENOL | In Stock | - | - | gold-plated | 8 | cadmium | size 16 | - | olive | MIL-DTL-26482 series I | plug | PT/451 | with cable gland | - | 16 | - | soldering | aluminium alloy | 30.1g | female | external bayonet | - | PT/451 | for cable | - | straight | circular | - | -55...125°C | 13A | 600V | - | - | ||
![]() TVP00WCI25-19PC AMPHENOL | In Stock | - | - | gold-plated | 19 | cadmium | size 25 | - | olive | Commercial Standard | socket | Series III TV | with contacts | - | - | - | THT | aluminium alloy | 9g | male | external thread | threaded joint | - | for panel mounting | - | - | military | - | - | 17A | - | - | - | ||
![]() TVP00WCI23-53SA AMPHENOL | In Stock | - | - | gold-plated | 53 | cadmium | size 23 | - | olive | Commercial Standard | socket | Series III TV | with contacts | - | - | - | THT | aluminium alloy | 70g | female | external thread | threaded joint | - | for panel mounting | - | - | military | - | - | 4.5A | - | - | - | ||
![]() TVP00WCI23-55SC AMPHENOL | In Stock | - | - | gold-plated | 55 | cadmium | size 23 | - | olive | Commercial Standard | socket | Series III TV | with contacts | - | - | - | THT | aluminium alloy | 9g | female | external thread | threaded joint | - | for panel mounting | - | - | military | - | - | 4.5A | - | - | - | ||
![]() TVP00WCI25-29SB AMPHENOL | In Stock | - | - | gold-plated | 29 | cadmium | size 25 | - | olive | Commercial Standard | socket | Series III TV | with contacts | - | - | - | THT | aluminium alloy | 9g | female | external thread | threaded joint | - | for panel mounting | - | - | military | - | - | 10A | - | - | - | ||
![]() TVP00WCI23-55SB AMPHENOL | In Stock | - | - | gold-plated | 55 | cadmium | size 23 | - | olive | Commercial Standard | socket | Series III TV | with contacts | - | - | - | THT | aluminium alloy | 9g | female | external thread | threaded joint | - | for panel mounting | - | - | military | - | - | 4.5A | - | - | - | ||
![]() TVP00WCI9-35P AMPHENOL | In Stock | - | - | gold-plated | 6 | cadmium | size 9 | - | olive | Commercial Standard | socket | Series III TV | with contacts | - | - | - | THT | aluminium alloy | 9g | male | external thread | threaded joint | - | for panel mounting | - | - | military | - | - | 3A | - | - | - | ||
![]() TVP00WCI25-37P AMPHENOL | In Stock | - | - | gold-plated | 37 | cadmium | size 25 | - | olive | Commercial Standard | socket | Series III TV | with contacts | - | - | - | THT | aluminium alloy | 9g | male | external thread | threaded joint | - | for panel mounting | - | - | military | - | - | 10A | - | - | - | ||
![]() TVS07WCI21-39P AMPHENOL | In Stock | - | - | gold-plated | 39 (2+37) | cadmium | size 21 | - | chromium plated | Commercial Standard | socket | Series III TV | with contacts | - | - | 10A | THT | aluminium alloy | 9g | male | external thread | threaded joint | - | for panel mounting | - | - | military | - | - | 4.5A | - | - | - | ||
![]() TVP00WCI23-53S AMPHENOL | In Stock | - | - | gold-plated | 53 | cadmium | size 23 | - | olive | Commercial Standard | socket | Series III TV | with contacts | - | - | - | THT | aluminium alloy | 70g | female | external thread | threaded joint | - | for panel mounting | - | - | military | - | - | 4.5A | - | - | - |