- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | Body material1 | Case | Certificates | Conform to the norm | Connector | Connector series | Connector variant | Connector1 | Connectors application | Gross weight | Kind of connector | Locking system | Manufacturer series | Max. cable diameter | Mechanical mounting | Mechanical mounting1 | Spatial orientation | Type of connector | Type of connector accessories | Operating temperature | Body plating | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RT061412SNH AMPHENOL | 228 |
| - | 12 | aluminium | zinc | size 14 | RoHS compliant | UL E63093 | plug | RT360 | w/o contacts | - | terminals, size 16 | 30g | female | internal bayonet | Ecomate RM | - | for cable | - | straight | circular | - | -40...105°C | nickel | IP67 | ||
![]() RT071619SNH AMPHENOL | 11079268 |
| - | 19 | aluminium | zinc | size 16 | RoHS compliant | UL E63093 | plug | RT360 | w/o contacts | socket | terminals, size 16 | 20g | female | external bayonet | Ecomate RM | - | for cable | front side nut | - | circular | - | -40...105°C | nickel | IP67 | ||
![]() RT0710-4PNH AMPHENOL | In Stock | - | - | 4 | aluminium | zinc | size 10 | RoHS compliant | UL E63093 | plug | RT360 | w/o contacts | socket | terminals, size 16 | 22.9g | male | external bayonet | Ecomate RM | - | for cable | front side nut | - | circular | - | -40...105°C | nickel | IP67 | ||
![]() RT06123PNH AMPHENOL | In Stock | - | - | 3 | aluminium | zinc | size 12 | RoHS compliant | UL E63093 | plug | RT360 | w/o contacts | - | terminals, size 16 | 17.98g | male | internal bayonet | Ecomate RM | - | for cable | - | straight | circular | - | -40...105°C | nickel | IP67 | ||
![]() RT0W01832PNH AMPHENOL | In Stock | - | - | 32 | aluminium | zinc | size 18 | RoHS compliant | UL E63093 | socket | RT360 | w/o contacts | - | terminals, size 20 | 34.57g | male | external bayonet | Ecomate RM | - | flange (4 holes) | for panel mounting | - | circular | - | -40...105°C | nickel | IP67 | ||
![]() RT0W0106SNH AMPHENOL | In Stock | - | - | 6 | aluminium | zinc | size 10 | RoHS compliant | UL E63093 | socket | RT360 | w/o contacts | - | terminals, size 20 | 12.83g | female | external bayonet | Ecomate RM | - | flange (4 holes) | for panel mounting | - | circular | - | -40...105°C | nickel | IP67 | ||
![]() RT07128PNH AMPHENOL | 100 |
| - | 8 | aluminium | zinc | size 12 | RoHS compliant | UL E63093 | plug | RT360 | w/o contacts | socket | terminals, size 16 | 20g | male | external bayonet | Ecomate RM | - | for cable | front side nut | - | circular | - | -40...105°C | nickel | IP67 | ||
![]() RT0L-18CG-S2 AMPHENOL | In Stock | - | - | - | metal | - | size 18 | RoHS compliant | - | - | RT360 | - | - | - | 75.07g | - | - | Ecomate RM | 18mm | - | - | straight | - | gland | -40...105°C | nickel | - | ||
![]() RT0W01832SNH AMPHENOL | In Stock | - | - | 32 | aluminium | zinc | size 18 | RoHS compliant | UL E63093 | socket | RT360 | w/o contacts | - | terminals, size 20 | 35.9g | female | external bayonet | Ecomate RM | - | flange (4 holes) | for panel mounting | - | circular | - | -40...105°C | nickel | IP67 | ||
![]() RT0W01210SNH AMPHENOL | In Stock | - | - | 10 | aluminium | zinc | size 12 | RoHS compliant | UL E63093 | socket | RT360 | w/o contacts | - | terminals, size 20 | 25g | female | external bayonet | Ecomate RM | - | flange (4 holes) | for panel mounting | - | circular | - | -40...105°C | nickel | IP67 | ||
![]() RTFD14B AMPHENOL | 3134 |
| - | - | - | - | size 14 | RoHS compliant | - | - | RT360 | - | - | - | 0.587g | - | - | Ecomate RM | - | flange (4 holes) | - | - | - | socket gasket | - | - | - | ||
![]() RT0W71832SNH AMPHENOL | In Stock | - | - | 32 | aluminium | zinc | size 18 | RoHS compliant | UL E63093 | plug | RT360 | w/o contacts | socket | terminals, size 20 | 25g | female | external bayonet | Ecomate RM | - | for cable | front side nut | - | circular | - | -40...105°C | nickel | IP67 | ||
![]() RT0W61419PNH AMPHENOL | 11079268 |
| - | 19 | aluminium | zinc | size 14 | RoHS compliant | UL E63093 | plug | RT360 | w/o contacts | - | terminals, size 20 | 21.55g | male | internal bayonet | Ecomate RM | - | for cable | - | straight | circular | - | -40...105°C | nickel | IP67 | ||
![]() RT0W718-32PNH AMPHENOL | In Stock | - | - | 32 | aluminium | zinc | size 18 | RoHS compliant | UL E63093 | plug | RT360 | w/o contacts | socket | terminals, size 20 | 62g | male | external bayonet | Ecomate RM | - | for cable | front side nut | - | circular | - | -40...105°C | nickel | IP67 | ||
![]() RT0W61626SNH AMPHENOL | In Stock | - | - | 26 | aluminium | zinc | size 16 | RoHS compliant | UL E63093 | plug | RT360 | w/o contacts | - | terminals, size 20 | 30g | female | internal bayonet | Ecomate RM | - | for cable | - | straight | circular | - | -40...105°C | nickel | IP67 | ||
![]() RT0L-14CG-S2 AMPHENOL | In Stock |
| - | - | metal | - | size 14 | RoHS compliant | - | - | RT360 | - | - | - | 50.88g | - | - | Ecomate RM | 12.5mm | - | - | straight | - | gland | -40...105°C | nickel | - | ||
![]() RT0W714-19SNH AMPHENOL | In Stock | - | - | 19 | aluminium | zinc | size 14 | RoHS compliant | UL E63093 | plug | RT360 | w/o contacts | socket | terminals, size 20 | 38.9g | female | external bayonet | Ecomate RM | - | for cable | front side nut | - | circular | - | -40...105°C | nickel | IP67 | ||
![]() RT001619PNH AMPHENOL | In Stock | - | - | 19 | aluminium | zinc | size 16 | RoHS compliant | UL E63093 | socket | RT360 | w/o contacts | - | terminals, size 16 | 30g | male | external bayonet | Ecomate RM | - | flange (4 holes) | for panel mounting | - | circular | - | -40...105°C | nickel | IP67 | ||
![]() RT0W710-6PNH AMPHENOL | In Stock | - | - | 6 | aluminium | zinc | size 10 | RoHS compliant | UL E63093 | plug | RT360 | w/o contacts | socket | terminals, size 20 | 22.97g | male | external bayonet | Ecomate RM | - | for cable | front side nut | - | circular | - | -40...105°C | nickel | IP67 | ||
![]() RT0W71210PNH AMPHENOL | In Stock | - | - | 10 | aluminium | zinc | size 12 | RoHS compliant | UL E63093 | plug | RT360 | w/o contacts | socket | terminals, size 20 | 20g | male | external bayonet | Ecomate RM | - | for cable | front side nut | - | circular | - | -40...105°C | nickel | IP67 |