- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Empty Shell | Working Voltage | Contact Resistance | Insulation Resistance | Max Current Rating | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Terminal and Terminal Block Type | Test Current | Size | Test Voltage | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09140013174 HARTING | In Stock |
| Datasheet | 7 Weeks | - | - | - | - | - | Zinc Die Cast | - | - | Copper Alloy | - | -40°C~125°C | Bulk | - | Han® PE | - | - | Active | 1 (Unlimited) | - | - | Module | 1 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100A | Silver | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1216100000 Weidmüller | 40 |
| Datasheet | 12 Weeks | - | Panel | - | - | - | Polycarbonate (PC), Glass Filled | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2008 | Rockstar® HE | - | - | Active | Not Applicable | - | - | Insert | 16+Ground | - | 2 | Female | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | - | 16A | Silver | Screw | - | CSA | - | - | - | - | - | - | - | - | - | - | 16 | - | - | 6 | - | 35.2mm | 84.5mm | 34mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09200042711 HARTING | 235 | - | - | 4 Weeks | - | - | - | - | 5 | Polycarbonate (PC) | - | - | Copper Alloy | - | -40°C~125°C | Bulk | - | Han® A | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 4+Ground | Gray | 2 | Female | - | 230V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 26.9mm | - | 4A | Silver | Screw | 250V | - | - | - | 230V | 2MOhm | 10GOhm | 10A | - | 14 AWG | 18 AWG | 14 AWG | 4 | - | 10A | 3A | 1.5kV | - | 21mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 09140083031 HARTING | 51 |
| - | 4 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | - | 50V | -40°C~85°C | Bulk | - | Han® GigaBit | - | - | Active | Not Applicable | - | - | Module without Contacts | 8 | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 09120032774 HARTING | 57 |
| - | 7 Weeks | - | Through Hole | - | - | - | Polycarbonate (PC) | 18.32g | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | - | Han-Brid® | - | - | Active | 1 (Unlimited) | - | EAR99 | Insert, RJ45 | 8p8c | Gray | - | Female | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | IDC | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1648157 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Silver | - | - | - | - | Polyamide (PA), Nylon | - | - | COPPER ALLOY | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B6 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 6+Ground | - | - | Male | 8536.69.40.30 | - | NO | NO | NO | - | CK 2.5-ED | - | GENERAL PURPOSE | - | - | Straight | 32mm | unknown | 13A | - | Crimp | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | B6 | - | - | 50.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1605637 Phoenix Contact | 42 |
| Datasheet | 4 Weeks | - | Panel | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B16 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 16 | - | 2 | Male | 8536.69.40.30 | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | 10A | - | Straight | - | unknown | 16A | Silver | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() 1405264 Phoenix Contact | 30 |
| Datasheet | 4 Weeks | Silver | - | - | - | 2 | Polyamide (PA), Nylon | - | - | - | - | -40°C~125°C | Bulk | 2015 | HEAVYCON® HV10 | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 10+2+Ground | - | - | Male | - | - | - | - | - | - | CK 2.5-ED | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B24 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09380082653 HARTING | 2353 |
| Datasheet | 4 Weeks | - | - | - | - | 8 | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han-Com® | - | - | Active | 1 (Unlimited) | - | EAR99 | Insert | 8+Ground | Gray | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | Straight | 48mm | - | 100A | Silver | Screw | - | - | - | - | - | - | - | 100A | - | - | - | - | - | - | - | 24B | - | - | 111mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1405265 Phoenix Contact | 21 |
| Datasheet | 4 Weeks | Silver | - | - | - | 2 | Polyamide (PA), Nylon | - | - | - | - | -40°C~125°C | Bulk | 2015 | HEAVYCON® HV10 | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 10+2+Ground | - | - | Female | - | - | - | - | - | - | CK 2.5-ED | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B24 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 11051052802 HARTING | 26 |
| Datasheet | 4 Weeks | Silver | Cable | - | Module | - | Polycarbonate (PC) | - | NOT SPECIFIED | Copper Alloy | 500V | -40°C~125°C | Bulk | - | Han-Yellock® | - | - | Active | 1 (Unlimited) | Crimp | - | Insert, Multiplier | 5 | Red | 1 | Female | - | - | - | - | - | - | - | - | - | 16A | - | Straight | - | - | 20A | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09120033021 HARTING | 64 |
| - | 4 Weeks | - | - | - | - | - | Polycarbonate (PC) | 12.960013g | NOT SPECIFIED | NOT SPECIFIED | 25V | -40°C~125°C | Bulk | - | Han-Brid® | - | - | Active | 1 (Unlimited) | - | - | Insert, RJ45 | 8p8c | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | IDC | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09700142810 HARTING | 27 |
| - | 11 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | - | -40°C~100°C | Bulk | - | Staf® | - | yes | Active | 1 (Unlimited) | - | - | Insert | 14 | - | 2 | Female | - | 60V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 22.8mm | - | 10A | Silver | Solder | 25V | - | - | - | - | - | - | 10A | - | - | - | 14 AWG | - | - | - | - | - | - | 56.3mm | - | UL94 HB | - | No SVHC | ROHS3 Compliant | UL94 HB | - | - | ||
![]() 09120123001 HARTING | 295 |
| - | 3 Weeks | Gold | - | CABLE | - | 13 | Polycarbonate (PC) | - | - | COPPER ALLOY | 600V | -40°C~125°C | Bulk | - | Han® Q | e4 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Insert without Contacts | 12 | Gray | 4 | Male | 8536.69.80.00 | - | NO | YES | NO | NO | Han® D | NO | GENERAL PURPOSE | - | 12 | Straight | 37.8mm | - | 10A | - | Crimp, Push In with Lock | - | - | - | NO | - | - | 10GOhm | 10A | - | 14 AWG | 20 AWG | - | - | - | 10A | 3A | 6kV | - | 21mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09210152601 HARTING | 8 |
| - | 15 Weeks | - | - | - | - | 15 | Polyamide (PA), Nylon | - | NOT SPECIFIED | Copper Alloy | 250V | -40°C~125°C | Bulk | - | Han® D | - | yes | Active | 1 (Unlimited) | Wire Wrap | - | Insert | 15+Ground | - | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 10A | - | Wire Wrap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 HB | - | - | ROHS3 Compliant | UL94 HB | - | - | ||
![]() 09140023025 HARTING | 26 | - | - | 4 Weeks | Silver | - | - | Module | - | Polycarbonate (PC), Polytetrafluoroethylene (PTFE) | - | - | - | 2500V | -40°C~125°C | Bulk | - | Han® HV | - | - | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | 2 | Gray | 1 | Male | 8536.90.40.00 | 2.5kV | - | - | - | - | Han® | - | - | - | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | WIRE TERMINAL | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330102748 HARTING | 120 |
| - | 5 Weeks | - | - | - | - | 10 | Polycarbonate (PC) | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | - | Han® ES Press | - | yes | Active | 1 (Unlimited) | - | - | Insert | 10+Ground | Gray | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | Silver | Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | - | - | - | 10B | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09140203013 HARTING | 6 |
| Datasheet | 4 Weeks | Gold | Cable | - | Module | - | Liquid Crystal Polymer (LCP) | - | - | - | 32V | -40°C~125°C | Bulk | - | Han® | - | yes | Active | 1 (Unlimited) | - | - | Module without Contacts | 20 | - | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | - | 4A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140052741 HARTING | 33 |
| - | 4 Weeks | Silver | - | - | - | 5 | Polycarbonate (PC) | - | - | - | 1kV | -40°C~125°C | Bulk | - | Han-Modular® | e4 | - | Active | 1 (Unlimited) | Screw | EAR99 | Module | 5 (4 + 1 Power) | Gray | - | Female | - | - | NO | YES | NO | - | Han® | - | GENERAL PURPOSE | - | - | Straight | - | - | 70A | - | Crimp; Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140012668 HARTING | 33 |
| - | 4 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han-Modular® | - | - | Active | 1 (Unlimited) | - | EAR99 | Module | 1 | Gray | - | Male | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | 200A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |