- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Approval Agency | Number of Contacts | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Operating Supply Voltage | Working Voltage | Contact Resistance | Insulation Resistance | Body/Shell Style | Voltage | ELV | Max Current Rating | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Contact Current Rating | Test Current | Size | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09140123001 HARTING | 142 |
| - | 4 Weeks | Silver | - | CABLE | Module | - | - | - | Polycarbonate (PC) | GUIDE SLOT | LOCKING | NOT SPECIFIED | Gold | Polycarbonate | - | -40°C~125°C | Bulk | - | Han® DD | - | yes | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | 12 | - | - | Gray | 2 | Male | ROHS COMPLIANT | 8536.69.80.00 | 250V | NO | NO | NO | - | Han® D | YES | GENERAL PURPOSE | - | 12 | Straight | 34mm | - | 10A | ONE | UL, CSA | - | Crimp | 250V | COMMERCIAL | - | - | 0.575 inch | - | - | - | 250V | 250V | 3Ohm | 10Ohm | RECEPTACLE | - | - | 10A | - | 14 AWG | 26 AWG | 500 Cycles | 14 AWG | 10A | 10A | - | - | 34.2mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1419885 Phoenix Contact | 134 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | 50V | -25°C~60°C | Bulk | - | HEAVYCON® B | - | - | Active | Not Applicable | - | - | Insert, RJ45 | 8p8c | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | Gold | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 09160723111 HARTING | 31 |
| - | 4 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 600V | -40°C~125°C | Bulk | - | Han® DD | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 72+Ground | - | - | Gray | - | Female | - | - | - | NO | NO | NO | - | Han® D | - | GENERAL PURPOSE | - | - | Straight | - | - | 10A | - | - | - | Crimp | - | - | - | 72 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16B | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09140044513 HARTING | 12 |
| - | 3 Weeks | - | Cable | - | Module | - | - | - | Polycarbonate (PC) | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 50V | -40°C~125°C | Bulk | - | Han-Modular® | - | yes | Active | 1 (Unlimited) | Crimp | - | Module without Contacts | 4 | - | - | Gray | - | Female | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | - | 1.5A | - | - | - | Crimp and Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09330162648 HARTING | 38 |
| - | 5 Weeks | - | - | - | - | 16 | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | - | 500V | -40°C~125°C | Bulk | - | Han® ES Press | - | yes | Active | 1 (Unlimited) | - | - | Insert | 16+Ground | - | - | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 16A | - | - | Silver | Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | - | - | 16B | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09142083117 HARTING | 13 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | Zinc Alloy | - | - | - | - | - | 50V | -40°C~85°C | Bulk | - | Han® MegaBit | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 8 | - | - | - | - | Female | - | - | - | - | - | - | - | Han D® HMC | - | - | 10A | - | - | - | unknown | 5A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09320323011 HARTING | 27 |
| - | 4 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 600V | -40°C~125°C | Bulk | - | Han® EE | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 32+Ground | - | - | Gray | 4 | Male | - | - | - | NO | NO | NO | - | Han® | - | GENERAL PURPOSE | - | - | - | - | - | 16A | - | - | - | Crimp | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32B | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09330164735 HARTING | 42 |
| - | 4 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | - | - | - | Bulk | - | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 16+Ground | - | - | Gray | - | Female | - | - | 500V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 16A | - | - | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09700062812 HARTING | 40 |
| - | 4 Weeks | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | - | - | -40°C~100°C | Bulk | - | Staf® | - | yes | Active | 1 (Unlimited) | - | - | Insert | 6 | - | - | Black | 2 | Female | - | - | 60V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 10A | - | - | Silver | Solder | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | - | 10A | 3A | - | - | - | UL94 HB | - | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() 09140043141 HARTING | 185 |
| - | 4 Weeks | Silver | - | - | Module | - | - | Polycarbonate | Polycarbonate (PC) | - | - | - | Copper | - | - | -40°C~127°C | Bulk | - | Han® CC | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | 4 | - | - | Gray | 2 | Female | - | - | 830V | NO | NO | NO | - | Han® C | - | GENERAL PURPOSE | - | - | Straight | 40.9mm | - | 40A | - | - | - | Crimp | 830V | - | - | - | - | Male | - | - | - | 830V | 1mOhm | 10MOhm | - | - | - | 40A | - | - | - | - | - | - | - | - | - | 34.2mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09140012763 HARTING | 97 |
| - | 4 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | - | Han-Modular® | - | - | Active | 1 (Unlimited) | - | EAR99 | Module | 1 | - | - | Gray | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | Straight | - | not_compliant | 200A | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | - | - | - | - | - | 2 AWG | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09322643101 HARTING | 48 |
| - | 4 Weeks | - | - | - | - | 64 | - | - | Polycarbonate (PC) | - | - | - | - | - | 500V | -40°C~125°C | Bulk | - | Han® EEE | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 64+Ground | - | - | Gray | 8 | Female | - | - | - | - | - | - | - | Han E® HMC | - | - | - | - | - | - | - | 16A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24B | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1414365 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | 600V | -40°C~125°C | Bulk | 2017 | HEAVYCON® M | - | yes | Active | 1 (Unlimited) | - | - | Module without Contacts | 7 (4 + 3 Power) | - | - | Gray | - | Female | - | - | - | - | - | - | - | CK 1.6-ED, CK 4.0-ED | - | - | 40A | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 09332102602 HARTING | 23 |
| Datasheet | 4 Weeks | - | - | - | - | 10 | - | - | Polycarbonate (PC) | - | - | - | - | - | 500V | -40°C~125°C | Bulk | - | Han® DDD | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 10+Ground | - | - | Gray | 2 | Male | - | 8536.69.40.30 | - | - | - | - | - | Han E® HMC | - | - | - | - | - | - | - | 16A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10B | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09140052701 HARTING | 32 | - | Datasheet | 4 Weeks | Silver | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | 400V | -40°C~125°C | Bulk | - | Han-Modular® | - | yes | Active | 1 (Unlimited) | - | - | Module | 5 | - | - | Gray | 1 | Female | - | - | 400V | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09140022651 HARTING | 50 |
| - | 5 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | Polycarbonate | - | -40°C~125°C | Bulk | - | Han-Modular® | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Module | 2 | - | - | Gray | - | Male | - | 8536.90.40.00 | 1kV | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 49mm | - | 100A | - | - | Silver | Screw | 1kV | - | - | - | - | - | - | - | - | 1kV | 300μOhm | 10GOhm | - | 1kV | - | 100A | - | 2 AWG | 6 AWG | - | 5 AWG | - | - | - | - | 34.2mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1-1104207-1 TE Connectivity | In Stock | - | Datasheet | 12 Weeks | Silver | Panel | - | - | - | - | - | PC | - | - | - | Copper | - | 400V | - | Bulk | 1998 | - | - | yes | - | - | Screw | - | Pin | - | 125°C | -40°C | Beige, Grey | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 35A | - | - | - | - | 380V | - | - | 6 | - | - | - | - | - | - | - | - | - | - | Compliant | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 1873580000 Weidmüller | 42 |
| Datasheet | 6 Weeks | - | Panel | - | - | 24 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | - | - | Copper Alloy | - | 500V | -40°C~125°C | Bulk | 2011 | Rockstar® HE | - | - | Active | Not Applicable | - | - | Insert | 24+Ground | - | - | - | - | Female | GROUND CONTACT AVAILABLE | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 24 | Straight | - | - | 16A | - | - | Silver | Push In | - | - | CSA, cURus | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 33.8mm | 111mm | 34mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1607523 Phoenix Contact | 30 |
| Datasheet | 7 Weeks | - | - | - | Module | - | - | - | Polyamide (PA), Nylon | - | - | - | Brass | - | 600V | -40°C~100°C | Bulk | 2011 | Variocon® AML | - | yes | Active | 1 (Unlimited) | - | - | Insert | 4+Ground | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55A | - | - | Silver | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09210402701 HARTING | 8 |
| Datasheet | 15 Weeks | Silver | - | - | - | 40 | - | - | Polycarbonate (PC) | - | - | NOT SPECIFIED | Copper Alloy | - | 250V | -40°C~125°C | Bulk | - | Han® D | - | yes | Active | 1 (Unlimited) | Wire Wrap | - | Insert | 40+Ground | - | - | - | - | Female | - | - | - | NO | YES | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 10A | - | - | - | Wire Wrap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16B | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - |