- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Number of Contacts | Mating Information | Empty Shell | Working Voltage | Backshell Type | Contact Resistance | Insulation Resistance | Max Current Rating | Connector Support Type | Coupling Type | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Test Current | Size | Length | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1417371 Phoenix Contact | 39 |
| Datasheet | 7 Weeks | Gold | - | - | - | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 50V | -40°C~125°C | Bulk | 2017 | HEAVYCON® M | - | yes | Active | 1 (Unlimited) | - | - | Module without Contacts | 4 | Gray | - | Male | - | - | - | - | - | - | Coax | - | - | 1.5A | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 09140012734 HARTING | 43 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Zinc Die Cast | - | Copper Alloy | - | -40°C~125°C | Bulk | - | Han® PE | - | - | Active | 1 (Unlimited) | - | - | Module | 1 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09140043041 HARTING | 60 | - | - | 5 Weeks | Silver | - | - | Module | - | Polycarbonate | Polycarbonate (PC) | - | Copper | - | -40°C~127°C | Bulk | - | Han® CC | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | 4 | Gray | 2 | Male | - | 830V | NO | NO | NO | - | Han® C | - | GENERAL PURPOSE | - | Straight | 44.6mm | - | 40A | - | Crimp | 830V | - | - | - | 830V | - | 1mOhm | 10MOhm | 40A | - | - | - | - | - | - | - | 34.2mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09700142614 HARTING | 39 |
| - | 4 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 50V | -40°C~100°C | Bulk | - | Staf® | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 14 | Black | 2 | Male | 8536.69.40.30 | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | Straight | - | - | 10A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | - | ||
![]() 09140012662 HARTING | 86 |
| - | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han-Modular® | - | - | Active | 1 (Unlimited) | - | EAR99 | Module | 1 | Gray | 1 | Male | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | Straight | - | not_compliant | 200A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 AWG | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140013001 HARTING | 83 |
| - | 4 Weeks | Silver | - | - | Module | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 1000V | -40°C~125°C | Bulk | - | Han-Modular® | - | - | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | 1 | Gray | - | Male | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | Straight | - | - | 200A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330164725 HARTING | 60 |
| - | 4 Weeks | - | Cable | - | Module | - | - | Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 16+Ground | Gray | - | Female | - | 500V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | 34mm | - | 16A | Silver | Terminal Block, Straight - Screw | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09162083101 HARTING | 6 |
| - | 4 Weeks | - | Socket | - | - | 108 | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | - | Han® DD | - | - | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 108+Ground | Gray | 6 | Female | - | - | - | - | - | - | Han® High Temp | - | - | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24B | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140013074 HARTING | 25 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Zinc Die Cast | - | Copper Alloy | - | -40°C~125°C | Bulk | - | Han® PE | - | - | Active | 1 (Unlimited) | - | - | Module | 1 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 100A | Silver | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09120023101 HARTING | 33 |
| - | 7 Weeks | - | - | - | Module | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 50V | -40°C~125°C | Bulk | - | Han-Brid® | - | yes | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | 2 | Gray | - | Female | 8536.69.40.30 | - | NO | NO | NO | - | Han® D | - | GENERAL PURPOSE | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1636350 Phoenix Contact | 43 |
| Datasheet | 4 Weeks | - | Panel | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 690V | -40°C~125°C | Bulk | 2011 | HEAVYCON® K6/12 | - | yes | Active | 1 (Unlimited) | - | - | Insert | 6+12+Ground | - | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | Straight | - | - | 40A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() 09110013121 HARTING | 1202 |
| - | 5 Weeks | - | - | CABLE | Module | - | - | Polycarbonate (PC) | NOT SPECIFIED | - | 2000V | -40°C~125°C | Bulk | - | Han® HC | - | - | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | 1 | - | - | Female | 8536.69.40.20 | - | NO | NO | NO | NO | Han-Modular® | NO | GENERAL PURPOSE | - | - | - | - | 250A | - | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | YES | - | SOLID | - | - | - | - | SNAP | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1411481 Phoenix Contact | 30 |
| Datasheet | 7 Weeks | Silver | - | - | - | - | - | Polyamide (PA), Nylon | - | - | 600V | -40°C~125°C | Bulk | - | HEAVYCON® D25 | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 25+Ground | - | - | Female | - | - | - | - | - | - | CK 1.6-BR, ER | - | - | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | D25 | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09210404602 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | 40 | - | Polycarbonate (PC) | - | Copper Alloy | 250V | - | Bulk | - | Han® D AV | e3 | yes | Active | 1 (Unlimited) | Screw | - | Insert | 46+Ground | Gray | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | 10A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09380122651 HARTING | 60 | - | - | 5 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper | - | -40°C~125°C | Bulk | - | Han-Com® | - | - | Active | 1 (Unlimited) | - | - | Insert | 6+6+Ground | Gray | 2 | Male | - | 600V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | Straight | 51.3mm | unknown | 80A | Silver | Screw | 600V | 12 | - | - | 600V | - | - | - | 100A | - | - | - | - | 13 AWG | - | 24B | 111mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330064726 HARTING | 33 |
| - | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 500V | - | Bulk | - | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 6+Ground | Gray | - | Female | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09340062702 HARTING | 33 |
| - | 7 Weeks | - | - | - | - | 6 | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 830V | -40°C~125°C | Bulk | - | Han® Hv E | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 6+2+Ground | Gray | - | Female | - | - | NO | NO | NO | - | Han® | - | GENERAL PURPOSE | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16B | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1636376 Phoenix Contact | In Stock |
| - | 4 Weeks | - | - | - | - | 36 | - | Polycarbonate (PC) | NOT SPECIFIED | COPPER ALLOY | 160V | -40°C~125°C | Bulk | 2009 | HEAVYCON® K6/36 | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 6+36+Ground | - | - | Male | - | - | NO | NO | NO | - | CK 1.6-ED, CK 4.0-ED | - | GENERAL PURPOSE | - | - | - | - | 40A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09320463011 HARTING | 42 |
| Datasheet | 4 Weeks | - | - | - | - | 46 | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 600V | -40°C~125°C | Bulk | - | Han® EE | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 46+Ground | Gray | - | Male | - | - | NO | NO | NO | - | Han® | - | GENERAL PURPOSE | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48B | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140082733 HARTING | 20 |
| - | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 400V | -40°C~125°C | Bulk | - | Han® EE | - | - | Active | 1 (Unlimited) | Quick Connect | - | Module | 8 | Gray | 2 | Female | - | - | - | - | - | - | - | - | - | - | Straight | 37.9mm | - | 16A | Silver | Push In with Lock | - | - | - | - | - | - | - | - | 16A | CONNECTOR ACCESSORY | - | 20 AWG | 14 AWG | - | - | - | 34.2mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - |