- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Operating Supply Voltage | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Connector Support Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Test Current | Size | Wire/Cable Diameter | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1648322 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B24 | e4 | yes | Obsolete | 1 (Unlimited) | Wire | - | Insert | 24+Ground | - | - | - | - | Female | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 13A | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B24 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09140073101 HARTING | 12 |
| - | 4 Weeks | Silver | - | - | Module | - | - | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 600V | -40°C~125°C | Bulk | - | Han® CD | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 3+4 | - | - | Gray | 1 | Female | - | - | - | - | - | - | - | Han® C, Han® D | - | - | - | - | Straight | - | - | 10A | - | Crimp | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 11053253001 HARTING | 27 |
| - | 4 Weeks | Silver | - | - | Module | - | - | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | - | -40°C~125°C | Bulk | - | Han-Yellock® 30 | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 25 | - | - | Gray | 5 | Male | - | - | 500V | - | - | - | - | Han-Yellock® | - | - | - | - | Straight | 29.5mm | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | 22 AWG | 12 AWG | - | - | - | - | - | - | 40mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330062601 HARTING | 92 |
| - | 4 Weeks | - | - | - | - | 6 | - | - | Polycarbonate (PC) | - | - | Copper Alloy | - | -40°C~125°C | Bulk | - | Han® E | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 6+Ground | - | - | Gray | 2 | Male | - | - | 500V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 16A | Silver | Screw | 380V | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | 6B | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09140122634 HARTING | 47 |
| - | 7 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 250V | -40°C~125°C | Bulk | - | Han® DD | - | - | Active | 1 (Unlimited) | - | EAR99 | Module | 12 | - | - | Gray | - | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | Gold | Push In with Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140013002 HARTING | 32 |
| - | 4 Weeks | - | - | - | - | 10 | - | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 1000V | -40°C~125°C | Bulk | - | Han® | - | - | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | 1 | - | - | Gray | - | Male | - | 8536.69.40.30 | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | 200A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140122734 HARTING | 28 | - | - | 4 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 250V | -40°C~125°C | Bulk | - | Han® DD | - | - | Active | 1 (Unlimited) | - | - | Module | 12 | - | - | Gray | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | Gold | Push In with Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1679485 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Silver | - | CABLE AND PANEL | - | - | - | - | Polycarbonate (PC) | - | - | COPPER ALLOY | 250V | -40°C~125°C | Bulk | 2009 | HEAVYCON® D40 | e4 | yes | Last Time Buy | 1 (Unlimited) | - | - | Insert without Contacts | 40+Ground | - | - | - | 4 | Male | - | - | - | NO | NO | NO | NO | CK 1.6-BR, ER | NO | GENERAL PURPOSE | - | - | Straight | 34mm | unknown | 10A | - | Crimp | - | CSA, UL | 40 | - | - | - | NO | - | - | - | - | - | 10A | - | - | - | - | - | - | - | B16 | - | - | 83mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09120052733 HARTING | 35 |
| - | 4 Weeks | - | - | - | - | 6 | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® Q | - | - | Active | 1 (Unlimited) | Quick Connect | - | Insert | 5 | - | - | Gray | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 16A | Silver | Push In with Lock | - | - | - | - | - | - | - | - | 1MOhm | 10GOhm | - | - | 16A | - | - | 14 AWG | 20 AWG | 14 AWG | - | 16A | 3A | - | - | 21mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 09120033011 HARTING | 41 |
| - | 4 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 25V | -40°C~125°C | Bulk | - | Han-Brid® | - | - | Active | 1 (Unlimited) | - | EAR99 | Insert, RJ45 | 8p8c | - | - | Gray | - | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1650580000 Weidmüller | 29 |
| Datasheet | 12 Weeks | Silver | Cable | - | - | - | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | - | - | 250V | -40°C~125°C | Bulk | 2008 | Rockstar® HD | - | - | Active | Not Applicable | - | - | Insert without Contacts | 7+Ground | - | - | - | - | Female | GROUND CONTACT AVAILABLE | - | - | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | - | - | Straight | - | - | 10A | - | Crimp | - | CSA, VDE, cURus | 7 | - | 94V-0 | - | NO | - | - | - | SOCKET | - | 10A | - | - | - | - | - | - | - | 1 | - | 33.2mm | 21mm | 21mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09140023051 HARTING | 44 |
| - | 3 Weeks | Silver | - | - | Module | - | - | Polycarbonate | Polycarbonate (PC) | - | - | Copper | 600V | -40°C~125°C | Bulk | - | Han-Modular® | e4 | yes | Active | 1 (Unlimited) | - | - | Module without Contacts | - | - | - | Gray | 2 | Male | - | - | 1kV | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 52mm | - | 100A | - | Crimp | - | - | - | - | - | Grey | - | - | - | - | - | - | 100A | - | - | 2 AWG | 6 AWG | - | - | - | - | - | - | 29.4mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330244726 HARTING | 2089 |
| - | 4 Weeks | - | - | - | Module | 24 | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 500V | - | Bulk | - | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 24+Ground | - | - | Gray | - | Female | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1855047 Phoenix Contact | 16 |
| Datasheet | 7 Weeks | - | - | CABLE AND PANEL | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 250V | - | Bulk | 2011 | Variocon® VC | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 65 | - | - | Black | - | Non-Gendered | - | - | 250V | NO | NO | NO | NO | CK 1.6-BR, CK 1.6-ED, CK 1.6-ER | NO | GENERAL PURPOSE | - | 65 | - | - | - | 4A | - | Crimp | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1772984 Phoenix Contact | 33 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | HEAVYCON® KA | - | - | Active | 1 (Unlimited) | - | - | Insert | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09162083001 HARTING | 5 |
| - | 4 Weeks | - | - | - | - | 108 | - | - | Polycarbonate (PC) | - | - | - | 250V | -40°C~125°C | Bulk | - | Han® DD | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 108+Ground | - | - | Gray | 6 | Male | - | - | - | - | - | - | - | Han® High Temp | - | - | - | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | 24B | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() C14610B0640002 Amphenol Sine Systems Corp | In Stock | - | Datasheet | 12 Weeks | Silver | Panel | - | - | 64 | - | - | Polycarbonate (PC), Glass Filled | Polycarbonate | - | Bronze | 600V | -40°C~125°C | Bulk | - | heavy|mate®, C146 D | - | - | Active | 1 (Unlimited) | Crimp | - | Insert without Contacts | 64+Ground | 125°C | -40°C | Gray | 4 | Female | - | - | 250V | - | - | - | - | C 16-3; heavy|mate®, C146 D, M | - | - | 15A | - | Straight | 36mm | - | 10A | - | Crimp | - | CSA, UL | 64 | Female | - | - | - | - | - | - | - | 250V | 10A | - | - | - | - | - | 64 | - | E24 | 4.1 mm | - | 110mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP20 | ||
![]() 09140062733 HARTING | 47 | - | - | 4 Weeks | Silver | - | - | - | - | - | - | - | - | NOT SPECIFIED | Copper | 500V | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Module | 6 | - | - | - | 2 | Female | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | Push In with Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09150083013 HARTING | 44 |
| - | 4 Weeks | Nickel | - | - | Module | - | - | - | Polycarbonate (PC) | - | - | Zinc | 50V | -40°C~85°C | Bulk | - | Han-Quintax® | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 8 | - | - | - | - | Male | - | - | - | - | - | - | - | Han® | - | - | - | - | - | - | unknown | 5A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.5 mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09380052701 HARTING | 2113 |
| Datasheet | 5 Weeks | - | - | - | - | 2 | - | - | Polycarbonate (PC) | - | - | Copper Alloy | - | -40°C~125°C | Bulk | - | Han-Com® | - | yes | Active | 1 (Unlimited) | - | - | Insert | 3+2+Ground | - | - | Gray | 1 | Female | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 43mm | - | 200A | Silver | Screw | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24HPR | - | - | 112mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |