- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | UL Flammability Code | Empty Shell | Wire Gauge | Body/Shell Style | ELV | Max Current Rating | Plating | Connector Support Type | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Size | Safety Approval | Wire Cross Section | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1983720000 Weidmüller | 40 |
| Datasheet | 6 Weeks | - | - | - | Module | - | - | Polycarbonate | Polycarbonate (PC) | - | - | - | -40°C~70°C | Bulk | 2010 | Rockstar® ConCept | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 2 | 70°C | -40°C | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, cURus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32mm | 34mm | 22.8mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1983750000 Weidmüller | 26 |
| Datasheet | 12 Weeks | - | - | - | Module | - | - | Polycarbonate | Polycarbonate (PC) | - | - | - | -40°C~70°C | Bulk | 2010 | Rockstar® ConCept | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 2 | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, cURus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.5mm | 34mm | 22.8mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1848550000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | - | Panel | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 500V | -40°C~110°C | Bulk | 2006 | Rockstar® DSTV-HE | - | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 6+Ground | - | - | - | 2 | Female | UL 94V-2, GLASS FILLED PC | - | - | - | - | - | - | - | - | - | - | Straight | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | 12 AWG | - | - | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | 6 | 3 | UL; VDE | 4 mm2 | - | - | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() 09120043011 HARTING | In Stock | - | - | 6 Weeks | - | - | - | Module | - | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 50V | -40°C~125°C | Bulk | - | Han-Brid® | - | yes | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | 4 | - | - | Gray | - | Male | - | - | - | NO | NO | NO | - | Han® D | - | GENERAL PURPOSE | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09120043001 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | 4 | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 50V | -40°C~70°C | Bulk | - | Han-Brid® | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 4+2 Fiber | - | - | Gray | - | Male | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1983790000 Weidmüller | 50 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | Polycarbonate | Zinc | - | - | 50V | -40°C~70°C | Bulk | 2010 | Rockstar® ConCept | - | - | Active | 1 (Unlimited) | Crimp | - | Module without Contacts | 4 | 70°C | -40°C | - | - | Male | - | - | - | - | - | - | - | HD | - | - | 10A | - | - | 10A | - | Crimp | - | CSA, cURus | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 47.5mm | 18.5mm | 13.5mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1607751 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | PANEL | - | 6 | - | - | Polyamide (PA), Nylon | - | Brass | 600V | -40°C~100°C | Bulk | 2011 | Variocon® AMS | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 6+Ground | - | - | - | 1 | - | STANDARD: UL 94V-0; PA | - | - | - | - | - | - | - | - | - | - | - | - | 55A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 7 | - | UL | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1848580000 Weidmüller | 33 |
| Datasheet | 6 Weeks | - | Panel | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 500V | -40°C~110°C | Bulk | 2006 | Rockstar® DSTV-HE | - | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 16+Ground | - | - | - | 2 | Female | UL 94V-2, GLASS FILLED PC | - | - | - | - | - | - | - | - | - | - | Straight | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | 12 AWG | - | - | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | 16 | 6 | UL; VDE | 4 mm2 | - | - | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() 1894750000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | - | Module | - | - | Glass fibre, Polyamide | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | -20°C~100°C | Bulk | 2006 | Rockstar® ConCept | - | - | Active | - | - | - | Module, Pneumatic | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 40.4mm | 34mm | 11.4mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1828390000 Weidmüller | 33 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | Glass fibre, Polyamide | - | - | Copper Alloy | 1000V | - | Bulk | 2006 | Rockstar® ConCept | - | - | Active | Not Applicable | - | EAR99 | Module | 2 | - | - | Red | 1 | Male | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | Straight | - | 82A | Silver | Screw | - | - | - | - | - | 6 AWG | - | - | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | 2 | - | UL | - | 47.8mm | 34mm | 22.8mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1607481 Phoenix Contact | 33 |
| Datasheet | 7 Weeks | - | - | - | - | 6 | - | - | Polyamide (PA), Nylon | - | Brass | 600V | -40°C~100°C | Bulk | 2013 | Variocon® TFS | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert with Integrated Frame | 6+Ground | - | - | - | 1 | Female | UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | 55A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 7 | - | UL | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1-1104206-1 TE Connectivity | In Stock | - | Datasheet | 12 Weeks | Gold, Silver | Panel | - | - | - | - | - | PC | - | Copper | - | - | Bulk | 2005 | - | - | yes | - | - | Screw | - | Socket | - | 125°C | -40°C | Beige, Grey | 2 | Male | - | - | 450V | - | - | - | - | - | - | - | - | Straight | - | 35A | - | - | 380V | - | 6 | - | - | - | - | Compliant | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09140083111 HARTING | 736 |
| - | 3 Weeks | Nickel | - | - | Module | - | - | - | Polycarbonate (PC) | - | Zinc | 50V | -40°C~85°C | Bulk | - | Han-Modular® Gigabit | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 8 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | Straight | 40.3mm | 5A | - | Crimp | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1428870000 Weidmüller | 9 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | - | RockStar® ModuPlug® | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 36 | - | - | Beige | - | Female | - | - | - | - | - | - | - | ConCept HD | - | - | 10A | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1605569 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® B10 | - | - | Active | 1 (Unlimited) | - | - | Insert | 10 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | 10A | Straight | 37mm | 16A | Silver | IDC | - | CSA, UL | - | - | - | - | - | - | 16A | - | - | - | - | - | - | B10 | - | - | - | 64mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1584114 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Silver | Panel | - | - | - | - | - | Polyamide (PA), Nylon | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | 2011 | HEAVYCON® DD108 | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 108 | - | - | - | - | Male | - | - | - | - | - | - | - | CK 1.6-ED | - | - | - | Straight | 32.5mm | 10A | - | Crimp | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | B24 | - | - | - | 111mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() 09150013113 HARTING | 6 |
| Datasheet | 4 Weeks | Zinc | - | - | - | - | Metal | - | Polycarbonate (PC) | - | - | 50V | -40°C~85°C | Bulk | - | Han® D Coax | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 1 | - | - | - | - | Female | - | - | - | - | - | - | - | Han® E | - | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1605005 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Gold | - | - | Module | - | - | - | Polycarbonate (PC) | - | COPPER ALLOY | 50V | -40°C~125°C | Bulk | 2009 | HEAVYCON® M | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Module without Contacts | 25 | - | - | - | - | Female | - | 8536.69.40.30 | - | NO | NO | NO | - | VS | - | GENERAL PURPOSE | - | - | - | 5A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1873560000 Weidmüller | 9 |
| Datasheet | 6 Weeks | - | Panel | - | - | 16 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2011 | Rockstar® HE | - | - | Active | Not Applicable | - | - | Insert | 16+Ground | - | - | - | - | Female | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | Straight | - | 16A | Silver | Push In | - | CSA, cURus | 17 | 94V-0 | NO | - | SOCKET | - | - | - | - | - | - | - | - | 6 | - | - | 33.8mm | 84.5mm | 34mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1584392 Phoenix Contact | 331 |
| Datasheet | 7 Weeks | Silver | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | 250V | -40°C~125°C | Bulk | 2012 | HEAVYCON® D25 | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 25+Ground | - | - | - | 3 | Male | - | - | - | - | - | - | - | CK 1.6-ED | - | - | - | Straight | 34.2mm | 10A | - | Crimp | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | D25 | - | - | - | 72mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 |