- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Working Voltage | Contact Resistance | Insulation Resistance | Max Supply Voltage | Max Current Rating | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Finish Termination | Terminal and Terminal Block Type | Test Current | Number of Ways | Size | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09140083011 HARTING | 615 |
| - | 4 Weeks | Nickel | - | - | Module | - | - | Polycarbonate (PC) | - | - | - | Zinc | 50V | -40°C~85°C | Bulk | - | Han-Modular® Gigabit | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 8 | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | 41.4mm | - | 5A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1687859 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2010 | HEAVYCON® B6 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert | 6 | - | - | - | - | Male | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | unknown | 16A | Silver | Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B6 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1771037 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Gold, Silver | Panel | - | - | - | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2003 | HEAVYCON® B6 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert | 6 | - | - | - | 2 | Male | - | - | 500V | NO | NO | NO | - | - | - | GENERAL PURPOSE | 15A | - | Straight | - | 35mm | unknown | 16A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | B6 | - | 51.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() 20700011001 HARTING | 2712 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | NOT SPECIFIED | NOT SPECIFIED | 24V | 0°C~70°C | Bulk | - | Han-Elisa® | - | yes | Active | 1 (Unlimited) | Cage Clamp | - | Module | 6 | - | - | Gray | 2 | Male | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | - | - | - | - | Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09310062651 HARTING | 2288 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Bulk | - | Han® HsB | - | - | Active | 1 (Unlimited) | Screw | - | Insert | 6+Ground | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1687451 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Silver | Panel | - | - | - | - | Polycarbonate (PC) | - | - | - | COPPER ALLOY | - | -40°C~125°C | Bulk | 2009 | HEAVYCON® BB 18 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert without Contacts | 18 | - | - | - | 4 | Female | - | - | - | NO | NO | NO | - | CK 2.5-ED | - | GENERAL PURPOSE | - | - | Straight | - | - | - | 16A | - | Crimp | - | - | 18 | - | - | - | - | - | - | - | 500V | 16A | - | 20 AWG | 12 AWG | - | - | - | - | - | B10 | - | 64mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1773381 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | 2 | - | Polyamide (PA), Nylon | 66.640005g | - | SILVER | COPPER ALLOY | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® HV6 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert without Contacts | 6+2+Ground | - | - | - | - | Female | - | - | - | NO | NO | NO | - | CK 2.5-ED | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SILVER | - | - | - | B16 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09140023151 HARTING | 25 |
| - | 3 Weeks | Silver | - | - | Module | - | - | Polycarbonate (PC) | - | - | - | Copper | 600V | -40°C~125°C | Bulk | - | Han-Modular® | e4 | yes | Active | 1 (Unlimited) | - | - | Module without Contacts | - | - | - | Gray | 2 | Female | - | - | 1kV | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | 54.6mm | - | 100A | - | Crimp | - | - | - | - | - | Grey | - | - | - | - | - | 100A | - | 2 AWG | 6 AWG | - | - | - | - | - | - | - | 29.4mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330102601 HARTING | 100 |
| Datasheet | 4 Weeks | Silver | - | - | - | 10 | - | Polycarbonate (PC) | - | Polycarbonate | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® E | - | - | Active | 1 (Unlimited) | Screw | - | Insert | 10+Ground | 125°C | -40°C | Gray | 2 | Male | - | - | 500V | - | - | - | - | - | - | - | 16A | - | Straight | - | 32.4mm | - | 16A | Silver | Screw | 380V | - | 10 | Male | - | - | - | 380V | 1MOhm | 10GOhm | - | 16A | - | 14 AWG | 18 AWG | 10 | - | - | 16A | - | 10B | - | 64mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 09360082632 HARTING | 29 |
| - | 5 Weeks | - | - | CABLE | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 50V | -40°C~125°C | Bulk | - | Han® 8D | e4 | - | Active | 1 (Unlimited) | - | - | Insert | 8 | - | - | Gray | 4 | Male | - | - | - | NO | YES | NO | NO | - | NO | GENERAL PURPOSE | - | 8 | Straight | - | 37.8mm | - | 10A | Silver | Push In with Lock | - | - | - | - | - | - | NO | - | - | - | - | 10A | - | 22 AWG | 16 AWG | - | - | - | - | - | 3A | - | 21mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09338162603 HARTING | 27 |
| Datasheet | 4 Weeks | - | - | - | - | 16 | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 500V | -40°C~200°C | Bulk | - | Han® E | - | - | Active | 1 (Unlimited) | - | - | Insert | 16+Ground | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16B | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09120033001 HARTING | 64 |
| - | 7 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | 25V | -40°C~125°C | Bulk | - | Han-Brid® | - | - | Active | 1 (Unlimited) | - | - | Insert, RJ45 | 8p8c | - | - | Gray | - | Male | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | Unshielded | - | - | 10A | - | IDC | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1826770000 Weidmüller | 40 |
| - | 6 Weeks | - | Panel | - | - | 46 | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | - | - | - | - | 500V | -40°C~125°C | Bulk | 2012 | Rockstar® HEE | - | - | Active | Not Applicable | - | - | Insert without Contacts | 46+Ground | - | - | - | - | Male | - | - | - | NO | NO | NO | NO | HE | NO | GENERAL PURPOSE | - | 46 | Straight | - | - | - | 16A | - | Crimp | - | CSA, cURus | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 33mm | 111mm | 34mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1602180 Phoenix Contact | In Stock | - | Datasheet | 14 Weeks | - | - | BOARD AND PANEL | - | - | - | Polyamide (PA), Nylon | - | - | - | Copper | 600V | -40°C~100°C | Bulk | 2011 | DUPLICON | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 6 | - | - | Gray | - | Male | PA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | Silver | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | 6 | B6 | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1790030000 Weidmüller | 50 |
| Datasheet | 12 Weeks | - | Panel | - | - | 6 | - | Polycarbonate (PC), Glass Filled | - | - | - | Copper Alloy | 690V | -40°C~120°C | Bulk | 2009 | Rockstar® MixMate S6 | e4 | - | Active | Not Applicable | - | - | Insert | 6+6+Ground | - | - | - | - | Male | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | - | - | 100A | Silver | Screw | - | cURus | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | 8 | 47.8mm | 111mm | 34mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1423022 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2017 | HEAVYCON® B | - | - | Active | - | - | EAR99 | Insert | 24+Ground | - | - | - | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B24 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 09338162703 HARTING | 15 |
| Datasheet | 4 Weeks | - | - | - | - | 16 | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 500V | -40°C~200°C | Bulk | - | Han® E | - | - | Active | 1 (Unlimited) | - | - | Insert | 16+Ground | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16B | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09338242603 HARTING | 20 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~200°C | Bulk | - | Han® E | - | - | Active | 1 (Unlimited) | - | - | Insert | 24+Ground | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24B | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09110012775 HARTING | 2939 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | 4000V | -40°C~125°C | Bulk | - | Han® HC | - | - | Active | 1 (Unlimited) | - | - | Module | 1 | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09110012772 HARTING | 2104 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | 4000V | -40°C~125°C | Bulk | - | Han® HC | - | - | Active | 1 (Unlimited) | - | - | Module | 1 | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |