- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Approval Agency | Number of Contacts | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Working Voltage | Insulation Resistance | Body/Shell Style | Max Current Rating | Connector Support Type | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Number of Poles | Direction | Size | Wire/Cable Diameter | Height | Length | Width | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1775619 Phoenix Contact | In Stock | - | Datasheet | - | - | Panel | - | - | - | - | - | Polyamide (PA), Nylon | - | Copper Alloy | - | - | -40°C~125°C | Bulk | 2003 | HEAVYCON® B16 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert | - | - | - | - | 2 | Female | - | 500V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | - | unknown | 16A | - | - | Silver | Screw | - | - | - | 16 | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | B16 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() 1774911 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | 2010 | HEAVYCON® A4 | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Insert | 4 | - | - | - | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | - | unknown | 10A | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | D7 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() 1023220000 Weidmüller | 12 | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | 2013 | Rockstar® MixMate S4 | - | yes | Active | 1 (Unlimited) | - | - | Insert | 4+0+Ground | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80A | - | - | Silver | Screw | - | - | CSA, VDE, cURus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 6 | - | 42mm | 84.5mm | 34mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09140023125 HARTING | 47 | - | - | 4 Weeks | Silver | - | - | Module | - | - | - | Polycarbonate (PC), Polytetrafluoroethylene (PTFE) | - | - | - | 2500V | -40°C~125°C | Bulk | - | Han® HV | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 2 | - | - | Gray | 1 | Female | - | 2.5kV | - | - | - | - | Han® | - | - | - | - | - | - | - | - | 16A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1687888 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B10 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert | 10 | - | - | - | 2 | Female | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | - | unknown | 16A | - | - | Silver | Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | 26 AWG | 14 AWG | - | - | - | - | B10 | - | - | 64mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1648144 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® B6 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert | 6+Ground | - | - | - | - | Female | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | 13A | - | - | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B6 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1679524 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Silver | - | CABLE AND PANEL | - | - | - | - | Polycarbonate (PC) | - | COPPER ALLOY | - | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® D25 | e4 | yes | Last Time Buy | 1 (Unlimited) | - | - | Insert without Contacts | 25 | - | - | - | - | Female | - | - | NO | NO | NO | NO | CK 1.6-BR, ER | NO | GENERAL PURPOSE | - | 25 | - | - | - | - | 10A | - | - | - | Crimp | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | D25 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09140083116 HARTING | 36 | - | - | 5 Weeks | Gold | - | - | Module | 8 | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | - | 50V | -40°C~125°C | Bulk | - | Han-Modular® | - | - | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | 8 (2x4) | - | - | - | - | Female | - | - | - | - | - | - | Han® D | - | - | - | - | - | - | - | - | 10A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1132030000 Weidmüller | 21 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | Bulk | 2011 | Rockstar® ConCept | - | yes | Active | 1 (Unlimited) | - | - | Module, RJ45 | - | - | - | Black | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | 1A | - | - | Gold | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | 26 AWG | 22 AWG | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | IP20 | ||
![]() 1677063 Phoenix Contact | 35 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | Copper Alloy | - | 250V | -40°C~125°C | Bulk | 2010 | HEAVYCON® A16 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert | 16 | - | - | - | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | 16A | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | PLUG | - | - | - | - | - | - | - | - | - | - | D25 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() 1414372 Phoenix Contact | 47 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | 500V | -40°C~125°C | Bulk | 2017 | HEAVYCON® M | - | yes | Active | 1 (Unlimited) | - | - | Module without Contacts | 20 | - | - | Gray | - | Male | - | - | - | - | - | - | CK 2.5-ED | - | - | 17.5A | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1132020000 Weidmüller | 24 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | Bulk | 2011 | Rockstar® ConCept | - | yes | Active | 1 (Unlimited) | - | - | Module, RJ45 | - | - | - | Black | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | 1A | - | - | Gold | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | 26 AWG | 22 AWG | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | IP20 | ||
![]() 1499000000 Weidmüller | 16 |
| Datasheet | 12 Weeks | - | - | - | - | - | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | - | 400V | -40°C~125°C | Bulk | 2006 | Rockstar® HSB | - | - | Active | Not Applicable | - | - | Insert | 6+Ground | - | - | - | - | Female | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 12 | - | - | - | - | 35A | - | - | Silver | Screw | - | - | CSA, UR | - | 1498800000 | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | 6 | - | 6 | - | 35.6mm | 84.5mm | 34mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09120042701 HARTING | In Stock | - | - | 10 Weeks | - | - | - | Module | 4 | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | - | 50V | -40°C~70°C | Bulk | - | Han-Brid® | - | yes | Active | 1 (Unlimited) | - | - | Insert with Fiber Optic Contacts | 4+2 Fiber | - | - | Gray | - | Female | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | 10A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1663462 Phoenix Contact | In Stock | - | Datasheet | 51 Weeks | Silver | - | - | Module | - | - | - | Polycarbonate (PC) | - | COPPER ALLOY | - | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® M | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Module without Contacts | 6 | - | - | - | 2 | Female | - | 500V | NO | NO | NO | - | CK 2.5-ED | - | GENERAL PURPOSE | - | - | - | - | 35.8mm | - | 16A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1894770000 Weidmüller | 26 |
| Datasheet | 10 Weeks | - | - | - | Module | - | - | Glass fibre, Polyamide | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | - | -20°C~100°C | Bulk | 2006 | Rockstar® ConCept | - | - | Active | - | - | - | Module, Pneumatic | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 25.4mm | 34mm | 11.4mm | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1950290000 Weidmüller | 16 |
| Datasheet | 12 Weeks | - | - | - | Module | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Copper Alloy | - | - | -20°C~80°C | Bulk | 2010 | Rockstar® ConCept | - | - | Active | 1 (Unlimited) | Crimp | - | Module, RJ45 with Power Contacts | 8p8c+4 Power | 80°C | -20°C | Black | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp and Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1963830000 Weidmüller | 17 |
| Datasheet | 10 Weeks | - | Cable | - | - | - | ZINC ALLOY | - | Zinc Die Cast | - | Nickel | - | 50V | -40°C~70°C | Bulk | 2011 | Rockstar® ConCept | - | - | Active | 1 (Unlimited) | - | - | Module, RJ45 | - | - | - | - | - | Female | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1A | - | Straight | Shielded | - | - | - | - | - | Gold | IDC | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | 1 | - | - | - | - | - | User Selectable | - | - | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | - | ||
![]() 09120062762 HARTING | 60 | - | - | 5 Weeks | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09140033101 HARTING | 117 |
| - | 3 Weeks | Silver | Cable | - | Module | - | - | - | Polycarbonate (PC) | NOT SPECIFIED | Copper | Polycarbonate | - | -40°C~125°C | Bulk | - | Han® C | - | yes | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | 3 | - | - | Gray | - | Female | ROHS COMPLIANT | 400V | NO | NO | NO | - | Han® C | YES | GENERAL PURPOSE | 32A | 3 | Straight | - | 40.7mm | - | 40A | ONE | UL, CSA | - | Crimp | 400V | COMMERCIAL | - | - | - | 0.575 inch | - | - | 400V | 10GOhm | PLUG | 40A | - | - | - | 8 AWG | 16 AWG | 500 Cycles | 16 AWG | - | - | - | 7.5 mm | - | 14.6mm | - | 118μin | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - |