- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Approval Agency | Number of Contacts | Wire Gauge | ELV | Connector Support Type | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Size | Safety Approval | Assembly Item Name | Height | Length | Width | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1003160000 Weidmüller | 32 |
| Datasheet | 12 Weeks | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | - | - | Copper Alloy | 690V | -40°C~125°C | Bulk | 2012 | RockStar® | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 6 | - | - | - | - | Female | - | - | - | - | - | HD | - | - | - | - | - | - | 40A | Silver | Crimp | CSA, cURus | - | - | - | - | - | - | - | - | HQ | - | - | 39.8mm | 41.6mm | 22.4mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09452001100 HARTING | 60 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® | - | - | Active | 1 (Unlimited) | - | - | Insert, RJ45 | 8p8c | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1828400000 Weidmüller | 34 |
| Datasheet | 12 Weeks | - | - | - | - | Glass fibre, Polyamide | - | - | - | - | Copper Alloy | 1000V | - | Bulk | 2006 | Rockstar® ConCept | - | - | Active | Not Applicable | - | EAR99 | Module | 2 | - | - | Black | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | Straight | - | - | 82A | Silver | Screw | - | - | 6 AWG | - | - | 2 | 1 | MODULAR TERMINAL BLOCK | 2 | - | UL | - | 45mm | 34mm | 22.8mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 7-1103638-1 TE Connectivity | In Stock | - | Datasheet | 12 Weeks | Silver | Panel | - | - | - | Polycarbonate | - | - | - | Copper | 400V | - | Box | 2003 | - | - | - | - | - | Screw | - | Power, Rectangular | - | 125°C | -40°C | Grey | 2 | Male | - | - | - | - | - | - | - | - | - | Straight | 34mm | - | 16A | - | - | - | 16 | - | Compliant | - | - | - | - | - | - | - | - | - | 83.5mm | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1861900000 Weidmüller | 22 |
| Datasheet | 12 Weeks | - | - | Module | - | Glass fibre, Polycarbonate | - | - | - | - | - | 630V | - | Bulk | 2006 | Rockstar® ConCept | - | - | Active | Not Applicable | - | - | Module without Contacts | 4 | - | - | - | 2 | Female | - | - | - | - | - | ConCept HE | - | - | 6.3mm | Straight | - | - | 25A | - | Crimp | CSA, cURus | - | - | - | - | 4 | - | - | - | - | - | - | 38.5mm | 34mm | 11.4mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09140013072 HARTING | 24 |
| - | 4 Weeks | - | - | - | - | - | Zinc Die Cast | - | - | - | Copper Alloy | - | -40°C~125°C | Bulk | - | Han® PE | - | - | Active | 1 (Unlimited) | - | - | Module | 1 | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | 100A | Silver | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1648102 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | 24 | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® B24 | e4 | yes | Active | 1 (Unlimited) | Screw | EAR99 | Insert | 24+Ground | - | - | - | - | Female | - | 8536.69.40.30 | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | - | 13A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | B24 | - | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1650880000 Weidmüller | 17 |
| - | 6 Weeks | - | - | - | 16 | - | Polycarbonate (PC), Glass Filled | - | - | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2008 | Rockstar® HA | - | - | Active | Not Applicable | - | - | Insert | 16+Ground | - | - | - | - | Male | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | - | 16A | Silver | Screw | CSA, cURus | - | - | - | - | - | - | - | - | 5 | - | - | 29mm | 73mm | 23mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1687493 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Silver | - | - | - | - | Polycarbonate (PC) | - | - | - | COPPER ALLOY | 500V | -40°C~125°C | Bulk | 2009 | HEAVYCON® BB 46 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert without Contacts | 46 | - | - | - | - | Female | - | - | NO | NO | NO | CK 2.5-ED | GENERAL PURPOSE | - | - | - | - | unknown | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | B24 | - | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1003180000 Weidmüller | 31 |
| Datasheet | 12 Weeks | - | - | - | 7 | - | Polycarbonate (PC), Glass Filled | M3 | SCREW | - | - | 400V | -40°C~125°C | Bulk | 2012 | Rockstar® HQ | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 7+Ground | - | - | - | - | Female | - | - | NO | NO | NO | HD | - | - | - | - | - | - | 10A | - | Crimp | CSA, cURus | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | 1 | - | INSERT ITEM | 40.2mm | 21mm | 21mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09150013023 HARTING | 23 |
| Datasheet | 4 Weeks | - | - | Module | - | - | Polycarbonate (PC) | - | - | - | - | 50V | -40°C~85°C | Bulk | - | Han® E Coax | - | - | Active | 1 (Unlimited) | Crimp | - | Insert without Contacts | 1 | 85°C | -40°C | - | - | Male | - | - | - | - | - | Han® D | - | 10A | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09380122653 HARTING | 2325 |
| Datasheet | 7 Weeks | - | - | - | 1 | - | - | - | - | - | - | - | - | Bulk | - | Han-Com® | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 6+6+Ground | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09330164629 HARTING | 2274 |
| - | 4 Weeks | - | - | Module | 10 | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | - | Han ES® AV | - | yes | Active | 1 (Unlimited) | Terminal Block | - | Insert | 16+Ground | - | - | Gray | - | Male | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | - | 12A | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09360162701 HARTING | 34 |
| - | 4 Weeks | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09338162604 HARTING | 2438 |
| Datasheet | 4 Weeks | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 500V | -40°C~200°C | Bulk | - | Han® E | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 16+Ground | - | - | - | - | Male | - | - | - | - | - | Han® E | - | 16A | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | 16B | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1583555 Phoenix Contact | 34 |
| Datasheet | 7 Weeks | - | - | Module | - | - | Polyamide (PA), Nylon | - | - | - | Brass | 400V | -40°C~100°C | Bulk | 2011 | Variocon® AMS | - | - | Active | 1 (Unlimited) | - | - | Insert | 5+Ground | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | 20A | Tin | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09120043101 HARTING | 124 |
| - | 7 Weeks | - | - | Module | - | - | Polycarbonate (PC) | - | - | NOT SPECIFIED | NOT SPECIFIED | 50V | -40°C~125°C | Bulk | - | Han-Brid® | - | yes | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | 4 | - | - | Gray | - | Female | - | - | NO | NO | NO | Han® D | GENERAL PURPOSE | - | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120022701 HARTING | 5 |
| - | 7 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | NOT SPECIFIED | NOT SPECIFIED | 50V | -40°C~125°C | Bulk | - | Han-Brid® | - | yes | Active | 1 (Unlimited) | - | EAR99 | Module | 2 | - | - | Gray | - | Female | - | 8536.69.40.30 | NO | NO | NO | Han® D | GENERAL PURPOSE | - | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09360062601 HARTING | 47 |
| - | 4 Weeks | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09330164635 HARTING | 46 |
| - | 4 Weeks | - | - | - | 16 | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 500V | - | Bulk | - | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 16+Ground | - | - | Gray | - | Male | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | - |