- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Number of Pins | Shell Material | Material | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Approval Agency | Number of Contacts | Body Breadth | UL Flammability Code | Empty Shell | Working Voltage | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Body/Shell Style | Max Current Rating | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Test Current | Number of Ways | Size | Safety Approval | Wire Cross Section | Test Voltage | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09140052617 HARTING | 54 |
| - | 4 Weeks | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 09200162812 HARTING | 28 |
| - | 4 Weeks | - | Panel | 16 | - | - | Polycarbonate (PC) | - | Copper Alloy | - | - | -40°C~125°C | Bulk | - | Han® A | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 16+Ground | Gray | 2 | Female | ROHS COMPLIANT | 8536.69.40.30 | 250V | NO | NO | NO | - | - | YES | GENERAL PURPOSE | - | - | 16 | Straight | 30mm | - | 16A | ONE | UL, CSA | Silver | Screw | 250V | COMMERCIAL | - | - | 0.898 inch | - | - | 250V | RND PIN-SKT | 1mOhm | - | 10000000000Ohm | PLUG | 16A | - | 14 AWG | 18 AWG | 500 Cycles | - | - | - | - | 10A | - | - | - | - | - | - | 72.4mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP65 | ||
![]() 09320323001 HARTING | 46 |
| - | 4 Weeks | Silver | - | 32 | - | - | Polycarbonate (PC) | NOT SPECIFIED | Copper | Polycarbonate | - | -40°C~125°C | Bulk | - | Han® EE | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 32+Ground | Gray | 4 | Male | - | 8536.69.80.00 | 500V | NO | NO | NO | - | Han® | - | GENERAL PURPOSE | - | - | - | Straight | 33.3mm | - | 16A | - | - | - | Crimp | 500V | - | - | - | - | - | - | 500V | - | - | - | 1.01kOhm | - | 16A | - | 12 AWG | 20 AWG | - | - | - | - | - | - | - | 16B | - | - | - | - | 84.5mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09200032611 HARTING | 663 | - | - | 4 Weeks | - | Cable | 3 | - | Polycarbonate | Polycarbonate (PC) | - | Copper Alloy | - | - | -40°C~125°C | Bulk | - | Han® A | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 3+Ground | Gray | 2 | Male | - | - | 230V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | Straight | 27mm | - | 10A | - | - | Silver | Screw | 250V | - | - | - | - | - | - | 230V | - | 2MOhm | - | 10GOhm | - | 3A | 1 | 14 AWG | 18 AWG | - | 14 AWG | 3 | - | - | 10A | - | - | - | - | 1.5kV | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 09330162720 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® ES | - | - | Active | 1 (Unlimited) | - | - | Insert | 16 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1772874 Phoenix Contact | In Stock | - | Datasheet | - | - | Panel | - | - | - | Polyamide (PA), Nylon; Polycarbonate (PC) | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | 2010 | HEAVYCON® KA-B | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Insert | 24 | - | 1 | Male | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 10A | - | - | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | 12 AWG | - | - | 16A | - | - | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 24 | B24 | UL | 2.5 mm2 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09330062656 HARTING | 34 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® ES | - | - | Active | 1 (Unlimited) | - | - | Insert | 4+2+Ground | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09330162752 HARTING | 2757 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® E | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 16 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09330242782 HARTING | 43 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® E | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 24 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1417307 Phoenix Contact | 18 |
| Datasheet | 7 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | - | 50V | -40°C~125°C | Bulk | 2017 | HEAVYCON® M | - | yes | Active | 1 (Unlimited) | - | - | Module, D-Sub | 9 | Gray | - | Female | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 19410282701 HARTING | 40 |
| - | 4 Weeks | Silver | Cable | - | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | - | 500V | -40°C~125°C | Bulk | - | Han-Eco® | - | - | Active | 1 (Unlimited) | - | EAR99 | Module | 28+Ground | Gray | 2 | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | 16A | - | - | - | Screw | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | - | - | - | - | - | 24B | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1601740000 Weidmüller | 18 |
| - | 12 Weeks | Silver | - | 64 | GLASS FILLED POLYCARBONATE | - | Polycarbonate (PC), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | - | 250V | -40°C~125°C | Bulk | 2011 | Rockstar® HD | - | - | Active | Not Applicable | - | EAR99 | Insert without Contacts | 64+Ground | - | - | Female | - | - | - | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | - | - | 64 | - | - | - | 10A | - | - | - | Crimp | - | - | CSA | - | - | 94V-0 | NO | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 35mm | 111mm | 34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1875850000 Weidmüller | 15 |
| - | 6 Weeks | - | Panel | 24 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | - | 500V | -40°C~125°C | Bulk | 2011 | Rockstar® HE | - | - | Active | - | - | - | Insert | 24+Ground | - | - | Female | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 24 | Straight | - | - | 16A | - | - | Silver | Push In | - | - | CSA, cURus | - | - | 94V-0 | NO | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 33.8mm | 111mm | 34mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09338062601 HARTING | In Stock | - | Datasheet | - | Silver | - | - | - | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | 400V | -40°C~200°C | Bulk | - | Han® High Temp | - | - | Obsolete | 1 (Unlimited) | - | - | Insert | 6+Ground | Gray | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | Screw | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | - | - | - | - | - | 6B | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1204100000 Weidmüller | 30 | - | - | 6 Weeks | - | Panel | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | - | - | -40°C~125°C | Bulk | 2007 | Rockstar® HE | - | - | Active | Not Applicable | - | - | Insert | 10+Ground | Grey | 2 | Female | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | Straight | - | - | 16A | - | - | Silver | Screw | 500V | - | CSA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | 4 | - | - | - | 35.2mm | 64mm | 34mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1884872 Phoenix Contact | 30 |
| Datasheet | 7 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | Brass | - | 250V | -40°C~100°C | Bulk | 2011 | Variocon® VC | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 6 | - | 2 | Male | - | - | 400V | - | - | - | - | - | - | - | - | 5mm | - | Straight | - | - | 8A | - | - | Tin | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1607467 Phoenix Contact | 2 |
| - | 4 Weeks | - | - | 3 | - | - | Polyamide (PA), Nylon | - | Brass | - | 600V | -40°C~100°C | Bulk | 2010 | Variocon® TFS | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert with Integrated Frame | 3+Ground | - | - | Female | STANDARD: UL 94V-0; PA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55A | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | 6 AWG | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | 3 | - | UL | 16 mm2 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09360062701 HARTING | 50 |
| - | 4 Weeks | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1498900000 Weidmüller | 22 |
| Datasheet | 6 Weeks | - | Panel | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | - | 400V | -40°C~125°C | Bulk | 2008 | Rockstar® HSB | - | - | Active | Not Applicable | - | - | Insert | 6+Ground | - | 2 | Female | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | Straight | - | - | 35A | - | - | Silver | Screw | - | - | CSA, UR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | 6 | - | - | - | 35.6mm | 84.5mm | 34mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1648267 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | - | Polyamide (PA), Nylon | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B16 | e4 | yes | Obsolete | 1 (Unlimited) | Press-Fit | - | Insert | 16+Ground | - | - | Female | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | 13A | - | - | - | - | - | 16A | - | - | Silver | Push In | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 |