- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Body/Shell Style | ELV | Max Current Rating | Coupling Type | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Size | Safety Approval | Wire Cross Section | Simplex/Duplex | Mode | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09360102601 HARTING | 35 |
| - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1884885 Phoenix Contact | 30 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | Brass | 250V | -40°C~100°C | Bulk | 2003 | Variocon® VC | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 8 | - | - | - | 2 | Male | - | - | - | 400V | - | - | - | - | - | - | - | - | 3.5mm | - | Straight | - | - | 8A | Tin | Solder | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1201000000 Weidmüller | 35 |
| - | 12 Weeks | - | Panel | - | - | 6 | - | - | Polycarbonate (PC), Glass Filled | - | - | - | - | 500V | -40°C~125°C | Bulk | 2013 | Rockstar® HE | - | - | Active | Not Applicable | - | - | Insert without Contacts | 6+Ground | - | - | - | - | Female | - | - | - | - | NO | NO | NO | - | HE | - | GENERAL PURPOSE | - | - | - | Straight | - | - | 24A | - | Crimp | CSA, cURus | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 33.5mm | 51mm | 34mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1580150 Phoenix Contact | 2809 |
| Datasheet | 9 Weeks | Silver | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2011 | HEAVYCON® D40 | - | - | Active | 1 (Unlimited) | Terminal Block | - | Insert | 40 | 125°C | -40°C | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | 10A | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1772913 Phoenix Contact | In Stock | - | Datasheet | - | - | - | PANEL | - | - | - | Polyamide, Polycarbonate | Polyamide (PA), Nylon | 198.446662g | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2010 | HEAVYCON® KA-B | - | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | Insert | 24 | - | - | - | 1 | Male | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 10A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | 12 AWG | - | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 24 | B24 | UL | 2.5 mm2 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1650610000 Weidmüller | 38 | - | - | 6 Weeks | - | - | PANEL | - | - | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | - | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2007 | Rockstar® HA | - | - | Active | Not Applicable | - | - | Insert | 10+Ground | - | - | - | - | Male | GROUND CONTACT AVAILABLE | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 10 | - | - | - | 22A | Silver | Screw | CSA, cURus | - | 94V-0 | - | NO | - | - | - | - | - | 10 | - | - | - | 2 | - | - | - | - | 29mm | 56.6mm | 23mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09145451562 HARTING | 44 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09330242672 HARTING | 2268 |
| - | 4 Weeks | - | - | - | - | 24 | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | - | Han® ESS | - | yes | Active | 1 (Unlimited) | - | - | Insert | 24+Ground | - | - | Gray | 2 | Male | - | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | Right Angle | - | - | 16A | Silver | Push In | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | 24B | - | - | - | - | - | 111mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330242644 HARTING | 34 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® E | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 24 | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1605556 Phoenix Contact | 6 |
| Datasheet | 4 Weeks | - | Panel | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® B6 | - | - | Active | 1 (Unlimited) | - | - | Insert | 6 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | Straight | 37mm | - | 16A | Silver | IDC | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | B6 | - | - | - | - | - | 51mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1896800000 Weidmüller | 53 | - | - | 6 Weeks | - | - | CABLE | - | 16 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2008 | Rockstar® HA | - | - | Active | 1 (Unlimited) | - | - | Insert | 16+Ground | - | - | - | - | Female | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 16 | - | - | - | 22A | Silver | Push In | cURus | - | 94V-0 | - | NO | - | SOCKET | - | - | - | - | - | - | - | 5 | - | - | - | - | 31.1mm | 73mm | 23mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1584981 Phoenix Contact | 34 |
| Datasheet | 7 Weeks | Silver | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 500V | -40°C~125°C | Bulk | 2011 | HEAVYCON® B24 | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 24+Ground | - | - | - | - | Female | - | - | - | - | - | - | - | - | CK 2.5-ED | - | - | - | - | - | Straight | 34.6mm | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | B24 | - | - | - | - | - | 111mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1852859 Phoenix Contact | 42 |
| Datasheet | 4 Weeks | - | - | BOARD AND PANEL | - | - | - | - | Polyamide (PA), Nylon | - | - | - | Brass | - | -40°C~100°C | Bulk | 2012 | Variocon® AML | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 2 | - | - | - | 1 | Male | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 600V | - | - | - | - | - | - | - | - | 7.5mm | - | Right Angle | 28.2mm | - | 20A | Tin | Solder | - | - | - | - | - | - | - | - | 20A | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 2 | - | UL | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09330104636 HARTING | 34 |
| - | 4 Weeks | - | - | - | - | 10 | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 500V | - | Bulk | - | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 10+Ground | - | - | Gray | - | Male | - | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09360242601 HARTING | 7 |
| - | 4 Weeks | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1103133-1 TE Connectivity | In Stock | - | Datasheet | 8 Weeks | - | Cable | - | - | - | - | PC | Polycarbonate | - | - | - | - | - | - | Bulk | 2011 | - | - | - | Discontinued | - | - | - | Socket | 5 | - | - | Grey | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | 5 | - | Grey | - | - | - | Compliant | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1962780000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | - | Free Hanging | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | PBT, Polybutylene | NOT SPECIFIED | - | - | -40°C~70°C | Bulk | 2011 | Rockstar® ConCept | - | - | Obsolete | 1 (Unlimited) | - | - | Module, Fiber Optic - LC | 2 | - | - | - | - | Male | - | - | Latch | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | - | - | Crimp | - | - | - | Grey | - | - | PLUG | - | - | SNAP | - | - | - | - | - | - | - | Duplex | Multimode | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1758360000 Weidmüller | 38 |
| Datasheet | 6 Weeks | - | - | - | Module | - | - | Glass fibre, Polycarbonate | - | - | - | - | - | 600V | - | Bulk | 2006 | Rockstar® ConCept | - | - | Active | Not Applicable | - | EAR99 | Module without Contacts | 3 | - | - | - | 1 | Male | - | - | - | - | - | - | - | - | ConCept C-M3 | - | - | - | - | - | Straight | - | - | 40A | - | Crimp | CSA, cURus | - | - | - | - | - | - | - | - | - | - | 1 | STRIP TERMINAL BLOCK | 3 | - | UL | - | - | - | 31.4mm | 34mm | 11.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09210643103 HARTING | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® D | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 64 | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09150013123 HARTING | 33 |
| Datasheet | 4 Weeks | Nickel | - | - | Module | - | - | - | Polycarbonate (PC) | - | - | - | Zinc | 50V | -40°C~85°C | Bulk | - | Han® E Coax | - | - | Active | 1 (Unlimited) | Crimp | - | Insert without Contacts | 1 | 85°C | -40°C | - | - | Female | - | - | - | - | - | - | - | - | Han® E | - | - | 16A | - | - | - | - | - | 16A | - | Crimp | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |