- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Number of Contacts | UL Flammability Code | Empty Shell | Body/Shell Style | Max Current Rating | Wire/Cable Gauge | Test Current | Size | Length | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09140052717 HARTING | 20 |
| - | 4 Weeks | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 09330162626 HARTING | 27 | - | - | 4 Weeks | - | - | - | - | 16 | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® ES | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 16+Ground | Gray | - | Male | 8536.69.40.30 | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 16A | Silver | Push In | - | - | - | - | - | - | - | - | 16B | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140023023 HARTING | 2568 |
| - | 4 Weeks | Silver | - | - | Module | - | Polytetrafluoroethylene (PTFE) | 56.699046g | NOT SPECIFIED | NOT SPECIFIED | - | -40°C~125°C | Bulk | - | Han® HV | - | - | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | 2 | Gray | - | Male | 8536.69.40.30 | - | - | - | - | - | Han® | - | - | - | - | - | - | - | 40A | - | Crimp | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09142083012 HARTING | 36 |
| - | 6 Weeks | - | - | - | - | - | Zinc Alloy | - | - | - | 50V | -40°C~85°C | Bulk | - | Han® GigaBit | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 8 | - | - | Male | - | - | - | - | - | - | Han D® HMC | - | - | - | - | - | - | - | 5A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09142083112 HARTING | 46 |
| - | 6 Weeks | - | - | - | - | - | Zinc Alloy | - | - | - | 50V | -40°C~85°C | Bulk | - | Han® GigaBit | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 8 | - | - | Female | - | - | - | - | - | - | Han D® HMC | - | - | - | - | - | - | - | 5A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09210252601 HARTING | 51 |
| - | 4 Weeks | Silver | - | - | - | 25 | Polyamide (PA), Nylon | - | NOT SPECIFIED | Copper Alloy | 250V | -40°C~125°C | Bulk | - | Han® D | - | yes | Active | 1 (Unlimited) | Wire Wrap | - | Insert | 25+Ground | - | - | Male | - | - | NO | YES | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 10A | - | Wire Wrap | - | - | - | - | - | - | - | - | 16A | - | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | - | ||
![]() 09340032702 HARTING | 34 |
| Datasheet | 4 Weeks | - | - | - | - | 3 | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 630V | -40°C~125°C | Bulk | - | Han® Hv E | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 3+2+Ground | Gray | - | Female | - | - | NO | NO | NO | - | Han® | - | GENERAL PURPOSE | - | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | 10B | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330242716 HARTING | 23 |
| - | 4 Weeks | - | - | - | - | 24 | Polycarbonate (PC) | - | - | Copper Alloy | - | -40°C~125°C | Bulk | - | Han® ES | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Insert | 24+Ground | Gray | 2 | Female | 8536.69.40.30 | 500V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 36mm | - | 16A | Silver | Push In | 380V | - | - | - | - | 16A | 14 AWG | 16A | 24B | 111mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09330242711 HARTING | 26 | - | - | 4 Weeks | - | - | - | - | 24 | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® E | - | yes | Active | 1 (Unlimited) | - | - | Insert | 24+Ground | Gray | 2 | Female | - | 500V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | - | 16A | Silver | Screw | - | 48 | - | - | - | - | 14 AWG | 16A | 48B | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 11051052803 HARTING | 34 |
| - | 4 Weeks | Silver | Cable | - | Module | - | Polycarbonate (PC) | - | NOT SPECIFIED | Copper Alloy | 500V | -40°C~125°C | Bulk | - | Han-Yellock® | - | - | Active | 1 (Unlimited) | Crimp | - | Insert, Multiplier | 5 | Red | 1 | Female | - | - | - | - | - | - | - | - | - | 16A | - | Straight | - | - | 20A | - | - | - | 3 | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09200042634 HARTING | 27 | - | - | 5 Weeks | Silver | - | - | - | 4 | Polycarbonate (PC) | - | NOT SPECIFIED | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® A | - | - | Active | 1 (Unlimited) | - | - | Insert | 4+Ground | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | Push In with Lock | - | - | - | - | - | - | - | - | 3A | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1773132 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Panel | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2010 | HEAVYCON® HS6 | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Insert | - | - | 2 | Female | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | - | 35A | Silver | Screw | - | 6 | - | - | PLUG | 35A | - | - | B16 | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() 1584143 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Silver | - | - | - | - | Polyamide (PA), Nylon | - | - | - | 250V | -40°C~125°C | Bulk | 2011 | HEAVYCON® DD108 | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 108+Ground | - | - | Female | - | - | - | - | - | - | CK 1.6-ED | - | - | - | - | Straight | 34.5mm | - | 10A | - | Crimp | - | - | - | - | - | 10A | - | - | B24 | 111mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1679537 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Silver | - | CABLE AND PANEL | - | 40 | Polycarbonate (PC) | - | - | COPPER ALLOY | 250V | -40°C~125°C | Bulk | 2009 | HEAVYCON® D40 | e4 | yes | Last Time Buy | 1 (Unlimited) | - | - | Insert without Contacts | 40+Ground | - | - | Female | - | - | NO | NO | NO | NO | CK 1.6-BR, ER | NO | GENERAL PURPOSE | - | 40 | - | - | unknown | 10A | - | Crimp | - | - | 94V-0 | NO | - | - | - | - | B16 | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1636907 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® M | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Module | 1 | - | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 200A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1584101 Phoenix Contact | 34 |
| Datasheet | 7 Weeks | Silver | - | - | - | - | Polyamide (PA), Nylon | - | - | - | 250V | -40°C~125°C | Bulk | 2011 | HEAVYCON® DD72 | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 72+Ground | - | - | Female | - | - | - | - | - | - | CK 1.6-ED | - | - | - | - | Straight | 34.5mm | - | 10A | - | Crimp | - | - | - | - | - | 10A | - | - | B16 | 84mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09200032734 HARTING | 107 |
| - | 5 Weeks | Silver | - | - | - | 3 | Polycarbonate (PC) | - | NOT SPECIFIED | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® A | - | - | Active | 1 (Unlimited) | - | EAR99 | Insert | 3+Ground | Gray | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | Push In with Lock | - | - | - | - | - | - | - | - | 3A | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120123002 HARTING | 30 |
| - | 4 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | - | Han® Q | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 12 | Gray | - | Male | - | - | NO | NO | NO | - | Han® DD | - | GENERAL PURPOSE | - | - | - | - | - | 7.5A | - | Solder | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1677034 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Silver | - | - | - | - | Polyamide (PA), Nylon | - | - | COPPER ALLOY | 250V | -40°C~125°C | Bulk | 2009 | HEAVYCON® A16 | e4 | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 16 | - | - | Male | - | - | NO | NO | NO | - | CK 2.5-ED | - | GENERAL PURPOSE | - | - | - | - | - | 16A | - | Crimp | - | - | - | - | PLUG | - | - | - | D25 | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 19410142601 HARTING | 40 |
| - | 4 Weeks | Silver | Cable | - | - | 14 | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~125°C | Bulk | - | Han-Eco® | - | - | Active | 1 (Unlimited) | - | EAR99 | Module | 14+Ground | Gray | 2 | Male | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | 16A | - | Screw | - | - | - | - | - | - | 16 AWG | - | 10B | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - |