- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Material | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Option | Current Rating (Amps) | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Number of Poles | Contact Finish Termination | Terminal and Terminal Block Type | Size | Height | Length | Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1674574 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2011 | HEAVYCON® HS6 | e4 | yes | Obsolete | 1 (Unlimited) | - | Insert | 6 | - | - | Male | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | 35A | Silver | Screw | - | - | - | - | B16 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09338102702 HARTING | In Stock | - | Datasheet | - | Silver | - | - | 10 | - | Liquid Crystal Polymer (LCP) | - | - | 400V | -40°C~200°C | Bulk | - | Han® E | - | - | Obsolete | 1 (Unlimited) | - | Insert without Contacts | 10+Ground | - | - | Female | - | - | - | - | Han® E | - | 16A | - | - | - | - | Crimp | - | - | - | - | 10B | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09338242702 HARTING | In Stock | - | Datasheet | - | Silver | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | 400V | -40°C~200°C | Bulk | - | Han® E | - | - | Obsolete | 1 (Unlimited) | - | Insert without Contacts | 24+Ground | - | - | Female | - | - | - | - | Han® E | - | 16A | - | - | - | - | Crimp | - | - | - | - | 24B | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1418623 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Silver | - | - | - | - | Polycarbonate (PC) | - | - | 400V | -40°C~125°C | Bulk | 2017 | HEAVYCON® D7 | - | yes | Active | 1 (Unlimited) | EAR99 | Insert without Contacts | 7+Ground | - | - | Female | 8536.69.40.30 | - | - | - | CK 1.6-ED | - | 10A | - | not_compliant | - | - | Crimp | - | - | - | - | D7 | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 1894730000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | - | - | Module | - | Glass fibre, Polyamide | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | -20°C~100°C | Bulk | 2006 | Rockstar® ConCept | - | - | Obsolete | - | - | Module, Pneumatic | - | - | - | Male | - | - | - | - | - | - | - | Straight | - | - | - | - | - | 1 | - | - | - | 25.4mm | 34mm | 11.4mm | - | No | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09200103103 HARTING | 34 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® A | - | - | Active | 1 (Unlimited) | - | Insert without Contacts | 10 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 20751052201 HARTING | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | -20°C~65°C | Bulk | - | Han-Elisa® | - | - | Active | 1 (Unlimited) | - | Module | 14 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09210643003 HARTING | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® D | - | - | Active | 1 (Unlimited) | - | Insert without Contacts | 64 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09161083017 HARTING | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® DD | - | - | Active | 1 (Unlimited) | - | Insert | 108 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09330162620 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® ES | - | - | Active | 1 (Unlimited) | - | Insert | 16 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09310062751 HARTING | 2731 |
| Datasheet | 11 Weeks | - | - | - | 6 | - | Polyphenylene Sulfide (PPS) | - | - | - | - | Bulk | - | Han® HsB | - | - | Active | 1 (Unlimited) | - | Insert | 6+Ground | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09210009907 HARTING | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® D | - | - | Active | 1 (Unlimited) | - | Insert | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09330242789 HARTING | 2263 |
| - | 7 Weeks | - | - | - | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 400V | -40°C~125°C | Bulk | - | Han® E | - | yes | Active | 1 (Unlimited) | - | Insert | 24+Ground | Gray | - | Female | - | NO | NO | NO | - | GENERAL PURPOSE | 16A | - | - | - | - | Screw | - | - | - | - | 24B | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 09330162656 HARTING | 37 |
| Datasheet | 7 Weeks | - | - | - | 16 | - | - | - | - | - | - | Bulk | - | Han® ES | - | - | Active | 1 (Unlimited) | - | Insert | 16+Ground | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09330242656 HARTING | 2890 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® ES | - | - | Active | 1 (Unlimited) | - | Insert | 24 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09110013112 HARTING | 60 | - | - | 7 Weeks | - | Panel | - | - | - | Polyamide (PA), Nylon; Polycarbonate (PC) | - | - | 4000V | -40°C~125°C | Bulk | - | Han® HC Modular | - | - | Active | 1 (Unlimited) | EAR99 | Module without Contacts | 1 | Gray | 1 | Female | 8536.90.40.00 | - | - | - | Han-Modular® | - | - | Straight | - | 650A | - | Crimp | - | - | - | WIRE TERMINAL | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120062665 HARTING | 184 |
| - | 5 Weeks | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | COMBINATION LINE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09120062795 HARTING | 2205 |
| - | 4 Weeks | - | - | - | 2 | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 25V | -40°C~125°C | Bulk | - | Han-Brid® | - | yes | Active | 1 (Unlimited) | - | Insert | 4+2+Ground | Gray | - | Female | - | NO | NO | NO | - | GENERAL PURPOSE | - | Straight | - | 10A | - | Push In | 6 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140023002 HARTING | 28 |
| - | 3 Weeks | - | - | - | - | - | Polycarbonate (PC) | SILVER (118) | COPPER ALLOY | 600V | -40°C~125°C | Bulk | - | Han-Modular® | e4 | yes | Active | 1 (Unlimited) | - | Module without Contacts | 2 | Gray | - | Male | - | NO | NO | NO | Han® C | GENERAL PURPOSE | 40A | - | - | - | - | Crimp | - | - | Silver (Ag) | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 1409930 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Silver | - | - | - | - | Polycarbonate (PC) | - | - | 500V | -40°C~125°C | Bulk | 2015 | HEAVYCON® BBB40 | - | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 40+Ground | - | - | Female | - | - | - | - | CK 2.5-ED | - | - | - | - | 16A | - | Crimp | - | - | - | - | B16 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - |