- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Approval Agency | Number of Contacts | Body Breadth | UL Flammability Code | Empty Shell | Working Voltage | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Connector Support Type | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Number of Poles | Test Current | Size | Thread Size | Test Voltage | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1423828 Phoenix Contact | 19 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2017 | HEAVYCON® B | - | - | Active | - | - | EAR99 | Insert | 24+Ground | - | - | - | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B24 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 09380122701 HARTING | 42 |
| - | 4 Weeks | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | Copper Alloy | - | -40°C~125°C | Bulk | - | Han-Com® | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 4+8+Ground | - | - | Gray | 2 | Female | - | 8536.69.80.00 | 400V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 44.2mm | 80A | - | - | Silver | Screw | 400V | - | - | 12 | - | - | - | 400V | - | - | - | - | - | - | - | 6 AWG | 16 AWG | - | 14 AWG | - | - | 24B | - | - | - | 111mm | - | UL94 HB | - | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() 09140203001 HARTING | 95 |
| - | 5 Weeks | - | - | - | Module | - | - | Polycarbonate | Polycarbonate (PC) | - | - | - | NOT SPECIFIED | Copper | - | -40°C~125°C | Bulk | - | Han® EEE | - | - | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | 20 | - | - | Gray | 5 | Male | - | - | 500V | NO | NO | NO | - | Han® | - | GENERAL PURPOSE | - | - | Straight | 37.45mm | 16A | - | - | - | Crimp | 500V | - | - | - | - | - | - | 500V | 1mOhm | 10MOhm | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | 29.2mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09210153001 HARTING | 2 |
| - | 4 Weeks | Silver | - | CABLE | - | - | - | Polyamide | Polyamide (PA), Nylon | GUIDE SLOT | MOUNTING FLANGE | LOCKING | NOT SPECIFIED | Copper | - | -40°C~125°C | Bulk | - | Han® D | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 15+Ground | - | - | Gray | 3 | Male | - | - | 250V | NO | NO | NO | - | Han® D | YES | GENERAL PURPOSE | - | 15 | Straight | 33.7mm | 10A | ONE | UL, CSA | - | Crimp | 250V | COMMERCIAL | - | - | 0.898 inch | - | - | 250V | 3MOhm | 10GOhm | RECEPTACLE | 250V | 10A | - | 4000VAC V | 14 AWG | 26 AWG | 500 Cycles | - | 15 | 10A | - | - | 2kV | - | 56.5mm | - | UL94 HB | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | IP65 | ||
![]() 09330062602 HARTING | 15 |
| - | 4 Weeks | - | - | - | - | 6 | - | - | Polycarbonate (PC) | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | -40°C~125°C | Bulk | - | Han® E | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 6+Ground | - | - | Gray | 2 | Male | - | - | 380V | NO | NO | NO | - | Han® | - | GENERAL PURPOSE | - | - | Straight | 33.3mm | 16A | - | - | - | Crimp | 380V | - | - | - | - | - | - | 380V | - | - | - | - | 16A | - | - | 12 AWG | 20 AWG | - | - | - | 16A | 6B | - | - | - | 51mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 1650810000 Weidmüller | 16 |
| - | 12 Weeks | Silver | - | CABLE AND PANEL | - | 25 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | 2008 | Rockstar® HD | - | - | Active | Not Applicable | - | - | Insert without Contacts | 25+Ground | - | - | - | - | Male | GROUND CONTACT AVAILABLE | - | - | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | - | 25 | - | - | 10A | - | - | - | Crimp | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | 5 | - | - | 35mm | 73mm | 23mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1601720000 Weidmüller | 58 |
| - | 6 Weeks | Silver | - | CABLE AND PANEL | - | 64 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | - | Rockstar® HD | - | - | Active | Not Applicable | - | - | Insert without Contacts | 64+Ground | - | - | - | - | Male | GROUND CONTACT AVAILABLE | - | - | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | - | 64 | - | - | 10A | - | - | - | Crimp | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | 39.5mm | 111mm | 34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09120012751 HARTING | 23 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1650650000 Weidmüller | 15 |
| Datasheet | 6 Weeks | Silver | - | CABLE AND PANEL | - | - | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | 2008 | Rockstar® HD | - | - | Active | Not Applicable | - | - | Insert without Contacts | 15+Ground | - | - | - | - | Male | GROUND CONTACT AVAILABLE | - | - | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | - | 15 | - | - | 10A | - | - | - | Crimp | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | 2 | - | - | 35mm | 56.6mm | 23mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1855063 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Panel | - | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | -40°C~125°C | Bulk | 2011 | Variocon® VC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 30 | - | - | Black | 5 | Non-Gendered | - | - | 250V | NO | NO | NO | NO | CK 1.6-ED | NO | GENERAL PURPOSE | 4A | - | Straight | - | 10A | - | - | - | Crimp | - | - | - | 3 | - | 94V-0 | NO | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | M4 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1873880000 Weidmüller | 23 |
| - | 12 Weeks | - | Panel | - | - | 16 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | - | - | - | - | 250V | -40°C~125°C | Bulk | 2011 | Rockstar® HA | - | - | Active | Not Applicable | - | - | Insert without Contacts | 16+Ground | - | - | - | - | Female | - | - | - | NO | NO | NO | NO | HE | NO | GENERAL PURPOSE | - | 16 | Straight | - | 22A | - | - | - | Crimp | - | - | CSA, cURus | - | - | 94V-0 | NO | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | 5 | - | - | 31.1mm | 73mm | 23mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 0936010095 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1983770000 Weidmüller | 16 |
| Datasheet | 12 Weeks | - | - | - | Module | - | - | Polycarbonate | Zinc | - | - | - | - | - | 50V | -40°C~70°C | Bulk | 2010 | Rockstar® ConCept | - | - | Active | 1 (Unlimited) | Crimp | - | Module without Contacts | 4 | 70°C | -40°C | - | - | Female | - | - | - | - | - | - | - | HD | - | - | 10A | - | - | - | 10A | - | - | - | Crimp | - | - | CSA, cURus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 47.5mm | 18.5mm | 13.5mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1651220000 Weidmüller | 15 |
| - | 12 Weeks | Silver | - | - | - | 108 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | 2008 | Rockstar® HDD | - | - | Active | Not Applicable | - | - | Insert without Contacts | 108+Ground | - | - | - | - | Female | COMPATIBLE CONTACTS: 1651670000; 1651570000 | - | - | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | - | 108 | - | - | 10A | - | - | - | Crimp | - | - | CSA, UR | - | - | 94V-0 | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | 33mm | 111mm | 34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1826810000 Weidmüller | 15 |
| - | 12 Weeks | - | Panel | - | - | 18 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | - | - | - | - | 500V | -40°C~125°C | Bulk | 2011 | Rockstar® HEE | - | - | Active | Not Applicable | - | - | Insert without Contacts | 18+Ground | - | - | - | - | Male | - | - | - | NO | NO | NO | NO | HE | NO | GENERAL PURPOSE | - | 18 | Straight | - | 16A | - | - | - | Crimp | - | - | CSA, cURus | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 33mm | 64mm | 34mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1018960000 Weidmüller | 15 |
| - | 12 Weeks | - | - | - | - | 32 | - | - | Polycarbonate (PC), Glass Filled | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~125°C | Bulk | - | Rockstar® HEE | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 32+Ground | - | - | - | - | Female | - | - | - | - | - | - | - | HE | - | - | - | - | - | - | 16A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | 36mm | 84.5mm | 34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1585728 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | Axial | - | - | - | Polycarbonate (PC) | - | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® M | - | - | Obsolete | 1 (Unlimited) | - | - | Module | 2 | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | 70A | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | 70A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1605004 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Gold | - | - | Module | - | - | - | Polycarbonate (PC) | - | - | - | - | COPPER ALLOY | 50V | -40°C~125°C | Bulk | 2009 | HEAVYCON® M | - | yes | Obsolete | 1 (Unlimited) | - | - | Module without Contacts | 25 | - | - | - | - | Male | - | - | - | NO | NO | NO | - | VS | - | GENERAL PURPOSE | - | - | - | - | 5A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09320463109 HARTING | 34 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® EE | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 46 | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09338162601 HARTING | In Stock | - | Datasheet | - | Silver | - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | 400V | -40°C~200°C | Bulk | - | Han® High Temp | - | - | Obsolete | 1 (Unlimited) | - | - | Insert | 16+Ground | - | - | Gray | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | Screw | - | - | - | 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | - | - | 16B | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | - |