- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Empty Shell | Wire Gauge | ELV | Connector Support Type | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Size | Safety Approval | Wire Cross Section | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1745830000 Weidmüller | 34 |
| - | 10 Weeks | - | - | PANEL | - | 10 | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2011 | Rockstar® HE | - | - | Active | Not Applicable | - | - | Insert | 10+Ground | - | - | - | - | Male | GROUND CONTACT AVAILABLE | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 10 | - | - | 16A | Silver | Tension Clamp | cURus | - | - | NO | - | - | - | - | - | - | - | - | 4 | - | - | 33.5mm | 64mm | 34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09140052742 HARTING | 42 |
| - | 7 Weeks | Silver | - | - | - | - | - | Polycarbonate (PC) | - | - | 1kV | -40°C~125°C | Bulk | - | Han-Modular® | e4 | - | Active | 1 (Unlimited) | Screw | EAR99 | Module | 5 (4 + 1 Power) | - | - | Gray | - | Female | - | - | - | NO | YES | NO | - | Han® | - | GENERAL PURPOSE | - | - | Straight | - | 70A | - | Crimp; Screw | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1687820 Phoenix Contact | In Stock | - | Datasheet | - | Silver | - | - | - | - | - | Polyamide (PA), Nylon | - | COPPER ALLOY | 230V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B5 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert without Contacts | 5 | - | - | - | - | Female | - | - | - | NO | NO | NO | - | CK 2.5-ED | - | GENERAL PURPOSE | - | - | - | unknown | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | D7 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1584907 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | 16 | - | Polyamide (PA), Nylon | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2013 | HEAVYCON® B16 | - | - | Obsolete | 1 (Unlimited) | - | - | Insert | 16+Ground | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1584897 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | 16 | - | Polyamide (PA), Nylon | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2013 | HEAVYCON® B16 | - | - | Obsolete | 1 (Unlimited) | - | - | Insert | 16+Ground | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 10420000 LAPP | 76 |
| - | 11 Weeks | - | Cable | - | 600 | - | - | Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2010 | EPIC® HA | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Insert | 3+Ground | - | - | - | - | Male | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | 10A | Silver | Screw | - | 3 | - | - | - | - | - | - | - | - | - | - | HA 3/4 | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 7-1103416-1 TE Connectivity | In Stock | - | Datasheet | 10 Weeks | Silver | Panel | - | - | - | - | PBT | - | Copper | - | - | Bulk | 2005 | - | - | yes | - | - | - | - | - | - | 125°C | -40°C | Beige | 2 | Male | - | - | 250V | - | - | - | - | - | - | - | - | - | Straight | - | 16A | - | - | - | 16 | - | - | - | Compliant | CONNECTOR ACCESSORY | 14 AWG | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09330162652 HARTING | 44 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | Bulk | - | Han® E | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 16 | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1585388 Phoenix Contact | 15 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2017 | HEAVYCON® D | - | - | Active | - | - | EAR99 | Insert | 16+Ground | - | - | - | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | 16A | - | - | - | - | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | D25 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1908530000 Weidmüller | 34 |
| - | 12 Weeks | - | - | - | Module | 6 | - | Polycarbonate (PC), Glass Filled | - | - | - | -40°C~125°C | Bulk | - | Rockstar® ConCept | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 6 (2 + 4 Power) | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1848730000 Weidmüller | 18 |
| - | 9 Weeks | - | Panel | - | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 500V | -40°C~110°C | Bulk | 2011 | Rockstar® DSTV-HE | - | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 24+Ground | - | - | - | 2 | Male | UL 94V-2, GLASS FILLED PC | - | - | - | - | - | - | - | - | - | - | - | Straight | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | - | 12 AWG | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | 24 | 8 | UL; VDE | 4 mm2 | - | - | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() 1848700000 Weidmüller | 34 |
| - | 7 Weeks | - | Panel | - | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 500V | -40°C~110°C | Bulk | 2006 | Rockstar® DSTV-HE | - | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 16+Ground | - | - | - | 2 | Male | GLASS FILLED PC, UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | Straight | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | - | 12 AWG | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | 16 | 6 | UL; VDE | 4 mm2 | - | - | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() 1875620000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | CABLE | - | 16 | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 600V | -40°C~125°C | Bulk | - | Rockstar® HA | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 16+Ground | - | - | - | - | Male | - | - | - | NO | NO | NO | NO | HE | NO | GENERAL PURPOSE | - | 16 | - | - | 16A | - | Crimp | CSA | - | 94V-0 | NO | - | - | - | - | - | - | - | - | 7 | - | - | 29mm | 73mm | 23mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1919970000 Weidmüller | 25 |
| - | 12 Weeks | - | Panel | - | - | 8 | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | - | - | 500V | -40°C~125°C | Bulk | 2006 | Rockstar® HQ | - | - | Active | Not Applicable | - | - | Insert without Contacts | 8+Ground | - | - | - | - | Male | - | - | - | NO | NO | NO | NO | HE | NO | GENERAL PURPOSE | - | 8 | Straight | - | 16A | - | Crimp | CSA, VDE, cURus | - | 94V-0 | NO | - | - | - | - | - | - | - | - | HQ | - | - | 38.5mm | 41.6mm | 22.4mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09200102816 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® A | - | - | Active | 1 (Unlimited) | - | - | Insert | 10 | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09200103003 HARTING | 34 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® A | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 10 | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1875800000 Weidmüller | 58 |
| - | 10 Weeks | - | Panel | - | - | - | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 500V | -40°C~125°C | Bulk | - | Rockstar® HE | - | - | Active | - | - | - | Insert | 16+Ground | - | - | - | - | Male | GROUND CONTACT AVAILABLE | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 16 | Straight | - | 16A | Silver | Push In | CSA, cURus | - | 94V-0 | NO | - | - | - | - | 16 | - | - | - | 6 | - | - | 34.3mm | 84.5mm | 34mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1967230000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | CABLE | - | 2 | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Rockstar® HVE | e4 | - | Active | 1 (Unlimited) | - | - | Insert | 3+2+Ground | - | - | - | - | Male | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 5 | - | - | 20A | Silver | Tension Clamp | - | - | - | NO | - | - | - | - | 5 | - | - | - | 4 | - | - | 33.5mm | 64mm | 34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09338062604 HARTING | 43 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | 500V | - | Bulk | - | Han® E | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 6+Ground | - | - | - | - | Male | - | - | - | - | - | - | - | Han® High Temp | - | - | 16A | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | 6B | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09338102604 HARTING | 8 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | 500V | -40°C~200°C | Bulk | - | Han® E | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 10+Ground | - | - | - | - | Male | - | - | - | - | - | - | - | Han® E | - | - | 16A | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | 10B | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |