- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Current Rating | Contact Finish | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Empty Shell | Body/Shell Style | Number of Poles | Test Current | Size | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09140403101 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Bulk | - | Han® | - | - | Active | 1 (Unlimited) | - | Insert | 40 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09330242605 HARTING | 34 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | Bulk | - | Han® E | - | - | Active | 1 (Unlimited) | - | Insert | 24 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09330242681 HARTING | 34 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | Bulk | - | Han® E | - | - | Active | 1 (Unlimited) | - | Insert | 24 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09338242604 HARTING | 44 |
| Datasheet | 4 Weeks | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | 500V | -40°C~200°C | Bulk | - | Han® E | - | - | Active | 1 (Unlimited) | - | Insert without Contacts | 24+Ground | - | - | Male | - | - | - | - | - | - | Han® E | - | - | 16A | - | - | - | - | Crimp | - | - | - | - | - | - | - | 24B | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09140603001 HARTING | 43 |
| - | 5 Weeks | - | - | - | - | - | - | - | 500V | - | Bulk | - | Han® | - | - | Active | 1 (Unlimited) | - | Insert | 60 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09140603101 HARTING | 43 |
| - | 5 Weeks | - | - | - | - | - | - | - | 500V | - | Bulk | - | Han® | - | - | Active | 1 (Unlimited) | - | Insert | 60 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1894740000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Module | - | - | Glass fibre, Polyamide | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | -20°C~100°C | Bulk | 2006 | Rockstar® ConCept | - | - | Active | - | - | Module, Pneumatic | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | 1 | - | - | 25.4mm | 34mm | 11.4mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09330009907 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Bulk | - | Han® E | - | - | Active | 1 (Unlimited) | - | Insert | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09161083117 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | Bulk | - | Han® DD | - | - | Active | 1 (Unlimited) | - | Insert without Contacts | 108 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1875890000 Weidmüller | 16 |
| - | 6 Weeks | Panel | - | 24 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | Copper Alloy | 500V | -40°C~125°C | Bulk | - | Rockstar® HE | - | - | Active | - | - | Insert | 24+Ground | - | - | Male | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 16 | Straight | 16A | Silver | Push In | CSA, cURus | - | 94V-0 | NO | - | - | - | 8 | 34.3mm | 111mm | 34mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09338102704 HARTING | 38 |
| Datasheet | 5 Weeks | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | 500V | -40°C~200°C | Bulk | - | Han® E | - | - | Active | 1 (Unlimited) | - | Insert without Contacts | 10+Ground | - | - | Female | - | - | - | - | - | - | Han® E | - | - | 16A | - | - | - | - | Crimp | - | - | - | - | - | - | - | 10B | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09160243011 HARTING | 44 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | Bulk | - | Han® DD | - | - | Active | 1 (Unlimited) | - | Insert | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09145451120 HARTING | 20 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 10197000 LAPP | 57 |
| - | 11 Weeks | Cable, Socket | 600 | - | - | - | Polycarbonate (PC) | Copper Alloy | 600V | -40°C~125°C | Bulk | 2012 | Epic® HBE | - | - | Active | 1 (Unlimited) | EAR99 | Insert | 24+Ground | Grey | 2 | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | Straight | 16A | Silver | Screw | - | 24 | - | - | - | - | 16A | HB24 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | IP65 | ||
![]() 1730120000 Weidmüller | 38 |
| Datasheet | 12 Weeks | - | - | - | - | Glass fibre, Polycarbonate | - | Copper Alloy | 400V | - | Bulk | 2006 | Rockstar® ConCept | - | - | Active | - | - | Module | 4 | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | Straight | 14A | Silver | Tension Clamp | CSA, UR | 8 | - | - | - | - | - | - | 25.4mm | 34mm | 11.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1208000000 Weidmüller | 35 |
| - | 12 Weeks | Panel | - | 16 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | 500V | -40°C~125°C | Bulk | 2006 | Rockstar® HE | - | - | Active | Not Applicable | - | Insert without Contacts | 16+Ground | - | - | Female | GROUND CONTACT AVAILABLE | - | NO | NO | NO | NO | HE | NO | GENERAL PURPOSE | - | 16 | Straight | 16A | - | Crimp | CSA, cURus | - | 94V-0 | NO | SOCKET | - | - | 6 | 33.5mm | 84.5mm | 34mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09120082633 HARTING | 33 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polycarbonate (PC) | Copper Alloy | 500V | -40°C~125°C | Bulk | - | Han® Q | - | - | Active | 1 (Unlimited) | - | Insert | 8 | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | 16A | Silver | Push In with Lock | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1023250000 Weidmüller | 20 |
| Datasheet | 8 Weeks | - | - | - | - | - | Polycarbonate (PC), Glass Filled | Copper Alloy | 600V | -40°C~125°C | Bulk | 2013 | Rockstar® MixMate S4 | - | yes | Active | 1 (Unlimited) | - | Insert | 4+8+Ground | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | 80A | Silver | Screw | CSA, VDE, cURus | - | - | - | - | 12 | - | 8 | 46.2mm | 111mm | 34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1826790000 Weidmüller | 38 |
| - | 6 Weeks | Panel | - | 32 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | 500V | -40°C~125°C | Bulk | 2012 | Rockstar® HEE | - | - | Active | Not Applicable | - | Insert without Contacts | 32+Ground | - | - | Male | - | - | NO | NO | NO | NO | HE | NO | GENERAL PURPOSE | - | 32 | Straight | 16A | - | Crimp | CSA, cURus | - | 94V-0 | NO | - | - | - | 6 | 33mm | 84.5mm | 34mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1789980000 Weidmüller | 19 | - | Datasheet | 6 Weeks | Panel | - | - | - | - | Polycarbonate (PC), Glass Filled | Copper Alloy | 1000V | -40°C~120°C | Bulk | 2009 | Rockstar® MixMate S4 | e4 | - | Active | 1 (Unlimited) | - | Insert | 4+Ground | - | 2 | Female | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 65A | Silver | Screw | cURus | - | - | - | - | 4 | - | 3 | 40.4mm | 51mm | 34mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - |