- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Approval Agency | Body Breadth | UL Flammability Code | Empty Shell | Operating Supply Voltage | Working Voltage | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Body/Shell Style | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Test Current | Number of Ways | Size | Safety Approval | Wire Cross Section | Test Voltage | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1650820000 Weidmüller | 20 |
| - | 12 Weeks | Silver | - | CABLE AND PANEL | - | 25 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 250V | -40°C~125°C | Bulk | 2014 | Rockstar® HD | - | - | Active | Not Applicable | - | - | Insert without Contacts | 25+Ground | - | - | Female | GROUND CONTACT AVAILABLE | - | - | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | 10A | - | - | - | Crimp | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | SOCKET | - | - | - | - | 25 | - | - | - | - | 5 | - | - | - | 33.8mm | 73mm | 23mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1687464 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Silver | Panel | - | - | - | - | - | Polycarbonate (PC) | - | - | - | COPPER ALLOY | - | 500V | -40°C~125°C | Bulk | 2009 | HEAVYCON® BB 18 | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 18 | - | 3 | Male | - | - | - | NO | NO | NO | - | CK 2.5-ED | - | GENERAL PURPOSE | - | - | - | Straight | - | unknown | 16A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | B10 | - | - | - | - | 64mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09330162701 HARTING | 384 |
| - | 5 Weeks | - | - | CABLE | - | 16 | - | Polycarbonate | Polycarbonate (PC) | M3 | - | - | Copper Alloy | - | - | -40°C~125°C | Bulk | - | Han® E | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 16+Ground | Gray | 2 | Female | ROHS COMPLIANT | 8536.69.80.00 | 500V | NO | NO | NO | - | - | YES | GENERAL PURPOSE | - | - | 16 | Straight | 34.6mm | - | 16A | ONE | UL, CSA | Silver | Screw | 380V | COMMERCIAL | - | 1.339 inch | - | - | 600V | 380V | RND PIN-SKT | 1mOhm | - | 10000000000Ohm | PLUG | 16A | 14 AWG | 18 AWG | 500 Cycles | - | - | - | 16A | - | 16B | - | - | - | - | 84.5mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP65 | ||
![]() 1758340000 Weidmüller | In Stock | - | Datasheet | 3 Weeks | - | - | - | Module | - | - | - | - | - | - | - | - | - | 630V | - | Bulk | 2006 | Rockstar® ConCept | - | - | Obsolete | Not Applicable | - | - | Module without Contacts | 4 | - | 2 | Male | - | - | - | - | - | - | - | ConCept HE | - | - | - | 6.3mm | - | Straight | - | - | 25A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1651360000 Weidmüller | 50 |
| - | 12 Weeks | - | - | - | - | 2 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | - | - | Copper Alloy | - | 830V | -40°C~125°C | Bulk | 2011 | Rockstar® HVE | - | - | Active | Not Applicable | - | - | Insert | 10+2+Ground | - | - | Female | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 12 | - | - | - | 20A | - | - | Silver | Screw | - | - | CSA | - | 94V-0 | NO | - | - | - | - | - | - | SOCKET | - | - | - | - | 12 | - | - | - | - | 8 | - | - | - | 35.2mm | 111mm | 34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09320463001 HARTING | 50 |
| - | 4 Weeks | Silver | - | CABLE | - | 46 | - | - | Polycarbonate (PC) | M3 | LOCKING | NOT SPECIFIED | Copper | Polycarbonate | - | -40°C~125°C | Bulk | - | Han® EE | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 46+Ground | Gray | 4 | Male | ROHS COMPLIANT | 8536.69.80.00 | 500V | NO | NO | NO | - | Han® | YES | GENERAL PURPOSE | - | - | 46 | Straight | 33.3mm | - | 20A | ONE | UL, CSA | - | Crimp | 500V | COMMERCIAL | - | 1.339 inch | - | - | - | 500V | - | 1mOhm | - | 1.01kOhm | RECEPTACLE | 16A | 12 AWG | 20 AWG | 500 Cycles | - | - | - | - | - | 24B | - | - | - | - | 111mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09161083101 HARTING | 43 |
| - | 4 Weeks | Silver | - | - | - | 108 | - | - | Polycarbonate (PC) | - | - | NOT SPECIFIED | Copper | - | - | -40°C~125°C | Bulk | - | Han® DD | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 108+Ground | Gray | 6 | Female | - | - | 250V | NO | NO | NO | - | Han® D | - | GENERAL PURPOSE | - | - | - | Straight | 36.1mm | - | 10A | - | - | - | Crimp | 250V | - | - | - | - | - | - | 250V | - | 3MOhm | - | 10GOhm | - | 10A | 14 AWG | 26 AWG | - | - | - | - | 10A | - | 24B | - | - | 2kV | - | 111mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP65 | ||
![]() 1018950000 Weidmüller | 22 |
| - | 12 Weeks | - | - | - | - | 32 | - | - | Polycarbonate (PC), Glass Filled | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 500V | -40°C~125°C | Bulk | - | Rockstar® HEE | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 32+Ground | - | - | Male | - | - | - | - | - | - | - | HE | - | - | - | - | - | - | - | - | 16A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | 33mm | 84.5mm | 34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1896790000 Weidmüller | 49 |
| - | 12 Weeks | - | - | CABLE | - | 10 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | - | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | 2013 | Rockstar® HA | - | - | Active | 1 (Unlimited) | - | - | Insert | 10+Ground | - | - | Male | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 10 | - | - | - | 22A | - | - | Silver | Push In | - | - | cURus | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 29mm | 56.6mm | 23mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1826820000 Weidmüller | 37 |
| - | 12 Weeks | - | Panel | - | - | 18 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | - | - | - | - | 500V | -40°C~125°C | Bulk | 2011 | Rockstar® HEE | - | - | Active | Not Applicable | - | - | Insert without Contacts | 18+Ground | - | - | Female | - | - | - | NO | NO | NO | NO | HE | NO | GENERAL PURPOSE | - | - | 18 | Straight | - | - | 16A | - | - | - | Crimp | - | - | CSA, cURus | - | - | NO | - | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 36mm | 64mm | 34mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1848590000 Weidmüller | In Stock | - | - | 9 Weeks | - | Panel | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | - | - | Copper Alloy | - | 500V | -40°C~110°C | Bulk | - | Rockstar® DSTV-HE | - | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 24+Ground | - | 2 | Female | GLASS FILLED PC, UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 16A | - | - | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | 12 AWG | - | - | - | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | 24 | 8 | UL; VDE | 4 mm2 | - | - | - | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() 0936010106 Molex | 114 |
| Datasheet | 30 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 250V | -40°C~125°C | Bulk | - | GWconnect S-DD | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 42+Ground | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10B | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0936010111 Molex | 34 |
| Datasheet | 30 Weeks | - | - | - | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 250V | -40°C~125°C | Bulk | - | GWconnect S-D | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 64+Ground | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24B | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0936010112 Molex | In Stock | - | Datasheet | 30 Weeks | - | - | - | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 250V | -40°C~125°C | Bulk | - | GWconnect S-D | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 64+Ground | Gray | - | Female | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24B | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0936010255 Molex | 34 |
| Datasheet | 33 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | - | 500V | -40°C~125°C | Bulk | - | GWconnect S-E | - | yes | Active | 1 (Unlimited) | - | - | Insert | 16+Ground | Gray | - | Female | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | Silver | Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16B | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0511950800 Molex | In Stock | - | Datasheet | 17 Weeks | - | - | CABLE | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | HMC | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 8 | Natural | - | Female | - | - | - | NO | NO | NO | NO | - | NO | WATERPROOF | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0936010263 Molex | 70 |
| Datasheet | 33 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | - | 500V | -40°C~125°C | Bulk | - | GWconnect S-E | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 16+Ground | Gray | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16B | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0511920600 Molex | 35 |
| Datasheet | 17 Weeks | - | - | CABLE | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 250V | -55°C~125°C | Bulk | - | HMC | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 6 | Natural | - | Male | POLARIZED | - | - | NO | NO | NO | NO | Mini-Fit Jr 5558 | NO | GENERAL PURPOSE | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0936010079 Molex | 34 |
| Datasheet | 30 Weeks | - | - | - | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 250V | -40°C~125°C | Bulk | - | GWconnect S-D | - | - | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 7+Ground | Gray | - | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0936010137 Molex | 53 |
| Datasheet | 33 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | - | 250V | -40°C~125°C | Bulk | - | GWconnect S-A | - | yes | Active | 1 (Unlimited) | - | - | Insert | 10+Ground | Gray | - | Female | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - |