- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Approval Agency | Body Breadth | Housing Color | Empty Shell | Working Voltage | Contact Resistance | Wire Gauge | Insulation Resistance | Body/Shell Style | ELV | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Test Current | Number of Ways | Size | Safety Approval | Number of Signal Positions | Wire Cross Section | Fastening Method | Test Voltage | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1848620000 Weidmüller | 34 |
| - | 7 Weeks | - | Panel | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | - | - | Copper Alloy | 500V | -40°C~110°C | Bulk | 2006 | Rockstar® DSTV-HE | - | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 16+Ground | - | 2 | Female | UL 94V-2, GLASS FILLED PC | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 16A | - | - | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | 12 AWG | - | - | - | - | - | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | 16 | 6 | UL; VDE | - | 4 mm2 | - | - | - | - | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() 1428840000 Weidmüller | 34 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | - | - | - | 250V | -40°C~125°C | Bulk | - | RockStar® ModuPlug® | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 12 | Beige | - | Male | - | - | - | - | - | - | - | ConCept HD | - | - | 10A | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1873540000 Weidmüller | 43 |
| - | 6 Weeks | - | Panel | - | - | 10 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2008 | Rockstar® HE | - | - | Active | Not Applicable | - | - | Insert | 10+Ground | - | - | Female | GROUND CONTACT AVAILABLE | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 10 | Straight | - | - | 16A | - | - | Silver | Push In | - | - | CSA, cURus | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 33.8mm | 64mm | 34mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1103146-1 TE Connectivity | In Stock | - | Datasheet | 8 Weeks | - | Cable | - | - | - | - | PBT | PBT | - | - | - | - | - | - | Bulk | 2011 | - | - | - | Discontinued | - | Crimp | - | Pin, Plug | 22 | Grey | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | 23.5mm | 70.5mm | 34.6mm | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 09210403001 HARTING | 10 |
| - | 4 Weeks | Silver | - | CABLE | - | - | - | - | Polycarbonate (PC) | M3 | LOCKING | NOT SPECIFIED | Copper | - | -40°C~125°C | Bulk | - | Han® B | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 40+Ground | Gray | 4 | Male | ROHS COMPLIANT | 8536.69.80.00 | 250V | NO | YES | NO | - | Han® D | YES | GENERAL PURPOSE | - | 40 | Straight | 33.9mm | - | 10A | ONE | UL, CSA | - | Crimp | 250V | COMMERCIAL | - | 1.339 inch | - | - | 250V | 3MOhm | - | 10GOhm | RECEPTACLE | - | 10A | 14 AWG | 26 AWG | 500 Cycles | - | 40 | - | - | 10A | - | 16B | - | - | - | - | 2kV | - | 84.5mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP65 | ||
![]() 09210073031 HARTING | 90 |
| - | 4 Weeks | Silver | - | CABLE | - | - | - | Plastic | Polyamide (PA), Nylon | GUIDE SLOT | LOCKING | NOT SPECIFIED | Copper | - | -40°C~125°C | Bulk | - | Han® 7D | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 7+Ground | Gray | 3 | Male | ROHS COMPLIANT | - | 250V | NO | NO | NO | - | Han® D | YES | GENERAL PURPOSE | - | 7 | Straight | 31.7mm | - | 10A | ONE | UL, CSA | - | Crimp | 250V | COMMERCIAL | - | - | - | - | 250V | 3MOhm | - | 10GOhm | RECEPTACLE | - | 10A | 14 AWG | 26 AWG | 500 Cycles | - | 7 | - | - | 10A | - | 3A | - | - | - | - | 2kV | - | - | - | UL94 HB | - | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() 09700062813 HARTING | 70 | - | - | 4 Weeks | - | Cable | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | - | -40°C~100°C | Bulk | - | Staf® | - | yes | Active | 1 (Unlimited) | - | - | Insert | 6 | Black | 2 | Female | - | - | 50V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | - | 10A | - | - | Silver | Screw | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | - | - | - | 10A | - | 3A | - | - | - | - | - | - | - | - | UL94 HB | - | No SVHC | ROHS3 Compliant | UL94 HB | - | - | ||
![]() 09330244626 HARTING | 2474 |
| - | 5 Weeks | - | - | - | Module | 10 | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 500V | - | Bulk | - | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 24+Ground | Gray | - | Male | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 16A | - | - | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1789960000 Weidmüller | In Stock | - | Datasheet | - | - | Panel | - | - | - | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | - | - | Copper Alloy | 830V | -40°C~120°C | Bulk | 2008 | Rockstar® MixMate S4 | e4 | - | Obsolete | Not Applicable | - | - | Insert | 4+0+Ground | - | - | Male | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4 | Straight | - | - | 80A | - | - | Silver | Screw | - | - | cURus | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 6 | - | - | - | - | - | 43.9mm | 84.5mm | 34mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1789970000 Weidmüller | In Stock | - | Datasheet | - | - | Panel | - | - | - | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | - | - | Copper Alloy | 830V | -40°C~120°C | Bulk | 2009 | Rockstar® MixMate S4 | e4 | - | Obsolete | Not Applicable | - | - | Insert | 4+0+Ground | - | - | Female | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4 | Straight | - | - | 80A | - | - | Silver | Screw | - | - | cURus | - | - | NO | - | - | - | - | SOCKET | - | - | - | - | - | - | 4 | - | - | - | - | 6 | - | - | - | - | - | 46mm | 84.5mm | 34mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1014080000 Weidmüller | 56 |
| - | 12 Weeks | - | - | - | - | - | - | Polycarbonate | - | - | - | - | - | - | - | - | - | Rockstar® ConCept | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, cURus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.9mm | 33.5mm | 21.5mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1429370000 Weidmüller | 38 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | - | - | - | 500V | -40°C~125°C | Bulk | - | RockStar® ModuPlug® | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 6 | Beige | - | Female | - | - | - | - | - | - | - | ConCept HD | - | - | 16A | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1678923 Phoenix Contact | In Stock | - | Datasheet | - | - | - | G RAIL | - | - | - | - | Polyamide (PA), Nylon; Polycarbonate (PC) | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2012 | HEAVYCON® QA | - | yes | Obsolete | 1 (Unlimited) | Terminal Block | EAR99 | Insert | 10 | - | 1 | Male | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | 10A | - | - | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | 16 AWG | - | - | Compliant | - | - | - | - | - | - | 1 | - | - | 10 | B10 | UL | - | 1.5 mm2 | SCREW | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1687860 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B6 | e4 | yes | Active | 1 (Unlimited) | - | - | Insert | 6+Ground | - | - | Male | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 16A | - | - | Silver | Push In | - | - | - | - | - | - | - | - | - | - | PLUG | - | - | - | - | - | - | - | - | - | - | - | B6 | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09320463081 HARTING | 34 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® EE | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 46 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1687927 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® B24 | e4 | yes | Obsolete | 1 (Unlimited) | Screw | - | Insert | 24 | - | 2 | Female | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | - | 16A | - | - | Silver | Tension Clamp | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B24 | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1605255 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2011 | HEAVYCON® B24 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert | 24+Ground | - | - | Male | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 16A | - | - | Silver | Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B24 | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1687914 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B24 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert | 24 | - | - | Male | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | unknown | 16A | - | - | Silver | Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B24 | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1687875 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | PANEL | - | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® B10 | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Insert | 10 | - | 1 | Male | UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 16A | - | - | Silver | Tension Clamp | - | - | - | - | - | - | - | - | 14 AWG | - | - | - | - | - | - | - | - | - | 1 | STRIP TERMINAL BLOCK | - | 10 | B10 | UL | - | 2.5 mm2 | SPRING LOADED | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1775622 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Gold | Panel | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | - | -40°C~125°C | Bulk | 2010 | HEAVYCON® B16 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert | 16 | - | 1 | Male | - | - | 500V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | unknown | 16A | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | B16 | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | IP66 |