- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Material | Housing Material | Weight | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Approval Agency | UL Flammability Code | Empty Shell | Wire Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Size | Safety Approval | Wire Cross Section | Fastening Method | Diameter | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1221200000 Weidmüller | 20 |
| - | 12 Weeks | - | Panel | - | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2008 | Rockstar® HE | - | - | Active | Not Applicable | - | - | Insert | 24+Ground | - | - | - | 2 | Female | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | 16A | Silver | Screw | CSA | - | - | - | 24 | - | - | - | 8 | - | - | - | - | 35.2mm | 111mm | 34mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1650584444 Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | 7 | - | - | Polycarbonate (PC), Glass Filled | - | - | 250V | -40°C~125°C | Bulk | - | Rockstar® HD | - | - | Obsolete | 1 (Unlimited) | - | - | Insert without Contacts | 7+Ground | - | - | - | - | Female | - | - | - | - | - | - | HD | - | - | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1650990000 Weidmüller | 30 |
| - | 8 Weeks | - | Cable | - | 16 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2011 | Rockstar® HA | - | - | Active | Not Applicable | - | - | Insert | 16+Ground | - | - | - | - | Male | GROUND CONTACT AVAILABLE | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 16 | Straight | - | 16A | Silver | Screw | CSA, cURus | 94V-0 | NO | - | - | - | - | - | 5 | - | - | - | - | 29mm | 73mm | 23mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1772803 Phoenix Contact | In Stock | - | Datasheet | - | - | - | PANEL | - | - | Polyamide, Polycarbonate | Polyamide (PA), Nylon | 78.27g | Copper Alloy | 600V | -40°C~125°C | Bulk | 2010 | HEAVYCON® KA-B | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Insert | 6 | - | - | - | 1 | Female | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | unknown | 10A | Silver | Terminal Block, Straight - Screw | - | - | - | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | 6 | B6 | UL | 2.5 mm2 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1120580000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Silver | - | - | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Copper Alloy | 3000V | -50°C~120°C | Bulk | 2012 | Rockstar® High Power | - | - | Active | 1 (Unlimited) | Crimp | - | Insert | 1 | 120°C | -50°C | - | - | Male | - | - | - | - | - | - | - | - | - | 550A | - | - | - | 550A | Silver | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | 43mm | - | 91mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1079820000 Weidmüller | 46 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Copper Alloy | 3000V | -50°C~120°C | Bulk | 2013 | Rockstar® High Power | - | - | Active | 1 (Unlimited) | - | - | Insert | 1 | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 550A | Silver | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | 43mm | - | 98.3mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1772816 Phoenix Contact | In Stock | - | Datasheet | - | - | - | PANEL | - | - | - | Polyamide (PA), Nylon; Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2010 | HEAVYCON® KA-B | - | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | Insert | 10 | - | - | - | 1 | Female | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | unknown | 10A | Silver | Terminal Block, Straight - Screw | - | - | - | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | 10 | B10 | UL | 2.5 mm2 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1079810000 Weidmüller | 26 |
| Datasheet | 12 Weeks | Silver | - | - | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Copper Alloy | 3000V | -50°C~120°C | Bulk | 2013 | Rockstar® High Power | - | - | Active | 1 (Unlimited) | Crimp | - | Insert | 1 | 120°C | -50°C | - | - | Female | - | - | - | - | - | - | - | - | - | 550A | - | - | - | 550A | Silver | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | 43mm | - | 98.3mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1079680000 Weidmüller | 18 |
| Datasheet | 8 Weeks | Silver | - | - | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Copper Alloy | 3000V | -50°C~120°C | Bulk | 2012 | Rockstar® High Power | - | - | Active | 1 (Unlimited) | Crimp | - | Insert | 1 | 120°C | -50°C | - | - | Male | - | - | - | - | - | - | - | - | - | 250A | - | - | - | 250A | Silver | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | 32mm | - | 82.6mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1079830000 Weidmüller | 17 |
| Datasheet | 12 Weeks | Silver | - | - | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Copper Alloy | 3000V | -50°C~120°C | Bulk | 2013 | Rockstar® High Power | - | - | Active | 1 (Unlimited) | Crimp | - | Insert | 1 | 120°C | -50°C | - | - | Female | - | - | - | - | - | - | - | - | - | 550A | - | - | - | 550A | Silver | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | 43mm | - | 98.3mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1679553 Phoenix Contact | In Stock | - | Datasheet | 14 Weeks | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 HB | - | IP66 | ||
![]() 1679566 Phoenix Contact | In Stock | - | Datasheet | 12 Weeks | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 HB | - | IP66 | ||
![]() 1605310 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2011 | HEAVYCON® B16 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert | 16+Ground | - | - | - | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Tension Clamp | - | - | - | - | - | - | - | - | B16 | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1647378 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B10 | e4 | yes | Active | 1 (Unlimited) | - | - | Insert | 10+Ground | - | - | - | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Tension Clamp | - | - | - | - | - | - | - | - | B10 | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1647404 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2011 | HEAVYCON® B16 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 16+Ground | - | - | - | - | Female | - | 8536.69.40.30 | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Tension Clamp | - | - | - | - | - | - | - | - | B16 | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1220850000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Copper Alloy | 3000V | -50°C~120°C | Bulk | 2012 | Rockstar® High Power | - | - | Active | 1 (Unlimited) | - | - | Insert | 1 | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 250A | Silver | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | 32mm | - | 82.6mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1879230000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Socket | - | - | - | - | Stainless Steel | - | - | 230V | -20°C~80°C | Bulk | 2013 | FrontCom® | - | - | Active | 1 (Unlimited) | - | - | Insert with Schuko Socket | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1566670000 Weidmüller | In Stock | - | - | - | - | - | PANEL | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2013 | Rockstar® DSTV-HD | - | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 40+Ground | - | - | - | - | Female | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | 10A | Tin | Terminal Block, Curved - Screw | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | 40 | 6 | UL; CSA | 1.5 mm2 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1879220000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | Panel | - | - | - | - | Polyphenylene Ether (PPE) | - | - | - | -20°C~80°C | Bulk | 2013 | FrontCom® | - | - | Obsolete | 1 (Unlimited) | - | - | Insert with DB9, DB25, RJ45 and USB Adapters | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1678965 Phoenix Contact | In Stock | - | Datasheet | - | - | - | G RAIL | - | - | - | Polyamide (PA), Nylon; Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2012 | HEAVYCON® QA | - | yes | Obsolete | 1 (Unlimited) | Terminal Block | EAR99 | Insert | 10 | - | - | - | 1 | Male | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | 10A | Silver | Terminal Block, Straight - Push In | - | - | - | 16 AWG | - | 1 | - | 10 | B10 | UL | 1.5 mm2 | SCREW | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - |