- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Body Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Approval Agency | Number of Contacts | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Operating Supply Voltage | Working Voltage | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Current Rating | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Number of Poles | Test Current | Size | Wire/Cable Diameter | Test Voltage | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09330242701 HARTING | 2404 | - | - | 5 Weeks | - | - | CABLE | - | 24 | - | Polycarbonate | Polycarbonate (PC) | - | M3 | - | - | - | Copper Alloy | - | - | -40°C~125°C | Bulk | - | Han® E | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Insert | 24+Ground | Gray | 2 | Female | ROHS COMPLIANT | 8536.69.80.00 | 500V | NO | NO | NO | - | - | YES | GENERAL PURPOSE | - | 24 | Straight | 34.6mm | 16A | ONE | UL, CSA | Silver | Screw | 380V | COMMERCIAL | - | - | 1.339 inch | - | - | - | 600V | 380V | RND PIN-SKT | 1mOhm | 10000000000Ohm | PLUG | 16A | - | 14 AWG | 18 AWG | 500 Cycles | - | - | 16A | 24B | - | - | - | 111mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP65 | ||
![]() 09700202622 HARTING | 129 |
| - | 4 Weeks | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Copper Alloy | - | - | -40°C~100°C | Bulk | - | Staf® | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Insert | 20 | Black | 2 | Male | - | 8536.69.40.30 | 60V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | 10A | - | - | Silver | Screw | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | - | 10A | 16A | - | - | - | - | - | UL94 HB | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() 09140033102 HARTING | 85 | - | - | 4 Weeks | Silver | - | - | Module | - | - | - | Polycarbonate (PC) | - | - | - | - | NOT SPECIFIED | Copper | - | 600V | -40°C~125°C | Bulk | - | Han® C | - | yes | Active | 1 (Unlimited) | - | - | - | Module without Contacts | 3 | Gray | 1 | Female | - | - | - | NO | NO | NO | - | Han® C | - | GENERAL PURPOSE | 32A | - | Straight | 44.7mm | 40A | - | - | - | Crimp | 500V | - | - | - | - | Male | - | - | - | - | - | - | 10GOhm | - | 40A | - | - | - | - | 16 AWG | - | 40A | - | - | - | - | 34.2mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330062616 HARTING | 38 | - | - | 4 Weeks | - | - | - | - | 6 | - | - | Polycarbonate (PC) | - | - | - | - | - | Copper Alloy | - | - | -40°C~125°C | Bulk | - | Han® ES | - | yes | Active | 1 (Unlimited) | - | Cage Clamp | EAR99 | Insert | 6+Ground | Gray | 2 | Male | - | - | 500V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 33.2mm | 16A | - | - | Silver | Push In | 380V | - | - | - | - | - | - | - | - | 380V | - | - | - | - | 16A | - | - | - | - | 14 AWG | - | 16A | 6B | - | - | - | 51mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 09120073001 HARTING | 1601 |
| - | 4 Weeks | - | - | - | - | 8 | - | - | Polycarbonate (PC) | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 600V | -40°C~125°C | Bulk | - | Han® Q | - | yes | Active | 1 (Unlimited) | - | - | - | Insert without Contacts | 7 | Gray | 3 | Male | - | - | 400V | NO | NO | NO | - | Han® D | - | GENERAL PURPOSE | - | - | Straight | 39.5mm | 10A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | 10A | 3A | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140034501 HARTING | 60 | - | - | 4 Weeks | - | - | - | Module | - | - | - | Polycarbonate (PC) | Polycarbonate | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | -40°C~80°C | Bulk | - | Han-Modular® | - | yes | Active | 1 (Unlimited) | - | Crimp | EAR99 | Module, Pneumatic | 3 | Blue | 1 | Non-Gendered | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 27.2mm | - | - | - | - | - | - | - | - | - | - | Male, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.2mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09160723001 HARTING | 355 | - | - | 4 Weeks | Silver | - | CABLE | - | 72 | - | - | Polycarbonate (PC) | - | M3 | - | LOCKING | NOT SPECIFIED | Copper | - | - | -40°C~125°C | Bulk | - | Han® DD | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Insert without Contacts | 72+Ground | Gray | 6 | Male | ROHS COMPLIANT | - | 250V | NO | NO | NO | - | Han® D | YES | GENERAL PURPOSE | - | 72 | Straight | 33.6mm | 10A | ONE | UL, CSA | - | Crimp | 250V | COMMERCIAL | - | - | 1.339 inch | - | - | - | - | 250V | - | 3MOhm | 10GOhm | RECEPTACLE | 10A | 4000VAC V | 14 AWG | 26 AWG | 500 Cycles | - | - | 10A | 16B | - | 2kV | - | 84.5mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 09140033002 HARTING | 617 |
| - | 4 Weeks | Silver | - | - | Module | - | - | - | Polycarbonate (PC) | - | - | - | - | NOT SPECIFIED | Copper | Polycarbonate | 600V | -40°C~125°C | Bulk | - | Han® C | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Module without Contacts | 3 | Gray | 1 | Male | - | - | - | NO | NO | NO | - | Han® C | - | GENERAL PURPOSE | 32A | - | Straight | 43.1mm | 40A | - | - | - | Crimp | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | 40A | - | - | - | - | 10 AWG | - | 40A | - | 7.5 mm | - | - | 34.2mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09320103001 HARTING | 265 |
| - | 4 Weeks | Silver | - | CABLE | - | - | - | - | Polycarbonate (PC) | - | LOCKING | - | - | NOT SPECIFIED | Copper | Polycarbonate | - | -40°C~125°C | Bulk | - | Han® EE | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Insert without Contacts | 10+Ground | Gray | 4 | Male | ROHS COMPLIANT | 8536.69.80.00 | 500V | NO | NO | NO | - | Han® | YES | GENERAL PURPOSE | - | - | Straight | 33.3mm | 16A | ONE | UL, CSA | - | Crimp | 500V | COMMERCIAL | - | 10 | 1.339 inch | - | - | - | - | 500V | - | 1mOhm | 10GOhm | RECEPTACLE | 16A | - | 12 AWG | 20 AWG | 500 Cycles | - | - | - | 6B | - | - | - | 51mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09700202817 HARTING | 54 | - | - | 4 Weeks | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Copper Alloy | - | - | -40°C~100°C | Bulk | - | Staf® | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Insert | 20 | Black | 2 | Female | - | 8536.69.40.30 | 60V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | 10A | - | - | Silver | Screw | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | 16 AWG | - | 10A | 16A | - | - | - | 72.8mm | - | UL94 HB | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() 1826840000 Weidmüller | 26 |
| - | 12 Weeks | - | Panel | - | - | 10 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | - | - | - | - | - | - | 500V | -40°C~125°C | Bulk | 2012 | Rockstar® HEE | - | - | Active | Not Applicable | - | - | - | Insert without Contacts | 10+Ground | - | - | Female | - | - | - | NO | NO | NO | NO | HE | NO | GENERAL PURPOSE | - | 10 | Straight | - | 16A | - | - | - | Crimp | - | - | CSA, cURus | - | - | - | 94V-0 | NO | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | 3 | - | - | 36mm | 51mm | 34mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09140173101 HARTING | 94 |
| - | 4 Weeks | - | - | - | - | 12 | - | Polycarbonate | Polycarbonate (PC) | - | - | - | - | NOT SPECIFIED | - | - | - | -40°C~125°C | Bulk | - | Han® DDD | - | yes | Active | 1 (Unlimited) | - | - | - | Module without Contacts | 17 | Gray | - | Female | - | - | 160V | NO | NO | NO | - | Han® D | - | GENERAL PURPOSE | - | - | - | - | 10A | - | - | - | Crimp | 160V | - | - | - | - | - | - | - | - | - | - | - | 10MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09210253101 HARTING | 90 | - | - | 3 Weeks | Silver | - | CABLE | - | 25 | - | Thermoplastic | Polyamide (PA), Nylon | - | DETENT | MOUNTING FLANGE | LOCKING | NOT SPECIFIED | Copper | - | - | -40°C~125°C | Bulk | - | Han® D | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Insert without Contacts | 25+Ground | Gray | 3 | Female | - | - | 250V | NO | NO | NO | - | Han® D | YES | GENERAL PURPOSE | - | 25 | Straight | 35.9mm | 10A | ONE | UL, CSA | - | Crimp | 250V | COMMERCIAL | - | - | 0.898 inch | - | - | - | 600V | 250V | - | 3MOhm | 10GOhm | PLUG | 10A | 4000VAC V | 14 AWG | 26 AWG | 500 Cycles | - | - | 10A | 16A | - | 2kV | - | 73mm | - | UL94 HB | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | IP65 | ||
![]() 09360083001 HARTING | 56 |
| - | 4 Weeks | - | - | - | - | - | - | - | Polyamide (PA), Nylon | Polycarbonate | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 50V | -40°C~125°C | Bulk | - | Han® 8D | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Insert without Contacts | 8 | Gray | 3 | Male | - | - | - | NO | NO | NO | - | Han® D | - | GENERAL PURPOSE | - | - | Straight | 31.7mm | 10A | - | - | - | Crimp | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | 10A | 3A | - | - | - | - | - | UL94 HB | - | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() 09120053101 HARTING | 250 | - | - | 4 Weeks | - | - | - | - | 6 | - | Polycarbonate | Polycarbonate (PC) | - | - | - | - | NOT SPECIFIED | Copper | - | - | -40°C~125°C | Bulk | - | Han® Q | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Insert without Contacts | 5 | Gray | 2 | Female | - | - | 230V | NO | NO | NO | - | Han® E | - | GENERAL PURPOSE | - | - | Straight | 40.1mm | 16A | - | - | - | Crimp | 230V | - | - | - | - | - | - | - | - | 400V | - | 1MOhm | 10GOhm | - | 16A | - | 14 AWG | 20 AWG | - | - | - | 16A | 3A | - | - | - | 21mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140022701 HARTING | 201 | - | - | 4 Weeks | - | - | - | Axial | - | - | - | Polycarbonate (PC) | - | - | - | - | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | - | Han-Modular® | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Module | - | Gray | 1 | Female | - | 8536.90.40.00 | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 40.6mm | 40A | - | - | Silver | Screw | 1kV | - | - | - | - | - | - | - | - | 1kV | - | - | - | - | 40A | - | 8 AWG | 14 AWG | - | 8 AWG | - | - | - | - | - | - | 34.2mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09140203101 HARTING | 153 |
| - | 5 Weeks | - | - | - | Module | 1 | - | Polycarbonate | Polycarbonate (PC) | - | - | - | - | NOT SPECIFIED | Copper | - | - | -40°C~125°C | Bulk | - | Han® EEE | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Module without Contacts | 20 | Gray | 5 | Female | - | - | 500V | NO | NO | NO | - | Han® | - | GENERAL PURPOSE | - | - | Straight | 39.8mm | 16A | - | - | - | Crimp | 500V | - | - | - | - | - | - | - | - | 500V | - | 1mOhm | 10MOhm | - | 16A | - | - | - | - | - | - | - | - | - | - | - | 29.2mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09380062701 HARTING | 60 |
| - | 4 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | Copper Alloy | - | - | -40°C~125°C | Bulk | - | Han-Com® | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Insert | 4+2+Ground | Gray | 2 | Female | - | - | 830V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 44.2mm | 80A | - | - | Silver | Screw | 690V | - | CSA, UL | 6 | - | - | - | - | - | 690V | - | - | - | - | - | - | 14 AWG | 20 AWG | - | 14 AWG | - | - | 16B | - | - | - | 84.5mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 09330242602 HARTING | 146 |
| - | 5 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | -40°C~125°C | Bulk | - | Han® E | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Insert without Contacts | 24+Ground | Gray | 2 | Male | - | 8536.69.80.00 | 380V | NO | NO | NO | - | Han® | - | GENERAL PURPOSE | - | - | Straight | 33.3mm | 16A | - | - | - | Crimp | 380V | - | - | - | - | - | - | - | - | 380V | - | - | - | - | 16A | - | 12 AWG | 20 AWG | - | - | 24 | 16A | 24B | - | - | - | 111mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 09140032602 HARTING | 34 | - | - | 4 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | Polycarbonate | - | - | - | - | Copper Alloy | - | - | -40°C~125°C | Bulk | - | Han® C | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Module | 3 | Gray | 1 | Male | - | - | 690V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | 40A | - | - | Silver | Screw | 690V | - | - | - | - | - | - | - | - | - | - | 300μOhm | 10MOhm | - | - | - | - | - | - | 8 AWG | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - |