- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Approval Agency | Number of Contacts | Body Breadth | UL Flammability Code | Empty Shell | Working Voltage | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Current Rating | Connector Support Type | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Number of Poles | Test Current | Size | Wire/Cable Diameter | Test Voltage | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09160723001 HARTING | 355 | - | - | 4 Weeks | Silver | - | CABLE | - | 72 | - | Polycarbonate (PC) | M3 | LOCKING | NOT SPECIFIED | Copper | - | - | -40°C~125°C | Bulk | - | Han® DD | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 72+Ground | Gray | 6 | Male | ROHS COMPLIANT | - | 250V | NO | NO | NO | - | Han® D | YES | GENERAL PURPOSE | - | 72 | Straight | 33.6mm | 10A | ONE | UL, CSA | - | Crimp | 250V | COMMERCIAL | - | - | 1.339 inch | - | - | 250V | 3MOhm | 10GOhm | RECEPTACLE | 10A | - | 4000VAC V | 14 AWG | 26 AWG | 500 Cycles | - | - | 10A | 16B | - | 2kV | - | 84.5mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 09140033002 HARTING | 617 |
| - | 4 Weeks | Silver | - | - | Module | - | - | Polycarbonate (PC) | - | - | NOT SPECIFIED | Copper | Polycarbonate | 600V | -40°C~125°C | Bulk | - | Han® C | - | yes | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | 3 | Gray | 1 | Male | - | - | - | NO | NO | NO | - | Han® C | - | GENERAL PURPOSE | 32A | - | Straight | 43.1mm | 40A | - | - | - | Crimp | 500V | - | - | - | - | - | - | - | - | - | - | 40A | - | - | - | - | - | 10 AWG | - | 40A | - | 7.5 mm | - | - | 34.2mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09320103001 HARTING | 265 |
| - | 4 Weeks | Silver | - | CABLE | - | - | - | Polycarbonate (PC) | LOCKING | - | NOT SPECIFIED | Copper | Polycarbonate | - | -40°C~125°C | Bulk | - | Han® EE | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 10+Ground | Gray | 4 | Male | ROHS COMPLIANT | 8536.69.80.00 | 500V | NO | NO | NO | - | Han® | YES | GENERAL PURPOSE | - | - | Straight | 33.3mm | 16A | ONE | UL, CSA | - | Crimp | 500V | COMMERCIAL | - | 10 | 1.339 inch | - | - | 500V | 1mOhm | 10GOhm | RECEPTACLE | 16A | - | - | 12 AWG | 20 AWG | 500 Cycles | - | - | - | 6B | - | - | - | 51mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09700202817 HARTING | 54 | - | - | 4 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | - | - | -40°C~100°C | Bulk | - | Staf® | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 20 | Black | 2 | Female | - | 8536.69.40.30 | 60V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | 10A | - | - | Silver | Screw | 25V | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | 16 AWG | - | 10A | 16A | - | - | - | 72.8mm | - | UL94 HB | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() 1423825 Phoenix Contact | 19 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | - | 500V | -40°C~125°C | Bulk | - | HEAVYCON® B | - | - | Active | - | - | EAR99 | Insert | 16+Ground | - | - | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 10195000 LAPP | 26 |
| - | 11 Weeks | - | Cable, Socket | - | 600 | - | - | - | - | - | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | 2012 | EPIC® | - | - | Active | 1 (Unlimited) | - | EAR99 | Insert | 16+Ground | Grey | 2 | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | Straight | - | 16A | - | - | Silver | Screw | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | HB16 | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP65 | ||
![]() 11051053011 HARTING | 32 |
| - | 4 Weeks | Silver | - | - | Module | - | - | Polycarbonate (PC) | - | - | - | - | - | 500V | -40°C~125°C | Bulk | - | Han-Yellock® | - | - | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | 5 | Blue | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 10197100 LAPP | 27 |
| - | 11 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | 2012 | EPIC® HB | - | - | Active | 1 (Unlimited) | - | EAR99 | Insert | 24+Ground | - | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HB24 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 10345300 LAPP | 45 |
| Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 125V 600V | -20°C~85°C | Bulk | - | EPIC® MC | - | - | Active | 1 (Unlimited) | - | - | Module, RJ45 with Power Contacts | 8p8c+4 Power | - | - | Female | - | - | - | - | - | - | - | - | - | - | 1.5A 10A | - | - | - | - | - | - | - | Crimp, IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1498100000 Weidmüller | 31 | - | - | 16 Weeks | - | - | - | - | - | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | - | - | - | Copper Alloy | - | 250V | -40°C~125°C | Bulk | 2008 | Rockstar® HA | - | - | Active | Not Applicable | - | - | Insert | 3+Ground | Grey | 2 | Male | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3 | - | - | 22A | - | - | Silver | Screw | - | - | CSA, VDE, cURus | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 1 | - | - | 27.2mm | 21mm | 21mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1419889 Phoenix Contact | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | - | HEAVYCON® B | - | - | Active | - | - | - | Module, Fiber Optic - SC | 4 | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1419891 Phoenix Contact | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | - | HEAVYCON® B | - | - | Active | - | - | - | Module, Fiber Optic - LC | 4 | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1648351 Phoenix Contact | 5 |
| - | 7 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B6 | e4 | yes | Active | 1 (Unlimited) | Terminal Block | - | Insert | 6 | - | - | Female | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | 13A | - | - | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B6 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1207900000 Weidmüller | 19 |
| - | 12 Weeks | - | Panel | - | - | 16 | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | - | - | - | - | - | 500V | -40°C~125°C | Bulk | - | Rockstar® HE | - | - | Active | Not Applicable | - | - | Insert without Contacts | 16+Ground | - | - | Male | GROUND CONTACT AVAILABLE | - | - | NO | NO | NO | NO | HE | NO | GENERAL PURPOSE | - | 16 | Straight | - | 16A | - | - | - | Crimp | - | - | CSA, cURus | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | 34mm | 84.5mm | 34mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09140012761 HARTING | 83 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® | - | - | Active | 1 (Unlimited) | - | - | Module | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09210073122 HARTING | 333 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® D | - | - | Active | 1 (Unlimited) | - | - | Insert | 7 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1419898 Phoenix Contact | 35 |
| - | 4 Weeks | Silver | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | 830V | -40°C~125°C | Bulk | - | HEAVYCON® D | - | - | Active | - | - | EAR99 | Insert without Contacts | 4 | - | - | Male | - | - | - | - | - | - | - | CK 4.0-ED | - | - | 40A | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D7 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() HE-010-M TE Connectivity AMP Connectors | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | 10 | - | Polycarbonate (PC) | - | - | - | - | - | 500V | -40°C~125°C | Bulk | 2015 | HE | - | - | Active | 1 (Unlimited) | Screw | - | Insert | 10 | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | 16A | - | - | - | Screw | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | - | ||
![]() 1876040000 Weidmüller | 34 |
| - | 12 Weeks | - | - | CABLE | - | 16 | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 600V | -40°C~125°C | Bulk | - | Rockstar® HA | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 16+Ground | - | - | Female | GROUND CONTACT AVAILABLE | - | - | NO | NO | NO | NO | HE | NO | GENERAL PURPOSE | - | 16 | - | - | 16A | - | - | - | Crimp | - | - | CSA | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | 31.1mm | 73mm | 23mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1687435 Phoenix Contact | In Stock | - | Datasheet | - | Silver | - | - | - | - | - | Polycarbonate (PC) | - | - | - | COPPER ALLOY | - | 500V | -40°C~125°C | Bulk | 2011 | HEAVYCON® BB10 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert without Contacts | 10 | - | - | Female | - | - | - | NO | NO | NO | - | CK 2.5-ED | - | GENERAL PURPOSE | - | - | - | - | 16A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B6 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 |