- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Approval Agency | Number of Contacts | Mating Information | UL Flammability Code | Empty Shell | Body/Shell Style | Connector Support Type | Test Current | Size | Height | Length | Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1023420000 Weidmüller | 1808 |
| - | 19 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09140012771 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KN01M16SH-G JAE Electronics | In Stock | - | - | - | - | - | - | - | - | Resin | - | - | - | -20°C~105°C | Bulk | - | KN01 | - | - | Obsolete | Not Applicable | - | Insert without Contacts | 16 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | M | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1419892 Phoenix Contact | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | - | HEAVYCON® B | - | - | Active | - | - | Module, Fiber Optic - LC | 4 | Gray | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 1651240000 Weidmüller | In Stock | - | - | - | - | - | - | 72 | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | - | Rockstar® HDD | - | - | Obsolete | Not Applicable | - | Insert without Contacts | 72+Ground | - | - | Male | - | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | - | 72 | - | - | 10A | - | Crimp | CSA, UR | - | - | 94V-0 | YES | - | - | - | 6 | 35mm | 84.5mm | 34mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1419890 Phoenix Contact | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | - | HEAVYCON® B | - | - | Active | - | - | Module, Fiber Optic - SC | 4 | Gray | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 11051052634 HARTING | 46 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10190000 LAPP | 83 |
| - | 11 Weeks | Cable | - | 600 | - | - | Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2012 | EPIC® HB | e4 | yes | Active | 1 (Unlimited) | EAR99 | Insert | 6+Ground | Grey | 2 | Male | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | Straight | - | 16A | Silver | Screw | - | 6 | MULTIPLE MATING PARTS AVAILABLE | - | NO | PLUG | - | 16A | HB6 | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | IP65 | ||
![]() 1745870000 Weidmüller | 16 |
| - | 12 Weeks | Panel | - | - | 24 | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2011 | Rockstar® HE | - | - | Active | Not Applicable | - | Insert | 24+Ground | - | - | Male | GROUND CONTACT AVAILABLE | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 24 | Straight | - | 16A | Silver | Tension Clamp | cURus | - | - | 94V-0 | NO | - | - | - | 8 | 33.5mm | 111mm | 34mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1896810000 Weidmüller | 16 |
| - | 12 Weeks | - | CABLE | - | 16 | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Rockstar® HA | e4 | - | Active | 1 (Unlimited) | - | Insert | 16+Ground | - | - | Female | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 16 | - | - | 16A | Silver | Push In | cURus | - | - | 94V-0 | NO | SOCKET | - | - | 5 | 31.1mm | 73mm | 23mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 0936010230 Molex | 34 |
| Datasheet | 33 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | - | GWconnect S-EP | - | - | Active | 1 (Unlimited) | - | Insert | 10+Ground | Gray | - | Male | - | - | - | - | - | - | - | - | 16A | - | - | - | - | Silver | Push In | - | - | - | - | - | - | - | - | 10B | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 0936010291 Molex | 75 |
| Datasheet | 33 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | - | GWconnect S-EP | - | yes | Active | 1 (Unlimited) | - | Insert | 24+Ground | Gray | - | Female | - | - | - | - | - | - | - | - | 16A | - | - | - | - | Silver | Push In | - | - | - | - | - | - | - | - | 24B | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 0936010197 Molex | 52 |
| Datasheet | 33 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | - | -40°C~125°C | Bulk | - | GWconnect S-K4/0 | - | - | Active | 1 (Unlimited) | - | Insert | 4+Ground | Gray | - | Female | - | - | - | - | - | - | - | - | - | - | - | compliant | - | Silver | Screw | - | - | - | - | - | - | - | - | 16B | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | - | ||
![]() 0936010437 Molex | 14 |
| Datasheet | 30 Weeks | - | - | - | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | - | -40°C~125°C | Bulk | - | GWconnect S-QD | - | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 4+2+Ground | Gray | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 0936010446 Molex | 34 |
| Datasheet | 30 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | 500V | -40°C~125°C | Bulk | - | GWconnect S-QD | - | - | Active | 1 (Unlimited) | - | Insert without Contacts | 8+Ground | Gray | - | Male | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | Crimp | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 0936010082 Molex | 34 |
| Datasheet | 30 Weeks | - | - | - | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | - | GWconnect S-DD | - | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 108+Ground | Gray | - | Female | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | 24B | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 0936010435 Molex | 478 |
| Datasheet | 30 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | - | -40°C~125°C | Bulk | - | GWconnect S-Q5/0 | - | - | Active | 1 (Unlimited) | - | Insert without Contacts | 5+Ground | Gray | - | Female | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | Crimp | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | 3A | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 0936010321 Molex | 48 |
| Datasheet | 33 Weeks | - | - | - | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~125°C | Bulk | - | GWconnect S-EE | - | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 32+Ground | Gray | - | Male | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | 16B | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 0936010450 Molex | 34 |
| Datasheet | 30 Weeks | - | - | - | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | - | GWconnect S-QD | - | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 17+Ground | Gray | - | Male | - | - | - | - | - | - | - | - | 10A | - | - | unknown | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 0936010295 Molex | 11 |
| Datasheet | 33 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | - | GWconnect S-EP | - | yes | Active | 1 (Unlimited) | - | Insert | 24+Ground | Gray | - | Male | - | - | - | - | - | - | - | - | 16A | - | - | - | - | Silver | Push In | - | - | - | - | - | - | - | - | 24B | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - |