- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Shell Sizes | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Housing Color | Empty Shell | Wire Gauge | Body/Shell Style | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Contact Finish Termination | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Size | Safety Approval | Wire Cross Section | Fastening Method | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1637184 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® M | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Module | 1 | - | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 200A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1647433 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® B16 | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Insert | 16+Ground | - | - | Male | - | 8536.69.40.30 | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 16A | Silver | Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1636936 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Silver | - | - | Module | - | - | Polycarbonate (PC) | - | - | COPPER ALLOY | - | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® M | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Module without Contacts | 20 | - | - | Female | - | - | NO | NO | NO | - | CK 2.5-ED | - | GENERAL PURPOSE | - | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1772887 Phoenix Contact | In Stock | - | Datasheet | - | - | - | C RAIL | - | - | Polyamide, Polycarbonate | Polyamide (PA), Nylon | 79.559988g | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® KA-B | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Insert | 6 | - | 2 | Male | PA, UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | Silver | Terminal Block, Straight - Screw | - | - | 12 AWG | - | - | - | - | - | 2 | MODULAR TERMINAL BLOCK | 6 | B6 | UL | 2.5 mm2 | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1674752 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | 108 | - | Polyamide (PA), Nylon | - | GOLD/SILVER | - | - | 250V | -40°C~125°C | Bulk | 2011 | HEAVYCON® DD108 | e4 | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 108+Ground | - | - | Female | - | - | NO | NO | NO | - | CK 1.6-ED | - | GENERAL PURPOSE | - | - | - | - | unknown | 10A | - | Crimp | - | - | - | - | - | - | - | GOLD/SILVER | - | - | - | B24 | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1647543 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Gold | - | CABLE | Module | - | - | Polycarbonate (PC) | 29.249989g | - | COPPER ALLOY | 1/E | 50V | -40°C~125°C | Bulk | 2010 | HEAVYCON® M | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Module, D-Sub | 9 | - | 2 | Female | - | - | NO | NO | NO | NO | VS | NO | GENERAL PURPOSE | - | - | 9 | - | - | 1A | - | Crimp | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1773378 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | 2 | - | Polyamide (PA), Nylon | 64.65001g | SILVER | COPPER ALLOY | - | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® HV6 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert without Contacts | 6+2+Ground | - | - | Male | - | - | NO | NO | NO | - | CK 2.5-ED | - | GENERAL PURPOSE | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | SILVER | - | - | - | B16 | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1773394 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | 2 | - | Polyamide (PA), Nylon | 102.599986g | - | Copper Alloy | - | - | -40°C~125°C | Bulk | 2010 | HEAVYCON® HV10 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert | 10+2+Ground | - | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | B24 | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1678910 Phoenix Contact | In Stock | - | Datasheet | - | - | - | G RAIL | - | - | - | Polyamide (PA), Nylon; Polycarbonate (PC) | - | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | 2012 | HEAVYCON® QA | - | yes | Obsolete | 1 (Unlimited) | Terminal Block | EAR99 | Insert | 6 | - | 1 | Male | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | 1 | - | 6 | B6 | UL | 1.5 mm2 | SCREW | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1772243 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | 9.190008g | SILVER | COPPER ALLOY | - | 600V | -40°C~125°C | Bulk | 2010 | HEAVYCON® D7 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert without Contacts | 7 | Grey | 3 | Male | - | - | NO | NO | NO | - | CK 1.6-ED | - | GENERAL PURPOSE | - | - | - | - | unknown | 10A | - | Crimp | - | - | - | PLUG | - | 14 AWG | 26 AWG | SILVER | - | - | - | D7 | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() 1674697 Phoenix Contact | In Stock | - | Datasheet | - | Silver | Panel | - | - | - | - | Polyamide (PA), Nylon | - | NOT SPECIFIED | COPPER ALLOY | - | 250V | -40°C~125°C | Bulk | 2009 | HEAVYCON® DD72 | - | - | Obsolete | 1 (Unlimited) | - | - | Insert without Contacts | 72 | - | - | Female | - | - | NO | NO | NO | - | CK 1.6-ED | - | GENERAL PURPOSE | - | - | - | Straight | unknown | 10A | - | Crimp | - | - | - | PLUG | 10A | - | - | - | - | - | - | B16 | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1773420 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | 2 | - | Polyamide (PA), Nylon | 86.800003g | SILVER | COPPER ALLOY | - | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® HV10 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert | 10+2+Ground | - | - | Female | - | - | NO | NO | NO | - | CK 2.5-ED | - | GENERAL PURPOSE | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | SILVER | - | - | - | B24 | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 0936010398 Molex | 24 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | RECTANGULAR CONNECTOR | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1572596666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1682080000 Weidmüller | 17 |
| Datasheet | 12 Weeks | - | - | - | Module | - | - | Polyamide (PA), Nylon | - | - | - | - | 630V | - | Bulk | 2002 | Rockstar® ConCept | - | - | Active | Not Applicable | - | - | Module without Contacts | 3 | Black | - | Male | - | - | - | - | - | - | ConCept C-M3 | - | - | - | - | - | - | - | 40A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1682160000 Weidmüller | 21 |
| Datasheet | 12 Weeks | - | - | - | Module | - | - | Polyamide (PA), Nylon | - | - | - | - | 100V | - | Bulk | 2002 | Rockstar® ConCept | - | - | Active | Not Applicable | - | - | Module without Contacts | 20 | Black | - | Male | - | - | - | - | - | - | ConCept C-M20 | - | - | - | - | - | - | - | 4A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 20703024922 HARTING | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09140033102SP HARTING | 390 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09360463001 HARTING | 140 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0544785215 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | - | 300V | -40°C~125°C | Bulk | - | HMC | - | yes | Not For New Designs | 1 (Unlimited) | - | - | Insert without Contacts | 52 | Gray | 4 | Male | POLARIZED | - | NO | NO | NO | NO | CRC, Mini-HMC | NO | WATERPROOF | 35A | 4.5mm | 52 | Vertical | - | 10A | - | Crimp | Grey | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | - |