- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Wire/Cable Gauge | Test Current | Size | Length | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09340162701 HARTING | 71 | - | - | 4 Weeks | - | - | Polycarbonate (PC) | - | Copper Alloy | 690V | -40°C~125°C | Bulk | - | Han® Hv E | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 16+2+Ground | Gray | 2 | Female | 8536.69.40.30 | - | NO | NO | NO | GENERAL PURPOSE | - | Straight | 34.4mm | - | 16A | Silver | Screw | 16 | 14 AWG | 16A | 24B | 111mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 1423018 Phoenix Contact | 59 |
| Datasheet | 4 Weeks | - | - | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2017 | HEAVYCON® B | - | Active | - | - | EAR99 | Insert | 10+Ground | - | - | Female | 8536.69.40.30 | - | - | - | - | - | 10A | - | - | - | - | Silver | Push In | - | - | - | B10 | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 09330102791 HARTING | 2432 |
| - | 7 Weeks | - | 10 | Polycarbonate (PC) | - | Iron-Constantan (FE/KO) | 400V | -40°C~125°C | Bulk | - | Han® E | yes | Active | 1 (Unlimited) | - | - | Insert | 10+Ground | Gray | 2 | Female | - | - | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | - | 16A | Gold | Screw | - | - | - | 10B | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140083131 HARTING | 55 |
| - | 4 Weeks | - | - | Polycarbonate (PC) | - | - | 50V | -40°C~85°C | Bulk | - | Han® GigaBit | - | Active | Not Applicable | - | - | Module without Contacts | 8 | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | 5A | - | Crimp | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 09120062694 HARTING | 25 |
| - | 10 Weeks | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 25V | -40°C~125°C | Bulk | - | Han-Brid® | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Insert | 4+2+Ground | Gray | - | Male | - | - | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | - | 10A | - | Screw | 6 | - | - | 3A | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330242791 HARTING | 2149 |
| - | 4 Weeks | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | - | Han® E | yes | Active | 1 (Unlimited) | - | - | Insert | 24 | Gray | 2 | Female | - | - | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | - | 16A | - | Screw | - | - | - | 24B | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1419886 Phoenix Contact | 926 |
| Datasheet | 4 Weeks | - | - | - | - | Copper Alloy | 50V | -40°C~70°C | Bulk | 2018 | HEAVYCON® B | - | Active | Not Applicable | - | - | Insert, RJ45 | 8p8c | - | - | Female | - | - | - | - | - | - | 1A | - | - | - | - | Gold | IDC | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09340032601 HARTING | 10 |
| - | 4 Weeks | - | - | Polycarbonate (PC) | - | Copper Alloy | 830V | -40°C~125°C | Bulk | - | Han® Hv E | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 3+2+Ground | Gray | 2 | Male | - | 830V | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Screw | 3 | - | - | 10B | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 19410102601 HARTING | 86 |
| - | 4 Weeks | Cable | 10 | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~125°C | Bulk | - | Han-Eco® | - | Active | 1 (Unlimited) | - | EAR99 | Module | 10+Ground | Gray | 2 | Male | 8536.69.40.30 | - | - | - | - | - | - | Right Angle | - | - | 16A | - | Screw | - | - | - | 6B | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140022646 HARTING | 48 | - | - | 4 Weeks | - | - | Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han-Modular® | - | Active | 1 (Unlimited) | - | - | Module | 2 | Gray | 1 | Male | - | - | - | - | - | - | - | Straight | - | not_compliant | 70A | Silver | Screw | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140022647 HARTING | 19 |
| - | 4 Weeks | - | - | Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han-Modular® | - | Active | 1 (Unlimited) | - | - | Module | 2 | Gray | 1 | Male | - | - | - | - | - | - | - | Straight | - | not_compliant | 70A | Silver | Screw | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1773394 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-1103640-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1103622-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1103624-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1405260 Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA-016-M TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1407745 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1103416-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1408575 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |