- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Option | Current Rating (Amps) | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Body/Shell Style | Max Current Rating | Wire/Cable Gauge | Number of Poles | Contact Finish Termination | Number of Decks | Terminal and Terminal Block Type | Test Current | Number of Ways | Size | Safety Approval | Wire Cross Section | Fastening Method | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1758390000 Weidmüller | 19 |
| Datasheet | 12 Weeks | - | Panel | - | Module | - | Glass fibre, Polycarbonate | Polycarbonate | - | - | 250V | - | Bulk | 2006 | Rockstar® ConCept | - | - | Active | Not Applicable | - | - | Module without Contacts | 5 | - | - | Female | - | - | - | - | - | - | ConCept C-M5 | - | - | Straight | - | 20A | - | Crimp | - | - | Grey | - | - | - | 20 AWG | 1 | - | - | - | - | - | - | - | - | - | 40.5mm | 34mm | 11.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 10170000 LAPP | 60 |
| - | 11 Weeks | - | Cable | - | 600 | - | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2008 | EPIC® HBS | - | - | Active | 1 (Unlimited) | - | EAR99 | Insert | 6+Ground | Grey | 2 | Male | - | - | - | - | - | - | - | - | - | Straight | - | 35A | Silver | Screw | - | 6 | - | - | - | - | - | - | - | - | - | 35A | - | HB16 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP65 | ||
![]() 1674749 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | - | - | Polyamide (PA), Nylon | GOLD/SILVER | - | 250V | -40°C~125°C | Bulk | 2011 | HEAVYCON® DD72 | e4 | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 72 | - | - | Male | - | - | - | NO | NO | NO | CK 1.6-ED | GENERAL PURPOSE | - | - | unknown | 10A | - | Crimp | - | - | - | - | - | - | - | - | GOLD/SILVER | - | - | - | - | B16 | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1772858 Phoenix Contact | In Stock | - | Datasheet | - | - | - | PANEL | - | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2010 | HEAVYCON® KA-B | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Insert | 10 | - | 1 | Male | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 10A | Silver | Terminal Block, Straight - Screw | - | - | - | 12 AWG | - | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | B10 | UL | 2.5 mm2 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1771040 Phoenix Contact | In Stock | - | Datasheet | - | Silver | - | - | - | - | - | Polyamide (PA), Nylon | NOT SPECIFIED | - | 600V | -40°C~125°C | Bulk | 2003 | HEAVYCON® B6 | - | - | Obsolete | 1 (Unlimited) | - | - | Insert without Contacts | 6 | - | 2 | Male | - | - | - | NO | NO | NO | CK 2.5-ED | GENERAL PURPOSE | - | - | - | 15A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | B6 | - | - | - | 35mm | 51.5mm | 34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1772829 Phoenix Contact | In Stock | - | Datasheet | - | - | - | PANEL | - | - | - | Polyamide (PA), Nylon; Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2003 | HEAVYCON® KA-B | - | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | Insert | 16 | - | 1 | Female | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 10A | Silver | Terminal Block, Straight - Screw | - | - | - | 12 AWG | - | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 16 | B16 | UL | 2.5 mm2 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1774856 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Panel | - | - | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2003 | HEAVYCON® KA-D | - | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | Insert | - | - | 1 | Male | 94V-0 | - | - | - | - | - | - | - | - | Straight | - | 5A | Silver | Terminal Block, Straight - Screw | - | 40 | - | 12 AWG | - | 10A | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 40 | B16 | UL | 2.5 mm2 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1771736 Phoenix Contact | In Stock | - | Datasheet | - | Silver | - | - | - | - | - | Polyamide (PA), Nylon | - | COPPER ALLOY | 600V | -40°C~125°C | Bulk | 2003 | HEAVYCON® B24 | e4 | - | Obsolete | 1 (Unlimited) | - | - | Insert without Contacts | 24 | Grey | 2 | Female | - | - | 500V | NO | NO | NO | CK 2.5-ED | GENERAL PURPOSE | - | - | - | 15A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | B24 | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 10171000 LAPP | 33 |
| - | 11 Weeks | - | Cable, Socket | - | 600 | - | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2010 | EPIC® HBS | - | - | Active | 1 (Unlimited) | - | EAR99 | Insert | 6+Ground | Grey | 2 | Female | - | - | - | - | - | - | - | - | - | Straight | - | 35A | Silver | Screw | - | 6 | - | - | - | - | - | - | - | - | - | 35A | - | HB16 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP65 | ||
![]() 1674765 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | 108 | - | Polyamide (PA), Nylon | GOLD/SILVER | - | 250V | -40°C~125°C | Bulk | 2010 | HEAVYCON® DD108 | e4 | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 108+Ground | - | - | Male | - | - | - | NO | NO | NO | CK 1.6-ED | GENERAL PURPOSE | - | - | unknown | 10A | - | Crimp | - | - | - | - | - | - | - | - | GOLD/SILVER | - | - | - | - | B24 | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 10540000 LAPP | 29 |
| - | 11 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2008 | EPIC® HA | - | - | Active | 1 (Unlimited) | - | - | Insert | 32+Ground | - | 2 | Male | - | - | - | - | - | - | - | - | 14A | - | - | - | Silver | Screw | - | 32 | - | - | - | - | 14 AWG | - | - | - | - | - | - | HA32 | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | - | ||
![]() 1674671 Phoenix Contact | In Stock | - | Datasheet | - | Silver | Panel | - | - | - | - | Polyamide (PA), Nylon | NOT SPECIFIED | COPPER ALLOY | 250V | -40°C~125°C | Bulk | 2009 | HEAVYCON® DD42 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 42 | - | - | Female | - | 8536.69.40.30 | - | NO | NO | NO | CK 1.6-ED | GENERAL PURPOSE | - | Straight | - | 10A | - | Crimp | - | - | - | - | - | 10A | - | - | - | - | - | - | - | B10 | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1637197 Phoenix Contact | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2010 | HEAVYCON® M | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Module | 1 | - | - | Female | - | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | 200A | Silver | Screw | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1775635 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | 16 | - | Polyamide (PA), Nylon | GOLD/SILVER | - | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® B16 | e4 | - | Obsolete | 1 (Unlimited) | - | - | Insert without Contacts | 16+Ground | - | - | Female | - | - | - | NO | NO | NO | CK 2.5-ED | GENERAL PURPOSE | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | GOLD/SILVER | - | - | - | - | B16 | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1678855 Phoenix Contact | In Stock | - | Datasheet | - | - | - | G RAIL | - | - | - | Polyamide (PA), Nylon; Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2012 | HEAVYCON® QA | - | yes | Obsolete | 1 (Unlimited) | Terminal Block | EAR99 | Insert | 16 | - | 1 | Female | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 10A | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | 1 | - | - | 16 | B16 | UL | 1.5 mm2 | SCREW | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1603893 Phoenix Contact | 30 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09360463101 HARTING | 42 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1566660000 Weidmüller | In Stock | - | - | - | - | - | PANEL | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2013 | Rockstar® DSTV-HD | - | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 24+Ground | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | 10A | Tin | Terminal Block, Curved - Screw | - | - | - | 16 AWG | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | 24 | 4 | UL; CSA | 1.5 mm2 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1220800000 Weidmüller | 15 |
| - | 6 Weeks | - | Panel | - | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2008 | Rockstar® HE | - | - | Active | Not Applicable | - | - | Insert | 24+Ground | - | 2 | Male | - | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | Straight | - | 16A | Silver | Screw | CSA, cURus | - | - | - | - | - | - | 24 | - | - | - | - | - | 8 | - | - | - | 35.7mm | 111mm | 34mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09140052603 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |