- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Approval Agency | Mating Information | Empty Shell | Wire Gauge | Max Current Rating | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Size | Safety Approval | Wire Cross Section | Diameter | Height | Length | Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1566800000 Weidmüller | In Stock | - | - | - | - | - | PANEL | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2013 | Rockstar® DSTV-HD | - | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 64+Ground | - | - | - | - | Male | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | 10A | Tin | Terminal Block, Curved - Screw | - | - | - | 16 AWG | - | - | MODULAR TERMINAL BLOCK | 64 | 8 | UL; CSA | 1.5 mm2 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 09330242689 HARTING | 2185 |
| - | 7 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 400V | -40°C~125°C | Bulk | - | Han® E | - | yes | Active | 1 (Unlimited) | - | - | Insert | 24+Ground | - | - | Gray | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | 16A | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | 24B | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 1566720000 Weidmüller | In Stock | - | - | - | - | - | PANEL | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2013 | Rockstar® DSTV-HD | - | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 64+Ground | - | - | - | - | Male | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | 10A | Tin | Terminal Block, Curved - Screw | - | - | - | 16 AWG | - | - | MODULAR TERMINAL BLOCK | 64 | 8 | UL; CSA | 1.5 mm2 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1566360000 Weidmüller | In Stock | - | - | - | - | Panel | - | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2013 | Rockstar® DSTV-HD | - | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 64+Ground | - | - | - | - | Female | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | - | Straight | - | 10A | Gold | Terminal Block, Curved - Screw | - | - | - | 16 AWG | - | - | MODULAR TERMINAL BLOCK | 64 | 8 | UL; CSA | 1.5 mm2 | - | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1566350000 Weidmüller | In Stock | - | - | - | - | Panel | - | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2013 | Rockstar® DSTV-HD | - | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 40+Ground | - | - | - | - | Female | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | - | Straight | - | 10A | Gold | Terminal Block, Curved - Screw | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | 40 | 6 | UL; CSA | 1.5 mm2 | - | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1566470000 Weidmüller | In Stock | - | - | - | - | Panel | - | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2006 | Rockstar® DSTV-HD | - | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 40+Ground | - | - | - | - | Male | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | - | Straight | - | 10A | Gold | Terminal Block, Curved - Screw | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | 40 | 6 | UL; CSA | 1.5 mm2 | - | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1566440000 Weidmüller | In Stock | - | - | - | - | Panel | - | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2013 | Rockstar® DSTV-HD | - | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 64+Ground | - | - | - | - | Female | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | - | Straight | - | 10A | Gold | Terminal Block, Curved - Screw | - | - | - | 16 AWG | - | - | MODULAR TERMINAL BLOCK | 64 | 8 | UL; CSA | 1.5 mm2 | - | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1566790000 Weidmüller | In Stock | - | - | - | - | Cable | - | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2008 | Rockstar® DSTV-HD | - | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 40+Ground | - | - | - | 4 | Male | GLASS FILLED PC, UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | 10A | Tin | Terminal Block, Curved - Screw | - | - | - | - | 10A | 1 | MODULAR TERMINAL BLOCK | 40 | 6 | UL; CSA | 1.5 mm2 | - | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1566760000 Weidmüller | In Stock | - | - | - | - | - | PANEL | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2013 | Rockstar® DSTV-HD | - | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 64+Ground | - | - | - | - | Female | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | 10A | Tin | Terminal Block, Curved - Screw | - | - | - | 16 AWG | - | - | MODULAR TERMINAL BLOCK | 64 | 8 | UL; CSA | 1.5 mm2 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1566710000 Weidmüller | In Stock | - | - | - | - | - | PANEL | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2013 | Rockstar® DSTV-HD | - | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 40+Ground | - | - | - | - | Male | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | 10A | Tin | Terminal Block, Curved - Screw | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | 40 | 6 | UL; CSA | 1.5 mm2 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1566750000 Weidmüller | In Stock | - | - | - | - | - | PANEL | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2013 | Rockstar® DSTV-HD | - | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 40+Ground | - | - | - | - | Female | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | 10A | Tin | Terminal Block, Curved - Screw | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | 40 | 6 | UL; CSA | 1.5 mm2 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 09360062602 HARTING | 34 |
| - | 8 Weeks | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1566430000 Weidmüller | In Stock | - | - | - | - | Panel | - | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2013 | Rockstar® DSTV-HD | - | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 40+Ground | - | - | - | - | Female | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | - | Straight | - | 10A | Gold | Terminal Block, Curved - Screw | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | 40 | 6 | UL; CSA | 1.5 mm2 | - | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1758370000 Weidmüller | 21 |
| Datasheet | 12 Weeks | - | - | - | Module | - | Glass fibre, Polycarbonate | - | - | - | 600V | - | Bulk | 2006 | Rockstar® ConCept | - | - | Active | Not Applicable | - | - | Module without Contacts | 3 | - | - | - | 1 | Female | - | - | - | - | - | - | ConCept C-M3 | - | - | - | - | Straight | - | 40A | - | Crimp | CSA, cURus | - | - | - | - | - | - | - | - | - | - | - | 40.4mm | 34mm | 11.4mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1806060000 Weidmüller | 16 |
| Datasheet | 12 Weeks | - | - | - | Module | - | Polycarbonate | Polycarbonate (PC), Glass Filled | - | - | 30V | -20°C~85°C | Bulk | 2009 | Rockstar® ConCept | - | - | Active | Not Applicable | - | - | Module, Bus | 2 | - | - | Gray | - | Male | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2 | Straight | - | 1A | - | Screw | - | - | NO | - | - | - | - | - | - | - | - | - | 43mm | 34mm | 11.4mm | - | No | RoHS Compliant | - | Lead Free | ||
![]() 0936010236 Molex | 34 |
| Datasheet | 33 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~125°C | Bulk | - | GWconnect S-EC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 10+Ground | - | - | Gray | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | 16A | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | 10B | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0936010243 Molex | 34 |
| Datasheet | 33 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~125°C | Bulk | - | GWconnect S-EC | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 10+Ground | - | - | Gray | - | Male | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | 10B | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 1120600000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Silver | - | - | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Copper Alloy | 3000V | -50°C~120°C | Bulk | 2012 | Rockstar® High Power | - | - | Active | 1 (Unlimited) | Crimp | - | Insert | 1 | 120°C | -50°C | - | - | Female | - | - | - | - | - | - | - | - | - | 550A | - | - | - | 550A | Silver | Crimp | - | - | - | - | - | - | - | - | - | - | - | 43mm | - | 98.3mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10533000 LAPP | 25 |
| - | 11 Weeks | - | - | CABLE | - | - | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | EPIC® HA | e4 | yes | Active | 1 (Unlimited) | - | - | Insert | 16+Ground | - | - | - | - | Female | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 14A | 16 | - | - | - | Silver | Screw | - | MULTIPLE MATING PARTS AVAILABLE | NO | - | - | - | - | - | HA16 | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1862050000 Weidmüller | In Stock | - | Datasheet | - | - | - | - | Module | - | - | - | - | - | 250V | - | Bulk | 2009 | Rockstar® ConCept | - | - | Obsolete | Not Applicable | - | - | Module without Contacts | 10 | - | - | - | 2 | Male | - | - | - | - | - | - | ConCept HD | - | - | - | - | Straight | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free |