- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Number of Pins | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Option | Current Rating (Amps) | Current Rating | Contact Finish | Termination Style | Size | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1014422 Phoenix Contact | 125 |
| - | 4 Weeks | - | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | HEAVYCON® BB 32 | - | Active | 1 (Unlimited) | Insert | 32+Ground | - | Male | - | - | - | Power | - | 16A | - | Silver | Push In | B16 | UL94 V-0 | RoHS Compliant | - | ||
![]() 1014423 Phoenix Contact | 165 |
| - | 4 Weeks | - | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | HEAVYCON® BB 45 | - | Active | 1 (Unlimited) | Insert | 46+Ground | - | Female | - | - | - | Power | - | 16A | - | Silver | Push In | B24 | UL94 V-0 | RoHS Compliant | - | ||
![]() 1014421 Phoenix Contact | 44 |
| - | 4 Weeks | - | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | HEAVYCON® BB 32 | - | Active | 1 (Unlimited) | Insert | 32+Ground | - | Female | - | - | - | Power | - | 16A | - | Silver | Push In | B16 | UL94 V-0 | RoHS Compliant | - | ||
![]() 44423227 LAPP | 56 |
| - | 11 Weeks | - | Polyamide (PA), Nylon, Glass Filled | - | - | 500V | -40°C~125°C | Bulk | EPIC® MH | - | Active | 1 (Unlimited) | Module without Contacts | 20 | - | Female | - | - | - | - | - | 16A | - | - | Crimp | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 44423212 LAPP | 57 |
| - | 11 Weeks | - | Polyamide (PA), Nylon, Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 1000V | -40°C~125°C | Bulk | EPIC® MH | - | Active | 1 (Unlimited) | Module without Contacts | 2 | - | Male | - | - | - | - | - | 100A | - | - | Crimp | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 44423266 LAPP | 42 |
| - | 11 Weeks | - | Polyamide (PA), Nylon, Glass Filled | - | - | 250V | -40°C~125°C | Bulk | EPIC® MH | - | Active | 1 (Unlimited) | Module without Contacts | 36 | - | Male | - | - | - | - | - | 10A | - | - | Crimp | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 1424227 Phoenix Contact | 206 |
| - | 4 Weeks | - | Polycarbonate (PC) | - | Copper Alloy | 400V | -40°C~125°C | Bulk | HEAVYCON® M | - | Active | 1 (Unlimited) | Module | 8 | - | Male | - | - | - | Power | - | 16A | - | Silver | Push In | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 44424042 LAPP | 33 |
| - | 11 Weeks | - | Polycarbonate (PC) | - | Copper Alloy | 830V | -40°C~125°C | Bulk | EPIC® K | - | Active | 1 (Unlimited) | Insert | 4 | - | Female | - | - | - | - | - | 80A | - | Silver | Screw | HB16 | UL94 V-0 | RoHS Compliant | - | ||
![]() 44423231 LAPP | 35 |
| - | 11 Weeks | - | Polyamide (PA), Nylon, Glass Filled | - | - | 50V | -40°C~125°C | Bulk | EPIC® MH | - | Active | 1 (Unlimited) | Module without Contacts | 4 | - | Female | - | - | - | - | - | 10A | - | - | Crimp | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 09120043003 HARTING | In Stock | - | - | 7 Weeks | 4 | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 50V | -40°C~70°C | Bulk | Han-Brid® | yes | Active | 1 (Unlimited) | Insert without Contacts | 4+2 Fiber | Gray | Male | NO | NO | NO | - | GENERAL PURPOSE | - | 10A | - | Crimp | 3A | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 44423220 LAPP | 113 |
| - | 11 Weeks | - | Polyamide (PA), Nylon, Glass Filled | - | - | 400V | -40°C~125°C | Bulk | EPIC® MH | - | Active | 1 (Unlimited) | Module without Contacts | 8 | - | Male | - | - | - | - | - | 16A | - | - | Crimp | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 1014424 Phoenix Contact | 76 |
| - | 4 Weeks | - | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | HEAVYCON® BB 45 | - | Active | 1 (Unlimited) | Insert | 46+Ground | - | Male | - | - | - | Power | - | 16A | - | Silver | Push In | B24 | UL94 V-0 | RoHS Compliant | - | ||
![]() 0936010427 Molex | 37 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | Active | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936014731 Molex | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | Active | - | RECTANGULAR CONNECTOR ADAPTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936010369 Molex | 31 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | Active | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 0936010524 Molex | 24 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | Active | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936010389 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | Active | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936010393 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | Active | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936010302 Molex | 24 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | Active | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936010287 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |